TE Connectivity Pin Header, Eurostyle, 6 Position, 0.2In; Gender Te Connectivity 1776038-6

Description
PIN HEADER, EUROSTYLE, 6 POSITION, 0.2IN; Gender:Header; Pitch Spacing:5.08mm; No. of Positions:6Positions ; Rated Current:15A; Rated Voltage:300V; Block Orientation:Through Hole Right Angle; Product Range:-; Colour:Green RoHS Compliant: Yes
Datasheet
Description
PIN HEADER, EUROSTYLE, 6 POSITION, 0.2IN; Gender:Header; Pitch Spacing:5.08mm; No. of Positions:6Positions ; Rated Current:15A; Rated Voltage:300V; Block Orientation:Through Hole Right Angle; Product Range:-; Colour:Green RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pin Header, Eurostyle, 6 Position, 0.2In; Gender Te Connectivity - 52K3430 - Newark, An Avnet Company
Chicago, IL, United States
Pin Header, Eurostyle, 6 Position, 0.2In; Gender Te Connectivity
52K3430
Pin Header, Eurostyle, 6 Position, 0.2In; Gender Te Connectivity 52K3430
PIN HEADER, EUROSTYLE, 6 POSITION, 0.2IN; Gender:Header; Pitch Spacing:5.08mm; No. of Positions:6Positions ; Rated Current:15A; Rated Voltage:300V; Block Orientation:Through Hole Right Angle; Product Range:-; Colour:Green RoHS Compliant: Yes

PIN HEADER, EUROSTYLE, 6 POSITION, 0.2IN; Gender:Header; Pitch Spacing:5.08mm; No. of Positions:6Positions; Rated Current:15A; Rated Voltage:300V; Block Orientation:Through Hole Right Angle; Product Range:-; Colour:Green RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category IC Interconnect Components
Product Number 52K3430
Product Name Pin Header, Eurostyle, 6 Position, 0.2In; Gender Te Connectivity
Product Type IC Headers
RoHS Compliant RoHS Compliant
Mounting Through-Hole
Unlock Full Specs
to access all available technical data

Similar Products

Elastomeric PCB Connectors - ZEBRA® Connector, FG-S - Fujipoly® America Corp.
Specs
Product Type Elastomeric Connectors
Contact Plating Gold
View Details
Galileo Test Socket: Low-profile Test Socket -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Product Type IC Socket
Socket Type LGA; Test
View Details
DDR3 - 10078239-11104LF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Product Type IC Socket
RoHS Compliant RoHS Compliant
Mounting Through-Hole
View Details
PCB Headers & Receptacles - 102692-7 - TE Connectivity
Specs
Mounting Through-Hole; Board Mount
Voltage Rating 250 volts
Current Rating 2 amps
View Details
2 suppliers