TE Connectivity Connectors,Interconnects 1775485-1

Description
Mfr: TE Connectivity Aerospace, Defense and Marine Category: Connectors,Interconn ects Packaging: Bulk Part Status: End of Life Battery Type, Function: Coin Cell, Holder Style: C Battery Cell Size: Coin, 20.0mm Number of Cells: 22 Battery Series: 2020, 2025, 2032
Request a Quote Datasheet
Description
Mfr: TE Connectivity Aerospace, Defense and Marine Category: Connectors,Interconn ects Packaging: Bulk Part Status: End of Life Battery Type, Function: Coin Cell, Holder Style: C Battery Cell Size: Coin, 20.0mm Number of Cells: 22 Battery Series: 2020, 2025, 2032
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connectors,Interconnects -  - Win Source Electronics
Laguna Hills, CA, United States
Connectors,Interconnects
Connectors,Interconnects
Mfr: TE Connectivity Aerospace, Defense and Marine Category: Connectors,Interconn ects Packaging: Bulk Part Status: End of Life Battery Type, Function: Coin Cell, Holder Style: C Battery Cell Size: Coin, 20.0mm Number of Cells: 22 Battery Series: 2020, 2025, 2032

Mfr: TE Connectivity Aerospace, Defense and Marine
Category: Connectors,Interconnects
Packaging: Bulk
Part Status: End of Life
Battery Type, Function: Coin Cell, Holder
Style: C
Battery Cell Size: Coin, 20.0mm
Number of Cells: 22
Battery Series: 2020, 2025, 2032

Buy Now Datasheet
Connectors Miscellaneous - 1775485-1 - Heilind Electronics, Inc.
Wilmington, MA, United States
Connectors Miscellaneous
1775485-1
Connectors Miscellaneous 1775485-1
Battery Holder 3.6mm BLKlow profile

Battery Holder 3.6mm BLKlow profile

Buy Now

Technical Specifications

  Win Source Electronics Heilind Electronics, Inc.
Product Category Electrical Connectors Electrical Connectors
Product Number 1775485-1
Product Name Connectors,Interconnects Connectors Miscellaneous
Unlock Full Specs
to access all available technical data

Similar Products