TE Connectivity USB Connectors 1775468-1

Description
Body Features Connector Profile : Standard Configuration Features Number of Ports : 2 Number of Positions : 8 Panel Ground Location : Between Ports Contact Features Contact Current Rating (Max) (AMP) : 2.5 Contact Mating Area Plating Material : Gold Flash Dimensions Tail Length : 2.84 MM  [.112 INCH ] Housing Features Body Orientation : Right Angle Centerline (Pitch) : 2.5 MM , 2 MM  [.078 INCH , .098 INCH ] Housing Color : Black Housing Material : PA 66 GF30 Industry Standards Industry Standard : USB 2.0 Mechanical Attachment Connector Mounting Type : Board Mount Locating Posts : Without Locking Feature : With PCB Mount Location : Top PCB Mount Retention Type : Kinked Legs Operation/Applicatio n Circuit Application : Power & Signal Packaging Features Packaging Method : Box & Tray Packaging Quantity : 100 Product Type Features Connector & Contact Terminates To : Printed Circuit Board Connector & Housing Type : Receptacle Connector System : Cable-to-Board Ground Component Type : Ground Finger Grounding Options : Panel Ground LED : Without Product Type : Connector USB Connector Type : A USB Version : 2.0 Termination Features Termination Method to Printed Circuit Board : Through Hole - Solder Usage Conditions Mating Cycles (Max) : 1500 Operating Temperature Range : -20 - 85 DEGC  [-4 - 185 DEGF ] Soldering Temperature (Max) : 260 DEGC  [500 DEGF ]
Request a Quote Datasheet
Description
Body Features Connector Profile : Standard Configuration Features Number of Ports : 2 Number of Positions : 8 Panel Ground Location : Between Ports Contact Features Contact Current Rating (Max) (AMP) : 2.5 Contact Mating Area Plating Material : Gold Flash Dimensions Tail Length : 2.84 MM  [.112 INCH ] Housing Features Body Orientation : Right Angle Centerline (Pitch) : 2.5 MM , 2 MM  [.078 INCH , .098 INCH ] Housing Color : Black Housing Material : PA 66 GF30 Industry Standards Industry Standard : USB 2.0 Mechanical Attachment Connector Mounting Type : Board Mount Locating Posts : Without Locking Feature : With PCB Mount Location : Top PCB Mount Retention Type : Kinked Legs Operation/Applicatio n Circuit Application : Power & Signal Packaging Features Packaging Method : Box & Tray Packaging Quantity : 100 Product Type Features Connector & Contact Terminates To : Printed Circuit Board Connector & Housing Type : Receptacle Connector System : Cable-to-Board Ground Component Type : Ground Finger Grounding Options : Panel Ground LED : Without Product Type : Connector USB Connector Type : A USB Version : 2.0 Termination Features Termination Method to Printed Circuit Board : Through Hole - Solder Usage Conditions Mating Cycles (Max) : 1500 Operating Temperature Range : -20 - 85 DEGC  [-4 - 185 DEGF ] Soldering Temperature (Max) : 260 DEGC  [500 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
USB Connectors - 1775468-1 - TE Connectivity
Berwyn, PA, United States
USB Connectors
1775468-1
USB Connectors 1775468-1
Body Features Connector Profile : Standard Configuration Features Number of Ports : 2 Number of Positions : 8 Panel Ground Location : Between Ports Contact Features Contact Current Rating (Max) (AMP) : 2.5 Contact Mating Area Plating Material : Gold Flash Dimensions Tail Length : 2.84 MM  [.112 INCH ] Housing Features Body Orientation : Right Angle Centerline (Pitch) : 2.5 MM , 2 MM  [.078 INCH , .098 INCH ] Housing Color : Black Housing Material : PA 66 GF30 Industry Standards Industry Standard : USB 2.0 Mechanical Attachment Connector Mounting Type : Board Mount Locating Posts : Without Locking Feature : With PCB Mount Location : Top PCB Mount Retention Type : Kinked Legs Operation/Applicatio n Circuit Application : Power & Signal Packaging Features Packaging Method : Box & Tray Packaging Quantity : 100 Product Type Features Connector & Contact Terminates To : Printed Circuit Board Connector & Housing Type : Receptacle Connector System : Cable-to-Board Ground Component Type : Ground Finger Grounding Options : Panel Ground LED : Without Product Type : Connector USB Connector Type : A USB Version : 2.0 Termination Features Termination Method to Printed Circuit Board : Through Hole - Solder Usage Conditions Mating Cycles (Max) : 1500 Operating Temperature Range : -20 - 85 DEGC  [-4 - 185 DEGF ] Soldering Temperature (Max) : 260 DEGC  [500 DEGF ]

Body Features


  • Connector Profile : Standard

Configuration Features


  • Number of Ports : 2
  • Number of Positions : 8
  • Panel Ground Location : Between Ports

Contact Features


  • Contact Current Rating (Max) (AMP) : 2.5
  • Contact Mating Area Plating Material : Gold Flash

Dimensions


  • Tail Length : 2.84 MM  [.112 INCH ]

Housing Features


  • Body Orientation : Right Angle
  • Centerline (Pitch) : 2.5 MM , 2 MM  [.078 INCH , .098 INCH ]
  • Housing Color : Black
  • Housing Material : PA 66 GF30

Industry Standards


  • Industry Standard : USB 2.0

Mechanical Attachment


  • Connector Mounting Type : Board Mount
  • Locating Posts : Without
  • Locking Feature : With
  • PCB Mount Location : Top
  • PCB Mount Retention Type : Kinked Legs

Operation/Application


  • Circuit Application : Power & Signal

Packaging Features


  • Packaging Method : Box & Tray
  • Packaging Quantity : 100

Product Type Features


  • Connector & Contact Terminates To : Printed Circuit Board
  • Connector & Housing Type : Receptacle
  • Connector System : Cable-to-Board
  • Ground Component Type : Ground Finger
  • Grounding Options : Panel Ground
  • LED : Without
  • Product Type : Connector
  • USB Connector Type : A
  • USB Version : 2.0

Termination Features


  • Termination Method to Printed Circuit Board : Through Hole - Solder

Usage Conditions


  • Mating Cycles (Max) : 1500
  • Operating Temperature Range : -20 - 85 DEGC  [-4 - 185 DEGF ]
  • Soldering Temperature (Max) : 260 DEGC  [500 DEGF ]
Buy Now
Dual Stack Usb,g/f, W/ Spring, R/a, Dip Amp - Te Connectivity - 75AC5975 - Newark, An Avnet Company
Chicago, IL, United States
Dual Stack Usb,g/f, W/ Spring, R/a, Dip Amp - Te Connectivity
75AC5975
Dual Stack Usb,g/f, W/ Spring, R/a, Dip Amp - Te Connectivity 75AC5975
Dual Stack USB,G/F, w/ spring, R/A, DIP

Dual Stack USB,G/F, w/ spring, R/A, DIP

Supplier's Site
Sheung Wan, Hong Kong
USB Connectors
1775468-1
USB Connectors 1775468-1
USB Connectors Dual Stack USBG/F W/sPring R/A DIP

USB Connectors Dual Stack USBG/F W/sPring R/A DIP

Buy Now Datasheet

Technical Specifications

  TE Connectivity Newark, An Avnet Company VAST STOCK CO., LIMITED
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 1775468-1 75AC5975 1775468-1
Product Name USB Connectors Dual Stack Usb,g/f, W/ Spring, R/a, Dip Amp - Te Connectivity USB Connectors
Connector Type USB; Wire to Board Connector USB USB
Unlock Full Specs
to access all available technical data

Similar Products

Rectangular Wire & Cable Connectors & Housings - 102241-3 - TE Connectivity
Specs
Connector Type Rectangular Connectors, Heavy Duty; Wire to Board Connector
Termination Crimp
Voltage Rating 250 volts
View Details
8 suppliers
Connector Systems Amp - Te Connectivity - 30AC3036 - Newark, An Avnet Company
Specs
Connector Type Wire to Board Connector
Termination Through Hole Straight
View Details