TE Connectivity Rectangular Connector Contacts 1775442-1

Description
Socket Contact Tin 24-30 AWG Crimp
Request a Quote Datasheet
Description
Socket Contact Tin 24-30 AWG Crimp
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rectangular Connector Contacts - A99967CT-ND - DigiKey
Thief River Falls, MN, United States
Rectangular Connector Contacts
A99967CT-ND
Rectangular Connector Contacts A99967CT-ND
Socket Contact Tin 24-30 AWG Crimp

Socket Contact Tin 24-30 AWG Crimp

Buy Now Datasheet
Rectangular Connector Contacts - A99967TR-ND - DigiKey
Thief River Falls, MN, United States
Rectangular Connector Contacts
A99967TR-ND
Rectangular Connector Contacts A99967TR-ND
Socket Contact Tin 24-30 AWG Crimp

Socket Contact Tin 24-30 AWG Crimp

Buy Now Datasheet
Singapore, Singapore
3A Electronic Connector
332-1775442-1
3A Electronic Connector 332-1775442-1
0.059" Pitch Wire-to-Board Female Socket Connector, 3A, Tin Plated Product overview: 1775442-1 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3A. Search-friendly keywords include connector, interconnect, header, socket, terminal block, 3A, Electronic Connector, D-Sub Connectors Contacts. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 332-1775442-1 can be used for catalog matching and distributor lookup.

0.059" Pitch Wire-to-Board Female Socket Connector, 3A, Tin Plated Product overview: 1775442-1 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3A. Search-friendly keywords include connector, interconnect, header, socket, terminal block, 3A, Electronic Connector, D-Sub Connectors Contacts. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 332-1775442-1 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
CONN CONTACT 1.5MM 24-30AWG TIN - 792-1775442-1 - Utmel Electronic Limited
Hong Kong, China
CONN CONTACT 1.5MM 24-30AWG TIN
792-1775442-1
CONN CONTACT 1.5MM 24-30AWG TIN 792-1775442-1
CONN CONTACT 1.5MM 24-30AWG TIN

CONN CONTACT 1.5MM 24-30AWG TIN

Supplier's Site
Contact, Socket, 30-24Awg, Crimp; Product Range Te Connectivity - 62AC6258 - Newark, An Avnet Company
Chicago, IL, United States
Contact, Socket, 30-24Awg, Crimp; Product Range Te Connectivity
62AC6258
Contact, Socket, 30-24Awg, Crimp; Product Range Te Connectivity 62AC6258
CONTACT, SOCKET, 30-24AWG, CRIMP; Product Range:-; Contact Gender:Socket; Contact Termination Type:Crimp; Wire Size AWG Max:24AWG; Contact Plating:Tin Plated Contacts; For Use With:AMP 1775441 Receptacle Housing Connectors RoHS Compliant: Yes

CONTACT, SOCKET, 30-24AWG, CRIMP; Product Range:-; Contact Gender:Socket; Contact Termination Type:Crimp; Wire Size AWG Max:24AWG; Contact Plating:Tin Plated Contacts; For Use With:AMP 1775441 Receptacle Housing Connectors RoHS Compliant: Yes

Supplier's Site
Contact, Socket, Crimp, 30-24Awg Rohs Compliant Te Connectivity - 69AH4423 - Newark, An Avnet Company
Chicago, IL, United States
Contact, Socket, Crimp, 30-24Awg Rohs Compliant Te Connectivity
69AH4423
Contact, Socket, Crimp, 30-24Awg Rohs Compliant Te Connectivity 69AH4423
CONTACT, SOCKET, CRIMP, 30-24AWG ROHS COMPLIANT: YES

CONTACT, SOCKET, CRIMP, 30-24AWG ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Utmel Electronic Limited Newark, An Avnet Company Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number A99967CT-ND 332-1775442-1 792-1775442-1 62AC6258 69AH4423
Product Name Rectangular Connector Contacts 3A Electronic Connector CONN CONTACT 1.5MM 24-30AWG TIN Contact, Socket, 30-24Awg, Crimp; Product Range Te Connectivity Contact, Socket, Crimp, 30-24Awg Rohs Compliant Te Connectivity
Connector Type Rectangular Connectors, Heavy Duty
Contact Size (AWG) 24 to 30 AWG ? to 24 AWG
Gender Female / Jack
Termination Crimp Crimp
Unlock Full Specs
to access all available technical data