TE Connectivity Conn Housing, Rcpt, 4Pos, Natural; Product Range Te Connectivity 1775441-4

Description
CONN HOUSING, RCPT, 4POS, NATURAL; Product Range:HPI Series; Gender:Receptacle; No. of Positions:4Positions ; Pitch Spacing:1.5mm; For Use With:AMP HPI Series Connectors RoHS Compliant: Yes
Description
CONN HOUSING, RCPT, 4POS, NATURAL; Product Range:HPI Series; Gender:Receptacle; No. of Positions:4Positions ; Pitch Spacing:1.5mm; For Use With:AMP HPI Series Connectors RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Conn Housing, Rcpt, 4Pos, Natural; Product Range Te Connectivity - 97X7676 - Newark, An Avnet Company
Chicago, IL, United States
Conn Housing, Rcpt, 4Pos, Natural; Product Range Te Connectivity
97X7676
Conn Housing, Rcpt, 4Pos, Natural; Product Range Te Connectivity 97X7676
CONN HOUSING, RCPT, 4POS, NATURAL; Product Range:HPI Series; Gender:Receptacle; No. of Positions:4Positions ; Pitch Spacing:1.5mm; For Use With:AMP HPI Series Connectors RoHS Compliant: Yes

CONN HOUSING, RCPT, 4POS, NATURAL; Product Range:HPI Series; Gender:Receptacle; No. of Positions:4Positions; Pitch Spacing:1.5mm; For Use With:AMP HPI Series Connectors RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Bearing Rings, Housings, and Flanges
Product Number 97X7676
Product Name Conn Housing, Rcpt, 4Pos, Natural; Product Range Te Connectivity
Unlock Full Specs
to access all available technical data

Similar Products

Self-Aligning Bearing Housing - EXALIGN™ - GGB
Specs
Housing Type 2-Bolt Flange; Pillow / Plummer Block (One-piece); Square With a Spheric Bearing
Housing Bore / Bearing O.D. 10 to 100 mm (0.3937 to 3.94 inch)
Material Cast Iron
View Details
Specs
Housing Type Needle Bearing Inner Ring
Housing Bore / Bearing O.D. 37 mm (1.46 inch)
Bearing Bore / Ring O.D. 1.18 inch (30 mm)
View Details
Bearing housings - Split plummer block housings – SONL series - SONL 217-517 -  - FHD Bearings Co., Ltd.
Specs
Housing Bore / Bearing O.D. 150 mm (5.91 inch)
View Details