TE Connectivity Rectangular Wire & Cable Connectors & Housings 1775441-3

Description
Body Features Primary Product Color : Natural Configuration Features Number of Positions : 3 Number of Rows : 1 Contact Features Contact Current Rating (Max) (AMP) : 3 Contact Type : Socket Dimensions Connector Height : 2.7 MM  [.106 INCH ] Connector Length : 5.6 MM  [.22 INCH ] Connector Width : 6.15 MM  [.249 INCH ] Wire Size (MMSQ) : .05 - .02 Wire Size (AWG) : 30 - 24 Electrical Characteristics Operating Voltage (VAC) : 250 Housing Features Centerline (Pitch) : 1.5 MM  [.059 INCH ] Housing Entry Configuration : Both Ends Closed Housing Material : Thermoplastic Industry Standards UL Flammability Rating : UL 94V-0 Mechanical Attachment Connector Mounting Type : Free-Hanging (In-Line) Mating Retention : With Mating Retention Type : Locking Panel Mount Feature : Without Strain Relief : Without Operation/Applicatio n Circuit Application : Power & Signal Packaging Features Packaging Method : Bag Packaging Quantity : 1000 Product Type Features Connector & Contact Terminates To : Wire & Cable Connector & Housing Type : Receptacle Connector Product Type : Housing Connector System : Wire-to-Wire Sealable : No Termination Features Termination Method to Wire & Cable : Crimp Usage Conditions Operating Temperature Range : -55 - 105 DEGC  [-67 - 221 DEGF ]
Request a Quote Datasheet
Description
Body Features Primary Product Color : Natural Configuration Features Number of Positions : 3 Number of Rows : 1 Contact Features Contact Current Rating (Max) (AMP) : 3 Contact Type : Socket Dimensions Connector Height : 2.7 MM  [.106 INCH ] Connector Length : 5.6 MM  [.22 INCH ] Connector Width : 6.15 MM  [.249 INCH ] Wire Size (MMSQ) : .05 - .02 Wire Size (AWG) : 30 - 24 Electrical Characteristics Operating Voltage (VAC) : 250 Housing Features Centerline (Pitch) : 1.5 MM  [.059 INCH ] Housing Entry Configuration : Both Ends Closed Housing Material : Thermoplastic Industry Standards UL Flammability Rating : UL 94V-0 Mechanical Attachment Connector Mounting Type : Free-Hanging (In-Line) Mating Retention : With Mating Retention Type : Locking Panel Mount Feature : Without Strain Relief : Without Operation/Applicatio n Circuit Application : Power & Signal Packaging Features Packaging Method : Bag Packaging Quantity : 1000 Product Type Features Connector & Contact Terminates To : Wire & Cable Connector & Housing Type : Receptacle Connector Product Type : Housing Connector System : Wire-to-Wire Sealable : No Termination Features Termination Method to Wire & Cable : Crimp Usage Conditions Operating Temperature Range : -55 - 105 DEGC  [-67 - 221 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rectangular Wire & Cable Connectors & Housings - 1775441-3 - TE Connectivity
Berwyn, PA, United States
Rectangular Wire & Cable Connectors & Housings
1775441-3
Rectangular Wire & Cable Connectors & Housings 1775441-3
Body Features Primary Product Color : Natural Configuration Features Number of Positions : 3 Number of Rows : 1 Contact Features Contact Current Rating (Max) (AMP) : 3 Contact Type : Socket Dimensions Connector Height : 2.7 MM  [.106 INCH ] Connector Length : 5.6 MM  [.22 INCH ] Connector Width : 6.15 MM  [.249 INCH ] Wire Size (MMSQ) : .05 - .02 Wire Size (AWG) : 30 - 24 Electrical Characteristics Operating Voltage (VAC) : 250 Housing Features Centerline (Pitch) : 1.5 MM  [.059 INCH ] Housing Entry Configuration : Both Ends Closed Housing Material : Thermoplastic Industry Standards UL Flammability Rating : UL 94V-0 Mechanical Attachment Connector Mounting Type : Free-Hanging (In-Line) Mating Retention : With Mating Retention Type : Locking Panel Mount Feature : Without Strain Relief : Without Operation/Applicatio n Circuit Application : Power & Signal Packaging Features Packaging Method : Bag Packaging Quantity : 1000 Product Type Features Connector & Contact Terminates To : Wire & Cable Connector & Housing Type : Receptacle Connector Product Type : Housing Connector System : Wire-to-Wire Sealable : No Termination Features Termination Method to Wire & Cable : Crimp Usage Conditions Operating Temperature Range : -55 - 105 DEGC  [-67 - 221 DEGF ]

Body Features


  • Primary Product Color : Natural

Configuration Features


  • Number of Positions : 3
  • Number of Rows : 1

Contact Features


  • Contact Current Rating (Max) (AMP) : 3
  • Contact Type : Socket

Dimensions


  • Connector Height : 2.7 MM  [.106 INCH ]
  • Connector Length : 5.6 MM  [.22 INCH ]
  • Connector Width : 6.15 MM  [.249 INCH ]
  • Wire Size (MMSQ) : .05 - .02
  • Wire Size (AWG) : 30 - 24

Electrical Characteristics


  • Operating Voltage (VAC) : 250

Housing Features


  • Centerline (Pitch) : 1.5 MM  [.059 INCH ]
  • Housing Entry Configuration : Both Ends Closed
  • Housing Material : Thermoplastic

Industry Standards


  • UL Flammability Rating : UL 94V-0

Mechanical Attachment


  • Connector Mounting Type : Free-Hanging (In-Line)
  • Mating Retention : With
  • Mating Retention Type : Locking
  • Panel Mount Feature : Without
  • Strain Relief : Without

Operation/Application


  • Circuit Application : Power & Signal

Packaging Features


  • Packaging Method : Bag
  • Packaging Quantity : 1000

Product Type Features


  • Connector & Contact Terminates To : Wire & Cable
  • Connector & Housing Type : Receptacle
  • Connector Product Type : Housing
  • Connector System : Wire-to-Wire
  • Sealable : No

Termination Features


  • Termination Method to Wire & Cable : Crimp

Usage Conditions


  • Operating Temperature Range : -55 - 105 DEGC  [-67 - 221 DEGF ]
Buy Now Datasheet
Rectangular Connector Housings - A99969-ND - DigiKey
Thief River Falls, MN, United States
Rectangular Connector Housings
A99969-ND
Rectangular Connector Housings A99969-ND
"3 Rectangular Connectors - Housings Receptacle Natural 0.059"" (1.50mm)"

"3 Rectangular Connectors - Housings Receptacle Natural 0.059"" (1.50mm)"

Buy Now Datasheet
Emix Conn., 1.5Mm Pitch, Rcpt, Hsg, 3P Rohs Compliant Te Connectivity - 07W8710 - Newark, An Avnet Company
Chicago, IL, United States
Emix Conn., 1.5Mm Pitch, Rcpt, Hsg, 3P Rohs Compliant Te Connectivity
07W8710
Emix Conn., 1.5Mm Pitch, Rcpt, Hsg, 3P Rohs Compliant Te Connectivity 07W8710
EMIX CONN., 1.5mm PITCH, RCPT, HSG, 3P RoHS Compliant: Yes

EMIX CONN., 1.5mm PITCH, RCPT, HSG, 3P RoHS Compliant: Yes

Supplier's Site
Emix Conn., 1.5Mm Pitch, Rcpt, Hsg, 3P Rohs Compliant Te Connectivity - 40AH4600 - Newark, An Avnet Company
Chicago, IL, United States
Emix Conn., 1.5Mm Pitch, Rcpt, Hsg, 3P Rohs Compliant Te Connectivity
40AH4600
Emix Conn., 1.5Mm Pitch, Rcpt, Hsg, 3P Rohs Compliant Te Connectivity 40AH4600
EMIX CONN., 1.5MM PITCH, RCPT, HSG, 3P ROHS COMPLIANT: YES

EMIX CONN., 1.5MM PITCH, RCPT, HSG, 3P ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  TE Connectivity DigiKey Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 1775441-3 A99969-ND 07W8710
Product Name Rectangular Wire & Cable Connectors & Housings Rectangular Connector Housings Emix Conn., 1.5Mm Pitch, Rcpt, Hsg, 3P Rohs Compliant Te Connectivity
Connector Type Rectangular Connectors, Heavy Duty; Wire to Wire Connector Rectangular Connectors, Heavy Duty
Termination Crimp
Mounting Free-Hanging (In-Line) Free Hanging (In-Line)
Unlock Full Specs
to access all available technical data

Similar Products

RF Connectors - 1051651-1 - TE Connectivity
Specs
Connector Type RF and Microwave Connector; Wire to Wire Connector
Gender Male / Plug
Termination Crimp
View Details
3 suppliers
Headers, Male Pins - A114685-ND - DigiKey
Specs
Connector Type Board Mount Connector
Mounting Through Hole
Voltage Rating 30 volts
View Details
3 suppliers
RF Connectors - 1052071-1 - TE Connectivity
Specs
Connector Type RF and Microwave Connector; Wire to Wire Connector
Gender Male / Plug
Termination Crimp
View Details
4 suppliers