TE Connectivity ™ Memory Connectors - Inline Module Sockets - 1775063-2 1775063-2

Description
Manufacturer: TE Connectivity AMP Connectors Win Source Part Number: 736080-1775063-2 Packaging: Tape and Reel Number of Positions: 230 Mounting Style: SMT, Right Angle Features: Board Guide Contact Finish: Gold Contact Finish Thickness: Flash Connector Style: DIMM Mounting Feature: Normal, Standard - Top Memory Type: DDR2 SDRAM Categories: Connectors, Interconnects Status: Obsolete Popularity: Low Fake Threat In the Open Market: 37 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 1 MSL Level: 1 (Unlimited)
Request a Quote
Description
Manufacturer: TE Connectivity AMP Connectors Win Source Part Number: 736080-1775063-2 Packaging: Tape and Reel Number of Positions: 230 Mounting Style: SMT, Right Angle Features: Board Guide Contact Finish: Gold Contact Finish Thickness: Flash Connector Style: DIMM Mounting Feature: Normal, Standard - Top Memory Type: DDR2 SDRAM Categories: Connectors, Interconnects Status: Obsolete Popularity: Low Fake Threat In the Open Market: 37 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 1 MSL Level: 1 (Unlimited)
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Memory Connectors - Inline Module Sockets - 1775063-2 - 736080-1775063-2 - Win Source Electronics
Laguna Hills, CA, United States
Memory Connectors - Inline Module Sockets - 1775063-2
736080-1775063-2
Memory Connectors - Inline Module Sockets - 1775063-2 736080-1775063-2
Manufacturer: TE Connectivity AMP Connectors Win Source Part Number: 736080-1775063-2 Packaging: Tape and Reel Number of Positions: 230 Mounting Style: SMT, Right Angle Features: Board Guide Contact Finish: Gold Contact Finish Thickness: Flash Connector Style: DIMM Mounting Feature: Normal, Standard - Top Memory Type: DDR2 SDRAM Categories: Connectors, Interconnects Status: Obsolete Popularity: Low Fake Threat In the Open Market: 37 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 1 MSL Level: 1 (Unlimited)

Manufacturer: TE Connectivity AMP Connectors
Win Source Part Number: 736080-1775063-2
Packaging: Tape and Reel
Number of Positions: 230
Mounting Style: SMT, Right Angle
Features: Board Guide
Contact Finish: Gold
Contact Finish Thickness: Flash
Connector Style: DIMM
Mounting Feature: Normal, Standard - Top
Memory Type: DDR2 SDRAM
Categories: Connectors, Interconnects
Status: Obsolete
Popularity: Low
Fake Threat In the Open Market: 37 pct.
Supply and Demand Status: Limited
Manufacturer Pack Quantity: 1
MSL Level: 1 (Unlimited)

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Electrical Connectors
Product Number 736080-1775063-2
Product Name Memory Connectors - Inline Module Sockets - 1775063-2
Mounting SMT, Right Angle
Unlock Full Specs
to access all available technical data

Similar Products

Hybrid Power Straight Solder Type Edge Card Connector - 80306-2A1S24P11ACB30DA - Rego Electronics Inc.
Specs
Connector Type Board Mount Connector; Card Edge Connector
Gender Female / Jack
Termination Through Hole
View Details
Connector - DIP Pogo Pins -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
Specs
Voltage Rating 12 volts
Current Rating 1.0 to 60.0 amps
View Details
55 Position Hermetic Bulkhead Connector - 24058 - Douglas Electrical Components
Specs
Connector Type Coaxial Connector; Military Connector
Mounting Bulkhead
Contact Size (AWG) 22 AWG
View Details
50 Ohm C Connector, C 90° Plug - 190107 - PIC Wire & Cable
Specs
Connector Type Circular / Cylindrical Connectors; Coaxial Connector; Military Connector
Geometry Right Angle
Termination Crimp
View Details