TE Connectivity USB Connectors 1775051-1

Description
Body Features Connector Profile : Mini Shell Plating Finish : Bright Shell Plating Material : Tin Configuration Features Number of Ports : 1 Number of Positions : 5 Contact Features Contact Current Rating (Max) (AMP) : 1 Contact Mating Area Plating Material : Gold Flash Contact Mating Area Plating Material Thickness : .76 MICM  [30 MICIN ] Contact Underplating Material : Palladium Nickel Dimensions PCB Thickness (Recommended) : 1 MM  [.039 INCH ] Housing Features Body Orientation : Right Angle Centerline (Pitch) : .8 MM  [.031 INCH ] Housing Color : Black Housing Material : PA 6T Industry Standards Moisture Sensitivity Level : 1 UL Flammability Rating : UL 94V-0 Mechanical Attachment Connector Mounting Type : Board Mount Locking Feature : With PCB Connector Seating : Flush PCB Mount Location : Top Mount Operation/Applicatio n Assembly Process Feature : Carrier Tape Circuit Application : Power & Signal Halogen Free : No Packaging Features Packaging Method : Tape & Reel Packaging Quantity : 700 Product Type Features Connector & Contact Terminates To : Printed Circuit Board Connector & Housing Type : Receptacle Connector System : Cable-to-Board Integral Locking Latch : Without USB Type : AB USB Version : 2.0 Termination Features Termination Method to PCB : Surface Mount Termination Post & Tail Length : 1.15 MM  [.045 INCH ] Usage Conditions Mating Cycles (Max) : 5000 Operating Temperature Range : -20 - 60 DEGC  [-4 - 140 DEGF ] Soldering Temperature (Max) : 260 DEGC  [500 DEGF ]
Request a Quote Datasheet
Description
Body Features Connector Profile : Mini Shell Plating Finish : Bright Shell Plating Material : Tin Configuration Features Number of Ports : 1 Number of Positions : 5 Contact Features Contact Current Rating (Max) (AMP) : 1 Contact Mating Area Plating Material : Gold Flash Contact Mating Area Plating Material Thickness : .76 MICM  [30 MICIN ] Contact Underplating Material : Palladium Nickel Dimensions PCB Thickness (Recommended) : 1 MM  [.039 INCH ] Housing Features Body Orientation : Right Angle Centerline (Pitch) : .8 MM  [.031 INCH ] Housing Color : Black Housing Material : PA 6T Industry Standards Moisture Sensitivity Level : 1 UL Flammability Rating : UL 94V-0 Mechanical Attachment Connector Mounting Type : Board Mount Locking Feature : With PCB Connector Seating : Flush PCB Mount Location : Top Mount Operation/Applicatio n Assembly Process Feature : Carrier Tape Circuit Application : Power & Signal Halogen Free : No Packaging Features Packaging Method : Tape & Reel Packaging Quantity : 700 Product Type Features Connector & Contact Terminates To : Printed Circuit Board Connector & Housing Type : Receptacle Connector System : Cable-to-Board Integral Locking Latch : Without USB Type : AB USB Version : 2.0 Termination Features Termination Method to PCB : Surface Mount Termination Post & Tail Length : 1.15 MM  [.045 INCH ] Usage Conditions Mating Cycles (Max) : 5000 Operating Temperature Range : -20 - 60 DEGC  [-4 - 140 DEGF ] Soldering Temperature (Max) : 260 DEGC  [500 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
USB Connectors - 1775051-1 - TE Connectivity
Berwyn, PA, United States
USB Connectors
1775051-1
USB Connectors 1775051-1
Body Features Connector Profile : Mini Shell Plating Finish : Bright Shell Plating Material : Tin Configuration Features Number of Ports : 1 Number of Positions : 5 Contact Features Contact Current Rating (Max) (AMP) : 1 Contact Mating Area Plating Material : Gold Flash Contact Mating Area Plating Material Thickness : .76 MICM  [30 MICIN ] Contact Underplating Material : Palladium Nickel Dimensions PCB Thickness (Recommended) : 1 MM  [.039 INCH ] Housing Features Body Orientation : Right Angle Centerline (Pitch) : .8 MM  [.031 INCH ] Housing Color : Black Housing Material : PA 6T Industry Standards Moisture Sensitivity Level : 1 UL Flammability Rating : UL 94V-0 Mechanical Attachment Connector Mounting Type : Board Mount Locking Feature : With PCB Connector Seating : Flush PCB Mount Location : Top Mount Operation/Applicatio n Assembly Process Feature : Carrier Tape Circuit Application : Power & Signal Halogen Free : No Packaging Features Packaging Method : Tape & Reel Packaging Quantity : 700 Product Type Features Connector & Contact Terminates To : Printed Circuit Board Connector & Housing Type : Receptacle Connector System : Cable-to-Board Integral Locking Latch : Without USB Type : AB USB Version : 2.0 Termination Features Termination Method to PCB : Surface Mount Termination Post & Tail Length : 1.15 MM  [.045 INCH ] Usage Conditions Mating Cycles (Max) : 5000 Operating Temperature Range : -20 - 60 DEGC  [-4 - 140 DEGF ] Soldering Temperature (Max) : 260 DEGC  [500 DEGF ]

Body Features


  • Connector Profile : Mini
  • Shell Plating Finish : Bright
  • Shell Plating Material : Tin

Configuration Features


  • Number of Ports : 1
  • Number of Positions : 5

Contact Features


  • Contact Current Rating (Max) (AMP) : 1
  • Contact Mating Area Plating Material : Gold Flash
  • Contact Mating Area Plating Material Thickness : .76 MICM  [30 MICIN ]
  • Contact Underplating Material : Palladium Nickel

Dimensions


  • PCB Thickness (Recommended) : 1 MM  [.039 INCH ]

Housing Features


  • Body Orientation : Right Angle
  • Centerline (Pitch) : .8 MM  [.031 INCH ]
  • Housing Color : Black
  • Housing Material : PA 6T

Industry Standards


  • Moisture Sensitivity Level : 1
  • UL Flammability Rating : UL 94V-0

Mechanical Attachment


  • Connector Mounting Type : Board Mount
  • Locking Feature : With
  • PCB Connector Seating : Flush
  • PCB Mount Location : Top Mount

Operation/Application


  • Assembly Process Feature : Carrier Tape
  • Circuit Application : Power & Signal
  • Halogen Free : No

Packaging Features


  • Packaging Method : Tape & Reel
  • Packaging Quantity : 700

Product Type Features


  • Connector & Contact Terminates To : Printed Circuit Board
  • Connector & Housing Type : Receptacle
  • Connector System : Cable-to-Board
  • Integral Locking Latch : Without
  • USB Type : AB
  • USB Version : 2.0

Termination Features


  • Termination Method to PCB : Surface Mount
  • Termination Post & Tail Length : 1.15 MM  [.045 INCH ]

Usage Conditions


  • Mating Cycles (Max) : 5000
  • Operating Temperature Range : -20 - 60 DEGC  [-4 - 140 DEGF ]
  • Soldering Temperature (Max) : 260 DEGC  [500 DEGF ]
Buy Now
Singapore, Singapore
1A Electronic Connector
312-1775051-1
1A Electronic Connector 312-1775051-1
5 Pos USB Receptacle, 1A, Gold Plated, SMT, Shielded Product overview: 1775051-1 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1A. Search-friendly keywords include connector, interconnect, header, socket, terminal block, 1A, Electronic Connector, Connector Assemblies. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 312-1775051-1 can be used for catalog matching and distributor lookup.

5 Pos USB Receptacle, 1A, Gold Plated, SMT, Shielded Product overview: 1775051-1 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1A. Search-friendly keywords include connector, interconnect, header, socket, terminal block, 1A, Electronic Connector, Connector Assemblies. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 312-1775051-1 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
I/O Connectors - 1775051-1 - Powell Electronics, Inc.
Swedesboro, NJ, United States
I/O Connectors
1775051-1
I/O Connectors 1775051-1
MINI USB, TYPE A/B, R/A, SMT, MYLAR

MINI USB, TYPE A/B, R/A, SMT, MYLAR

Buy Now
Swedesboro, NJ, United States
I/O Connectors
1775051-1
I/O Connectors 1775051-1
I/O Connectors

I/O Connectors

Buy Now
Mini Usb, Rcpt, 5 Pos, Ab Type Rohs Compliant Amp - Te Connectivity - 17R5252 - Newark, An Avnet Company
Chicago, IL, United States
Mini Usb, Rcpt, 5 Pos, Ab Type Rohs Compliant Amp - Te Connectivity
17R5252
Mini Usb, Rcpt, 5 Pos, Ab Type Rohs Compliant Amp - Te Connectivity 17R5252
MINI USB, RCPT, 5 POS, AB TYPE ROHS COMPLIANT: YES

MINI USB, RCPT, 5 POS, AB TYPE ROHS COMPLIANT: YES

Supplier's Site
Mini Usb Conn, 2.0 Type Ab, R/a Rcpt, 5P; Usb Connector Type Amp - Te Connectivity - 41AJ4602 - Newark, An Avnet Company
Chicago, IL, United States
Mini Usb Conn, 2.0 Type Ab, R/a Rcpt, 5P; Usb Connector Type Amp - Te Connectivity
41AJ4602
Mini Usb Conn, 2.0 Type Ab, R/a Rcpt, 5P; Usb Connector Type Amp - Te Connectivity 41AJ4602
MINI USB CONN, 2.0 TYPE AB, R/A RCPT, 5P; USB Connector Type:Mini USB Type AB; USB Standard:USB 2.0; Gender:Receptacle; No. of Positions:5Positions ; Connector Mounting:Surface Mount; Orientation:Right Angle; Product Range:- RoHS Compliant: Yes

MINI USB CONN, 2.0 TYPE AB, R/A RCPT, 5P; USB Connector Type:Mini USB Type AB; USB Standard:USB 2.0; Gender:Receptacle; No. of Positions:5Positions; Connector Mounting:Surface Mount; Orientation:Right Angle; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet
Sheung Wan, Hong Kong
USB Connectors
1775051-1
USB Connectors 1775051-1
USB Connectors Mini RCPT 5P AB TYPE

USB Connectors Mini RCPT 5P AB TYPE

Buy Now Datasheet

Technical Specifications

  TE Connectivity ERSAELECTRONICS PTE. LTD. Powell Electronics, Inc. Newark, An Avnet Company Newark, An Avnet Company VAST STOCK CO., LIMITED
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 1775051-1 312-1775051-1 1775051-1 17R5252 41AJ4602 1775051-1
Product Name USB Connectors 1A Electronic Connector I/O Connectors Mini Usb, Rcpt, 5 Pos, Ab Type Rohs Compliant Amp - Te Connectivity Mini Usb Conn, 2.0 Type Ab, R/a Rcpt, 5P; Usb Connector Type Amp - Te Connectivity USB Connectors
Connector Type USB; Wire to Board Connector USB USB USB
Termination Surface Mount SMD/SMT Solder Tab
Mounting Board Mount Surface Mount
Unlock Full Specs
to access all available technical data

Similar Products

Mechanical Connectors - 000926-000 - TE Connectivity
Specs
Mounting Bolted Bus Termination
View Details
Rectangular Wire & Cable Connectors & Housings - 102694-4 - TE Connectivity
Specs
Connector Type Rectangular Connectors, Heavy Duty; Wire to Board Connector
Termination Insulation Displacement (IDC)
Mounting Cable Mount (Free-Hanging)
View Details
2 suppliers
USB Connectors - 2041492-1 - TE Connectivity
Specs
Connector Type USB; Wire to Board Connector
Termination Surface Mount
Mounting Board Mount
View Details
3 suppliers