TE Connectivity PCB Headers & Receptacles 176976-4

Description
Body Features Primary Product Color : Yellow Configuration Features Connector Contact Load Condition : Fully Loaded Number of Columns : 3 Number of Loaded Positions : 3 Number of Positions : 3 Number of Power Positions : 3 Number of Rows : 1 PCB Mount Orientation : Vertical Contact Features Contact Base Material : Brass Contact Current Rating (Max) (AMP) : 11 Contact Layout : Inline Contact Mating Area Plating Material : Tin (Sn) Contact Mating Area Plating Material Finish : Bright Contact Mating Area Plating Material Thickness : 1 MICM  [39.37 MICIN ] Contact Shape & Form : Rectangular Contact Size : 1.2mm Contact Type : Tab Contact Underplating Material : Nickel Contact Underplating Material Thickness : .8 - 1.8 MICM  [31.5 - 70.86 MICIN ] Mating Tab Thickness : .64 MM  [.025 INCH ] Mating Tab Width : 1.2 MM  [.047 INCH ] PCB Contact Termination Area Plating Material : Tin PCB Contact Termination Area Plating Material Finish : Bright PCB Contact Termination Area Plating Material Thickness : 1 MICM  [39.37 MICIN ] Dimensions Connector Height : 14 MM  [.551 INCH ] Connector Length : 13.02 MM  [.513 INCH ] Connector Width : 9.9 MM  [.39 INCH ] PCB Thickness (Recommended) : 1.6 MM  [.063 INCH ] Electrical Characteristics Operating Voltage (VAC) : 50 Housing Features Centerline (Pitch) : 3.96 MM  [.156 INCH ] Housing Material : Nylon 6/6 GF Mating Entry Location : Top Industry Standards Glow Wire Rating : Standard Part - Not Glow Wire UL Flammability Rating : UL 94V-0 Mechanical Attachment Connector Mounting Type : Board Mount Mating Alignment : Without Mating Retention : With Mating Retention Type : Locking Latch PCB Mount Alignment : Without PCB Mount Retention : With PCB Mount Retention Type : Kinked Legs Panel Mount Feature : Without Operation/Applicatio n Circuit Application : Power Packaging Features Packaging Method : Bag Packaging Quantity : 400 Product Type Features Connector & Contact Terminates To : Printed Circuit Board Connector Product Type : Connector Assembly Connector Shape : Rectangular Connector System : Wire-to-Board Header Type : Fully Shrouded Mixed & Hybrid Header : No PCB Connector Type : PCB Mount Header Sealable : No Termination Features Rectangular Termination Post & Tail Thickness : .64 MM  [.025 INCH ] Rectangular Termination Post & Tail Width : .64 MM  [.025 INCH ] Termination Method to PCB : Through Hole - Solder Termination Post & Tail Length : 3.8 MM  [.15 INCH ] Usage Conditions Operating Temperature (Max) : 105 DEGC  [221 DEGF ] Operating Temperature Range : -30 - 105 DEGC  [-22 - 221 DEGF ]
Request a Quote Datasheet
Description
Body Features Primary Product Color : Yellow Configuration Features Connector Contact Load Condition : Fully Loaded Number of Columns : 3 Number of Loaded Positions : 3 Number of Positions : 3 Number of Power Positions : 3 Number of Rows : 1 PCB Mount Orientation : Vertical Contact Features Contact Base Material : Brass Contact Current Rating (Max) (AMP) : 11 Contact Layout : Inline Contact Mating Area Plating Material : Tin (Sn) Contact Mating Area Plating Material Finish : Bright Contact Mating Area Plating Material Thickness : 1 MICM  [39.37 MICIN ] Contact Shape & Form : Rectangular Contact Size : 1.2mm Contact Type : Tab Contact Underplating Material : Nickel Contact Underplating Material Thickness : .8 - 1.8 MICM  [31.5 - 70.86 MICIN ] Mating Tab Thickness : .64 MM  [.025 INCH ] Mating Tab Width : 1.2 MM  [.047 INCH ] PCB Contact Termination Area Plating Material : Tin PCB Contact Termination Area Plating Material Finish : Bright PCB Contact Termination Area Plating Material Thickness : 1 MICM  [39.37 MICIN ] Dimensions Connector Height : 14 MM  [.551 INCH ] Connector Length : 13.02 MM  [.513 INCH ] Connector Width : 9.9 MM  [.39 INCH ] PCB Thickness (Recommended) : 1.6 MM  [.063 INCH ] Electrical Characteristics Operating Voltage (VAC) : 50 Housing Features Centerline (Pitch) : 3.96 MM  [.156 INCH ] Housing Material : Nylon 6/6 GF Mating Entry Location : Top Industry Standards Glow Wire Rating : Standard Part - Not Glow Wire UL Flammability Rating : UL 94V-0 Mechanical Attachment Connector Mounting Type : Board Mount Mating Alignment : Without Mating Retention : With Mating Retention Type : Locking Latch PCB Mount Alignment : Without PCB Mount Retention : With PCB Mount Retention Type : Kinked Legs Panel Mount Feature : Without Operation/Applicatio n Circuit Application : Power Packaging Features Packaging Method : Bag Packaging Quantity : 400 Product Type Features Connector & Contact Terminates To : Printed Circuit Board Connector Product Type : Connector Assembly Connector Shape : Rectangular Connector System : Wire-to-Board Header Type : Fully Shrouded Mixed & Hybrid Header : No PCB Connector Type : PCB Mount Header Sealable : No Termination Features Rectangular Termination Post & Tail Thickness : .64 MM  [.025 INCH ] Rectangular Termination Post & Tail Width : .64 MM  [.025 INCH ] Termination Method to PCB : Through Hole - Solder Termination Post & Tail Length : 3.8 MM  [.15 INCH ] Usage Conditions Operating Temperature (Max) : 105 DEGC  [221 DEGF ] Operating Temperature Range : -30 - 105 DEGC  [-22 - 221 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PCB Headers & Receptacles - 176976-4 - TE Connectivity
Berwyn, PA, United States
PCB Headers & Receptacles
176976-4
PCB Headers & Receptacles 176976-4
Body Features Primary Product Color : Yellow Configuration Features Connector Contact Load Condition : Fully Loaded Number of Columns : 3 Number of Loaded Positions : 3 Number of Positions : 3 Number of Power Positions : 3 Number of Rows : 1 PCB Mount Orientation : Vertical Contact Features Contact Base Material : Brass Contact Current Rating (Max) (AMP) : 11 Contact Layout : Inline Contact Mating Area Plating Material : Tin (Sn) Contact Mating Area Plating Material Finish : Bright Contact Mating Area Plating Material Thickness : 1 MICM  [39.37 MICIN ] Contact Shape & Form : Rectangular Contact Size : 1.2mm Contact Type : Tab Contact Underplating Material : Nickel Contact Underplating Material Thickness : .8 - 1.8 MICM  [31.5 - 70.86 MICIN ] Mating Tab Thickness : .64 MM  [.025 INCH ] Mating Tab Width : 1.2 MM  [.047 INCH ] PCB Contact Termination Area Plating Material : Tin PCB Contact Termination Area Plating Material Finish : Bright PCB Contact Termination Area Plating Material Thickness : 1 MICM  [39.37 MICIN ] Dimensions Connector Height : 14 MM  [.551 INCH ] Connector Length : 13.02 MM  [.513 INCH ] Connector Width : 9.9 MM  [.39 INCH ] PCB Thickness (Recommended) : 1.6 MM  [.063 INCH ] Electrical Characteristics Operating Voltage (VAC) : 50 Housing Features Centerline (Pitch) : 3.96 MM  [.156 INCH ] Housing Material : Nylon 6/6 GF Mating Entry Location : Top Industry Standards Glow Wire Rating : Standard Part - Not Glow Wire UL Flammability Rating : UL 94V-0 Mechanical Attachment Connector Mounting Type : Board Mount Mating Alignment : Without Mating Retention : With Mating Retention Type : Locking Latch PCB Mount Alignment : Without PCB Mount Retention : With PCB Mount Retention Type : Kinked Legs Panel Mount Feature : Without Operation/Applicatio n Circuit Application : Power Packaging Features Packaging Method : Bag Packaging Quantity : 400 Product Type Features Connector & Contact Terminates To : Printed Circuit Board Connector Product Type : Connector Assembly Connector Shape : Rectangular Connector System : Wire-to-Board Header Type : Fully Shrouded Mixed & Hybrid Header : No PCB Connector Type : PCB Mount Header Sealable : No Termination Features Rectangular Termination Post & Tail Thickness : .64 MM  [.025 INCH ] Rectangular Termination Post & Tail Width : .64 MM  [.025 INCH ] Termination Method to PCB : Through Hole - Solder Termination Post & Tail Length : 3.8 MM  [.15 INCH ] Usage Conditions Operating Temperature (Max) : 105 DEGC  [221 DEGF ] Operating Temperature Range : -30 - 105 DEGC  [-22 - 221 DEGF ]

Body Features


  • Primary Product Color : Yellow

Configuration Features


  • Connector Contact Load Condition : Fully Loaded
  • Number of Columns : 3
  • Number of Loaded Positions : 3
  • Number of Positions : 3
  • Number of Power Positions : 3
  • Number of Rows : 1
  • PCB Mount Orientation : Vertical

Contact Features


  • Contact Base Material : Brass
  • Contact Current Rating (Max) (AMP) : 11
  • Contact Layout : Inline
  • Contact Mating Area Plating Material : Tin (Sn)
  • Contact Mating Area Plating Material Finish : Bright
  • Contact Mating Area Plating Material Thickness : 1 MICM  [39.37 MICIN ]
  • Contact Shape & Form : Rectangular
  • Contact Size : 1.2mm
  • Contact Type : Tab
  • Contact Underplating Material : Nickel
  • Contact Underplating Material Thickness : .8 - 1.8 MICM  [31.5 - 70.86 MICIN ]
  • Mating Tab Thickness : .64 MM  [.025 INCH ]
  • Mating Tab Width : 1.2 MM  [.047 INCH ]
  • PCB Contact Termination Area Plating Material : Tin
  • PCB Contact Termination Area Plating Material Finish : Bright
  • PCB Contact Termination Area Plating Material Thickness : 1 MICM  [39.37 MICIN ]

Dimensions


  • Connector Height : 14 MM  [.551 INCH ]
  • Connector Length : 13.02 MM  [.513 INCH ]
  • Connector Width : 9.9 MM  [.39 INCH ]
  • PCB Thickness (Recommended) : 1.6 MM  [.063 INCH ]

Electrical Characteristics


  • Operating Voltage (VAC) : 50

Housing Features


  • Centerline (Pitch) : 3.96 MM  [.156 INCH ]
  • Housing Material : Nylon 6/6 GF
  • Mating Entry Location : Top

Industry Standards


  • Glow Wire Rating : Standard Part - Not Glow Wire
  • UL Flammability Rating : UL 94V-0

Mechanical Attachment


  • Connector Mounting Type : Board Mount
  • Mating Alignment : Without
  • Mating Retention : With
  • Mating Retention Type : Locking Latch
  • PCB Mount Alignment : Without
  • PCB Mount Retention : With
  • PCB Mount Retention Type : Kinked Legs
  • Panel Mount Feature : Without

Operation/Application


  • Circuit Application : Power

Packaging Features


  • Packaging Method : Bag
  • Packaging Quantity : 400

Product Type Features


  • Connector & Contact Terminates To : Printed Circuit Board
  • Connector Product Type : Connector Assembly
  • Connector Shape : Rectangular
  • Connector System : Wire-to-Board
  • Header Type : Fully Shrouded
  • Mixed & Hybrid Header : No
  • PCB Connector Type : PCB Mount Header
  • Sealable : No

Termination Features


  • Rectangular Termination Post & Tail Thickness : .64 MM  [.025 INCH ]
  • Rectangular Termination Post & Tail Width : .64 MM  [.025 INCH ]
  • Termination Method to PCB : Through Hole - Solder
  • Termination Post & Tail Length : 3.8 MM  [.15 INCH ]

Usage Conditions


  • Operating Temperature (Max) : 105 DEGC  [221 DEGF ]
  • Operating Temperature Range : -30 - 105 DEGC  [-22 - 221 DEGF ]
Buy Now Datasheet
Headers & Wire Housings - 176976-4 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Headers & Wire Housings
176976-4
Headers & Wire Housings 176976-4
UNIV POWER HDR ASSY 3P YELLOW

UNIV POWER HDR ASSY 3P YELLOW

Buy Now

Technical Specifications

  TE Connectivity Powell Electronics, Inc.
Product Category IC Interconnect Components IC Interconnect Components
Product Number 176976-4 176976-4
Product Name PCB Headers & Receptacles Headers & Wire Housings
Mounting Through-Hole; Board Mount
Voltage Rating 50 volts
Current Rating 11 amps
Operating Temperature -30 to 105 C (-22 to 221 F)
Unlock Full Specs
to access all available technical data

Similar Products

Headers & Wire Housings - 100108-4 - Powell Electronics, Inc.
Specs
Product Type IC Headers
View Details
PCB Headers & Receptacles - 103167-8 - TE Connectivity
Specs
Mounting Through-Hole; Board Mount
Current Rating 3 amps
Insulation Resistance 5000 Mohms
View Details
2 suppliers