3 Pos Power Connector, 12A, 600V, 3.96mm Pitch, Solder ST Product overview: 176976-1 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 12A, 600V. Search-friendly keywords include connector, interconnect, header, socket, terminal block, 12A, 600V, Electronic Connector, Free Hanging & Panel Mount. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 316-176976-1 can be used for catalog matching and distributor lookup.
TE Connectivity 176976-1 PCB Header
TE Connectivity 176976-1 PCB Header
"Connector Header Through Hole 3 position 0.156"" (3.96mm)"
AMP UNIVERSAL POWER PLG 3C PCB
AMP UNIVERSAL POWER PLG 3C PCB ROHS COMPLIANT: YES
| ERSAELECTRONICS PTE. LTD. | RS Components, Ltd. | RS Components, Ltd. | DigiKey | Heilind Electronics, Inc. | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors | Electrical Connectors | Board Mount Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | 316-176976-1 | 7099892 | 7099892P | A144539-ND | 176976-1 | 17R5245 |
| Product Name | 12A 600V Electronic Connector | PCB Headers | PCB Headers | Headers, Male Pins | Connectors Miscellaneous | Amp Universal Power Plg 3C Pcb Rohs Compliant Amp - Te Connectivity |
| Termination | Solder | Solder | ||||
| Voltage Rating | 50 volts | |||||
| Current Rating | 12.0 amps | |||||
| Connector Type | Wire to Board Connector | Header Connector; Header |