TE Connectivity Headers, Male Pins 176975-2

Description
"Connector Header Through Hole 2 position 0.156"" (3.96mm)"
Request a Quote Datasheet
Description
"Connector Header Through Hole 2 position 0.156"" (3.96mm)"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Headers, Male Pins - A119030-ND - DigiKey
Thief River Falls, MN, United States
Headers, Male Pins
A119030-ND
Headers, Male Pins A119030-ND
"Connector Header Through Hole 2 position 0.156"" (3.96mm)"

"Connector Header Through Hole 2 position 0.156"" (3.96mm)"

Buy Now Datasheet
Univ Power Hdr Assy 2P Red Rohs Compliant Amp - Te Connectivity - 11H9779 - Newark, An Avnet Company
Chicago, IL, United States
Univ Power Hdr Assy 2P Red Rohs Compliant Amp - Te Connectivity
11H9779
Univ Power Hdr Assy 2P Red Rohs Compliant Amp - Te Connectivity 11H9779
UNIV POWER HDR ASSY 2P RED ROHS COMPLIANT: YES

UNIV POWER HDR ASSY 2P RED ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Board Mount Connectors Electrical Connectors
Product Number A119030-ND 11H9779
Product Name Headers, Male Pins Univ Power Hdr Assy 2P Red Rohs Compliant Amp - Te Connectivity
Connector Type Header Connector; Header
Unlock Full Specs
to access all available technical data

Similar Products

D-Sub Connector Assemblies - 2262-A50018-151-ND - DigiKey
Omnetics Connector Corporation
Specs
Category D-Sub Connector
Connector Type Receptacle, Female Sockets
Mounting Through Hole, Right Angle
View Details
PCB Connectors - NC2-ML2G-D - kTB Solutions
Specs
Connector Type 2.4mm Connector; 2.4mm Male
Gender Male / Plug
Frequency 0.000 to 50.000 GHz
View Details
Micro Connectors - 2mm pitch - CMM Series - Nicomatic North America
Specs
Category Board to Board Connector; Card Edge Connector; Coaxial Connector; Hospital Grade / Medical; Micro Connector and Nano Connector; Military Connector; Modular Connector and RJ Connector; Wire to Board Connector
Gender Male / Plug; Female / Jack
Termination PCB: Straight or 90 degree, Thru-hole, SMT, Press-fit, card edge; Cable: Straight or 90 degree, Solder or Crimp, Easy fixings
View Details
PC Pin, Single Post Connectors - 36-1369-1-ND - DigiKey
Specs
Mounting Through Hole
View Details