TE Connectivity Board to Board & Mezzanine Connectors 176793-9

Description
Board to Board & Mezzanine Connectors
Request a Quote Datasheet
Description
Board to Board & Mezzanine Connectors
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Swedesboro, NJ, United States
Board to Board & Mezzanine Connectors
176793-9
Board to Board & Mezzanine Connectors 176793-9
Board to Board & Mezzanine Connectors

Board to Board & Mezzanine Connectors

Buy Now
D-Sub, D-Shaped Connector Backshells, Hoods - A112744-ND - DigiKey
Thief River Falls, MN, United States
D-Sub, D-Shaped Connector Backshells, Hoods
A112744-ND
D-Sub, D-Shaped Connector Backshells, Hoods A112744-ND
100 Position Two Piece Shield with Cover Connector White 180° Shielded

100 Position Two Piece Shield with Cover Connector White 180° Shielded

Buy Now Datasheet
Connectors, Interconnects - D-Sub, D-Shaped Connectors - D-Sub, D-Shaped Connector Backshells, Hoods - 1377347-176793-9 - Win Source Electronics
Laguna Hills, CA, United States
Connectors, Interconnects - D-Sub, D-Shaped Connectors - D-Sub, D-Shaped Connector Backshells, Hoods
1377347-176793-9
Connectors, Interconnects - D-Sub, D-Shaped Connectors - D-Sub, D-Shaped Connector Backshells, Hoods 1377347-176793-9
Win Source Part Number: 1377347-176793-9 Category: Connectors, Interconnects - D-Sub, D-Shaped Connectors - D-Sub, D-Shaped Connector Backshells, Hoods Fake Threat In the Open Market: 37 pct. MSL Level: 1 (Unlimited) Mfr: TE Connectivity AMP Connectors Series: CHAMP .050 II Package: Box Product Status: Obsolete Features: Spring Lock Base Product Number: 176793 HTSUS: 8538.90.8180 REACH Status: Vendor Undefined ECCN: EAR99 Shielding: Shielded Color: White Number of Positions: 100 Accessory Type: Two Piece Shield with Cover Material: Metal Shell, Steel/Plastic Cover Cable Type: Round Cable Exit: 180° Hardware: Strain Relief

Win Source Part Number: 1377347-176793-9
Category: Connectors, Interconnects - D-Sub, D-Shaped Connectors - D-Sub, D-Shaped Connector Backshells, Hoods
Fake Threat In the Open Market: 37 pct.
MSL Level: 1 (Unlimited)
Mfr: TE Connectivity AMP Connectors
Series: CHAMP .050 II
Package: Box
Product Status: Obsolete
Features: Spring Lock
Base Product Number: 176793
HTSUS: 8538.90.8180
REACH Status: Vendor Undefined
ECCN: EAR99
Shielding: Shielded
Color: White
Number of Positions: 100
Accessory Type: Two Piece Shield with Cover
Material: Metal Shell, Steel/Plastic Cover
Cable Type: Round
Cable Exit: 180°
Hardware: Strain Relief

Buy Now Datasheet
Champ 050 Sheld Case Kit 100P Rohs Compliant Amp - Te Connectivity - 33B5495 - Newark, An Avnet Company
Chicago, IL, United States
Champ 050 Sheld Case Kit 100P Rohs Compliant Amp - Te Connectivity
33B5495
Champ 050 Sheld Case Kit 100P Rohs Compliant Amp - Te Connectivity 33B5495
CHAMP 050 SHELD CASE KIT 100P ROHS COMPLIANT: YES

CHAMP 050 SHELD CASE KIT 100P ROHS COMPLIANT: YES

Supplier's Site
Champ 050 Sheld Case Kit 100P Amp - Te Connectivity - 41AJ4594 - Newark, An Avnet Company
Chicago, IL, United States
Champ 050 Sheld Case Kit 100P Amp - Te Connectivity
41AJ4594
Champ 050 Sheld Case Kit 100P Amp - Te Connectivity 41AJ4594
CHAMP 050 SHELD CASE KIT 100P

CHAMP 050 SHELD CASE KIT 100P

Supplier's Site

Technical Specifications

  Powell Electronics, Inc. DigiKey Win Source Electronics Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 176793-9 A112744-ND 1377347-176793-9 33B5495
Product Name Board to Board & Mezzanine Connectors D-Sub, D-Shaped Connector Backshells, Hoods Connectors, Interconnects - D-Sub, D-Shaped Connectors - D-Sub, D-Shaped Connector Backshells, Hoods Champ 050 Sheld Case Kit 100P Rohs Compliant Amp - Te Connectivity
Connector Type Board to Board Connector D-Sub Connector
Unlock Full Specs
to access all available technical data