TE Connectivity Connectors, Interconnects - D-Sub, D-Shaped Connectors - D-Sub, D-Shaped Connector Backshells, Hoods 176793-8

Description
Win Source Part Number: 1377346-176793-8 Category: Connectors, Interconnects - D-Sub, D-Shaped Connectors - D-Sub, D-Shaped Connector Backshells, Hoods Fake Threat In the Open Market: 44 pct. MSL Level: 1 (Unlimited) Mfr: TE Connectivity AMP Connectors Series: CHAMP .050 II Package: Bulk Product Status: Obsolete Features: Spring Lock Base Product Number: 176793 HTSUS: 8538.90.8180 REACH Status: Vendor Undefined ECCN: EAR99 Shielding: Shielded Color: White Number of Positions: 68 Accessory Type: Two Piece Shield with Cover Material: Metal Shell, Steel/Plastic Cover Cable Type: Round Cable Exit: 180° Hardware: Strain Relief
Request a Quote Datasheet
Description
Win Source Part Number: 1377346-176793-8 Category: Connectors, Interconnects - D-Sub, D-Shaped Connectors - D-Sub, D-Shaped Connector Backshells, Hoods Fake Threat In the Open Market: 44 pct. MSL Level: 1 (Unlimited) Mfr: TE Connectivity AMP Connectors Series: CHAMP .050 II Package: Bulk Product Status: Obsolete Features: Spring Lock Base Product Number: 176793 HTSUS: 8538.90.8180 REACH Status: Vendor Undefined ECCN: EAR99 Shielding: Shielded Color: White Number of Positions: 68 Accessory Type: Two Piece Shield with Cover Material: Metal Shell, Steel/Plastic Cover Cable Type: Round Cable Exit: 180° Hardware: Strain Relief
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connectors, Interconnects - D-Sub, D-Shaped Connectors - D-Sub, D-Shaped Connector Backshells, Hoods - 1377346-176793-8 - Win Source Electronics
Laguna Hills, CA, United States
Connectors, Interconnects - D-Sub, D-Shaped Connectors - D-Sub, D-Shaped Connector Backshells, Hoods
1377346-176793-8
Connectors, Interconnects - D-Sub, D-Shaped Connectors - D-Sub, D-Shaped Connector Backshells, Hoods 1377346-176793-8
Win Source Part Number: 1377346-176793-8 Category: Connectors, Interconnects - D-Sub, D-Shaped Connectors - D-Sub, D-Shaped Connector Backshells, Hoods Fake Threat In the Open Market: 44 pct. MSL Level: 1 (Unlimited) Mfr: TE Connectivity AMP Connectors Series: CHAMP .050 II Package: Bulk Product Status: Obsolete Features: Spring Lock Base Product Number: 176793 HTSUS: 8538.90.8180 REACH Status: Vendor Undefined ECCN: EAR99 Shielding: Shielded Color: White Number of Positions: 68 Accessory Type: Two Piece Shield with Cover Material: Metal Shell, Steel/Plastic Cover Cable Type: Round Cable Exit: 180° Hardware: Strain Relief

Win Source Part Number: 1377346-176793-8
Category: Connectors, Interconnects - D-Sub, D-Shaped Connectors - D-Sub, D-Shaped Connector Backshells, Hoods
Fake Threat In the Open Market: 44 pct.
MSL Level: 1 (Unlimited)
Mfr: TE Connectivity AMP Connectors
Series: CHAMP .050 II
Package: Bulk
Product Status: Obsolete
Features: Spring Lock
Base Product Number: 176793
HTSUS: 8538.90.8180
REACH Status: Vendor Undefined
ECCN: EAR99
Shielding: Shielded
Color: White
Number of Positions: 68
Accessory Type: Two Piece Shield with Cover
Material: Metal Shell, Steel/Plastic Cover
Cable Type: Round
Cable Exit: 180°
Hardware: Strain Relief

Buy Now Datasheet
D-Sub, D-Shaped Connector Backshells, Hoods - A112743-ND - DigiKey
Thief River Falls, MN, United States
D-Sub, D-Shaped Connector Backshells, Hoods
A112743-ND
D-Sub, D-Shaped Connector Backshells, Hoods A112743-ND
68 Position Two Piece Shield with Cover Connector White 180° Shielded

68 Position Two Piece Shield with Cover Connector White 180° Shielded

Buy Now Datasheet

Technical Specifications

  Win Source Electronics DigiKey
Product Category Electrical Connectors Electrical Connectors
Product Number 1377346-176793-8 A112743-ND
Product Name Connectors, Interconnects - D-Sub, D-Shaped Connectors - D-Sub, D-Shaped Connector Backshells, Hoods D-Sub, D-Shaped Connector Backshells, Hoods
Connector Type D-Sub Connector
Unlock Full Specs
to access all available technical data

Similar Products

Multipin Connector, 7 Pin, 500 Volts, 3.5 Amps Per Pin - A1484-1-CN - MPF Products, INC.
Specs
Voltage Rating 500 volts
Current Rating 3.5 amps
View Details
HPH Series: High Density Signal PCB Connector -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Connector Type Board Mount Connector; Board to Board Connector; Military Connector
View Details