Win Source Part Number: 1363809-176793-4
Category: Connectors, Interconnects - D-Sub, D-Shaped Connectors - D-Sub, D-Shaped Connector Backshells, Hoods
Fake Threat In the Open Market: 45 pct.
MSL Level: 1 (Unlimited)
Mfr: TE Connectivity AMP Connectors
Series: CHAMP .050 II
Package: Bulk
Product Status: Obsolete
Features: Spring Lock
HTSUS: 8538.90.8180
REACH Status: Vendor Undefined
ECCN: EAR99
Shielding: Shielded
Color: White
Number of Positions: 26
Accessory Type: Two Piece Shield with Cover
Material: Metal Shell, Steel/Plastic Cover
Cable Type: Round
Cable Exit: 180°
Hardware: Strain Relief
CONN BACKSHELL 26POS 180DEG SHLD Product overview: 176793-4 from TE Connectivity AMP Connectors is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, D-Sub Backshells & Hoods. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 355-176793-4 can be used for catalog matching and distributor lookup.
26 Position Two Piece Shield with Cover Connector White 180° Shielded
Connectors
CHAMP 050 SHELD CASE KIT 26P
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | Powell Electronics, Inc. | Newark, An Avnet Company | |
|---|---|---|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | 1363809-176793-4 | 355-176793-4 | A26138-ND | 176793-4 | 41AJ4593 |
| Product Name | Connectors, Interconnects - D-Sub, D-Shaped Connectors - D-Sub, D-Shaped Connector Backshells, Hoods | Electronic Connector | D-Sub, D-Shaped Connector Backshells, Hoods | Champ 050 Sheld Case Kit 26P Amp - Te Connectivity | |
| Connector Type | D-Sub Connector |