TE Connectivity D-Sub, D-Shaped Connector Backshells, Hoods 176793-1

Description
14 Position Two Piece Shield with Cover Connector White 180° Shielded
Request a Quote Datasheet
Description
14 Position Two Piece Shield with Cover Connector White 180° Shielded
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
D-Sub, D-Shaped Connector Backshells, Hoods - A112742-ND - DigiKey
Thief River Falls, MN, United States
D-Sub, D-Shaped Connector Backshells, Hoods
A112742-ND
D-Sub, D-Shaped Connector Backshells, Hoods A112742-ND
14 Position Two Piece Shield with Cover Connector White 180° Shielded

14 Position Two Piece Shield with Cover Connector White 180° Shielded

Buy Now Datasheet
Connectors, Interconnects - D-Sub, D-Shaped Connectors - D-Sub, D-Shaped Connector Backshells, Hoods - 1377345-176793-1 - Win Source Electronics
Laguna Hills, CA, United States
Connectors, Interconnects - D-Sub, D-Shaped Connectors - D-Sub, D-Shaped Connector Backshells, Hoods
1377345-176793-1
Connectors, Interconnects - D-Sub, D-Shaped Connectors - D-Sub, D-Shaped Connector Backshells, Hoods 1377345-176793-1
Win Source Part Number: 1377345-176793-1 Category: Connectors, Interconnects - D-Sub, D-Shaped Connectors - D-Sub, D-Shaped Connector Backshells, Hoods Fake Threat In the Open Market: 30 pct. MSL Level: 1 (Unlimited) Mfr: TE Connectivity AMP Connectors Series: CHAMP .050 II Package: Box Product Status: Obsolete Features: Spring Lock Base Product Number: 176793 HTSUS: 8538.90.8180 REACH Status: Vendor Undefined ECCN: EAR99 Shielding: Shielded Color: White Number of Positions: 14 Accessory Type: Two Piece Shield with Cover Material: Metal Shell, Steel/Plastic Cover Cable Type: Round Cable Exit: 180° Hardware: Strain Relief

Win Source Part Number: 1377345-176793-1
Category: Connectors, Interconnects - D-Sub, D-Shaped Connectors - D-Sub, D-Shaped Connector Backshells, Hoods
Fake Threat In the Open Market: 30 pct.
MSL Level: 1 (Unlimited)
Mfr: TE Connectivity AMP Connectors
Series: CHAMP .050 II
Package: Box
Product Status: Obsolete
Features: Spring Lock
Base Product Number: 176793
HTSUS: 8538.90.8180
REACH Status: Vendor Undefined
ECCN: EAR99
Shielding: Shielded
Color: White
Number of Positions: 14
Accessory Type: Two Piece Shield with Cover
Material: Metal Shell, Steel/Plastic Cover
Cable Type: Round
Cable Exit: 180°
Hardware: Strain Relief

Buy Now Datasheet

Technical Specifications

  DigiKey Win Source Electronics
Product Category Electrical Connectors Electrical Connectors
Product Number A112742-ND 1377345-176793-1
Product Name D-Sub, D-Shaped Connector Backshells, Hoods Connectors, Interconnects - D-Sub, D-Shaped Connectors - D-Sub, D-Shaped Connector Backshells, Hoods
Connector Type D-Sub Connector
Unlock Full Specs
to access all available technical data

Similar Products

Contacts - 114360G1 - Powell Electronics, Inc.
Anderson Power Products
View Details
2 suppliers
D-Sub, D-Shaped Connector Adapters - 2084-BB-9SGF-ND - DigiKey
Specs
Connector Type D-Sub Connector
Gender Female / Jack
Mounting Free Hanging (In-Line)
View Details