TE Connectivity Housings, Boots 176773-5

Description
"3 Position Housing Connector Male, Tab Natural 0.250"" (6.35mm)"
Request a Quote Datasheet
Description
"3 Position Housing Connector Male, Tab Natural 0.250"" (6.35mm)"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Housings, Boots - A131051-ND - DigiKey
Thief River Falls, MN, United States
Housings, Boots
A131051-ND
Housings, Boots A131051-ND
"3 Position Housing Connector Male, Tab Natural 0.250"" (6.35mm)"

"3 Position Housing Connector Male, Tab Natural 0.250"" (6.35mm)"

Buy Now Datasheet
Connectors, Interconnects - Terminals - Housings, Boots - 1377344-176773-5 - Win Source Electronics
Laguna Hills, CA, United States
Connectors, Interconnects - Terminals - Housings, Boots
1377344-176773-5
Connectors, Interconnects - Terminals - Housings, Boots 1377344-176773-5
Win Source Part Number: 1377344-176773-5 Category: Connectors, Interconnects - Terminals - Housings, Boots Fake Threat In the Open Market: 49 pct. MSL Level: 1 (Unlimited) Mfr: TE Connectivity AMP Connectors Series: Faston Package: Bulk Product Status: Active Base Product Number: 176773 Mounting Type: Free Hanging (In-Line) HTSUS: 8538.90.6000 REACH Status: Vendor Undefined ECCN: EAR99 Style: Housing Color: Natural Number of Positions: 3 Note: Contacts Not Included Terminal Type: Quick Connect, Disconnect Gender: Male, Tab For Use With/Related Products: 0.250" (6.35mm) Quick Connects Terminal Size: 0.250" (6.35mm) Stacking Direction: Multiple Material: Polyamide (PA66), Nylon 6/6

Win Source Part Number: 1377344-176773-5
Category: Connectors, Interconnects - Terminals - Housings, Boots
Fake Threat In the Open Market: 49 pct.
MSL Level: 1 (Unlimited)
Mfr: TE Connectivity AMP Connectors
Series: Faston
Package: Bulk
Product Status: Active
Base Product Number: 176773
Mounting Type: Free Hanging (In-Line)
HTSUS: 8538.90.6000
REACH Status: Vendor Undefined
ECCN: EAR99
Style: Housing
Color: Natural
Number of Positions: 3
Note: Contacts Not Included
Terminal Type: Quick Connect, Disconnect
Gender: Male, Tab
For Use With/Related Products: 0.250" (6.35mm) Quick Connects
Terminal Size: 0.250" (6.35mm)
Stacking Direction: Multiple
Material: Polyamide (PA66), Nylon 6/6

Buy Now Datasheet
Housings, Boots - 176773-5 - ODG (Origin Data Global)
Shenzhen, China
Housings, Boots
176773-5
Housings, Boots 176773-5
CONN MALE TAB HSG 0.25 3POS NAT

CONN MALE TAB HSG 0.25 3POS NAT

Supplier's Site Datasheet

Technical Specifications

  DigiKey Win Source Electronics ODG (Origin Data Global)
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number A131051-ND 1377344-176773-5 176773-5
Product Name Housings, Boots Connectors, Interconnects - Terminals - Housings, Boots Housings, Boots
Gender Male / Plug
Unlock Full Specs
to access all available technical data