CONN HOUSING Product overview: 176773-1 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Rectangular Connector Accessories. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 340-176773-1 can be used for catalog matching and distributor lookup.
Win Source Part Number: 1380575-176773-1
Category: Connectors, Interconnects>Termin
Series: Faston
Number of Positions: 3
Color: Natural
Package: Bulk
Note: Contacts Not Included
Gender: Male, Tab
For Use With/Related Products: 0.250" (6.35mm) Quick Connects
Standard Package: 500 pcs
Style: Housing
Terminal Type: Quick Connect, Disconnect
Terminal Size: 0.250" (6.35mm)
Stacking Direction: Multiple
Material: Polyamide (PA66), Nylon 6/6
Mounting Type: Free Hanging (In-Line)
ECCN: EAR99
Fake Threat In the Open Market: 58 pct.
REACH Status: Vendor Undefined
HTSUS: 8538.90.6000
Mfr: TE Connectivity
Base Product Number: 176773
Moisture Sensitivity Level (MSL): 1 (Unlimited)
"3 Position Housing Connector Male, Tab Natural 0.250"" (6.35mm)"
FF 250 TAB HSG 3P NYLON NAT
FF 250 TAB HSG 3P NYLON NAT
CONN MALE TAB HSG 0.25 3POS NAT
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | DigiKey | Newark, An Avnet Company | ODG (Origin Data Global) | |
|---|---|---|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | 340-176773-1 | 1380575-176773-1 | A131050-ND | 11H9764 | 176773-1 |
| Product Name | Electronic Connector | Connectors, Interconnects - Terminals - Housings, Boots | Housings, Boots | Ff 250 Tab Hsg 3P Nylon Nat Amp - Te Connectivity | Housings, Boots |
| Termination | Quick Connect |