TE Connectivity Rectangular Wire & Cable Connectors & Housings 176763-1

Description
Body Features Primary Product Color : Gray Configuration Features Number of Positions : 28 Number of Rows : 4 Contact Features Contact Type : Receptacle Dimensions Connector Length : 33.5 MM  [1.319 INCH ] Connector Width : 21.3 MM  [.84 INCH ] Row-to-Row Spacing : 4.6 MM  [.181 INCH ] Electrical Characteristics Operating Voltage (VAC) : 250 Housing Features Centerline (Pitch) : 3.96 MM  [.155 INCH ] Housing Material : Nylon Industry Standards UL Flammability Rating : UL 94V-0 Mechanical Attachment Connector Mounting Type : Free-Hanging (In-Line) Packaging Features Packaging Method : Bag Packaging Quantity : 200 Product Type Features Connector & Contact Terminates To : Wire & Cable Connector & Housing Type : Plug Connector Product Type : Housing Connector System : Wire-to-Wire Sealable : No Usage Conditions Operating Temperature Range : -20 - 105 DEGC  [-4 - 221 DEGF ]
Request a Quote Datasheet
Description
Body Features Primary Product Color : Gray Configuration Features Number of Positions : 28 Number of Rows : 4 Contact Features Contact Type : Receptacle Dimensions Connector Length : 33.5 MM  [1.319 INCH ] Connector Width : 21.3 MM  [.84 INCH ] Row-to-Row Spacing : 4.6 MM  [.181 INCH ] Electrical Characteristics Operating Voltage (VAC) : 250 Housing Features Centerline (Pitch) : 3.96 MM  [.155 INCH ] Housing Material : Nylon Industry Standards UL Flammability Rating : UL 94V-0 Mechanical Attachment Connector Mounting Type : Free-Hanging (In-Line) Packaging Features Packaging Method : Bag Packaging Quantity : 200 Product Type Features Connector & Contact Terminates To : Wire & Cable Connector & Housing Type : Plug Connector Product Type : Housing Connector System : Wire-to-Wire Sealable : No Usage Conditions Operating Temperature Range : -20 - 105 DEGC  [-4 - 221 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rectangular Wire & Cable Connectors & Housings - 176763-1 - TE Connectivity
Berwyn, PA, United States
Rectangular Wire & Cable Connectors & Housings
176763-1
Rectangular Wire & Cable Connectors & Housings 176763-1
Body Features Primary Product Color : Gray Configuration Features Number of Positions : 28 Number of Rows : 4 Contact Features Contact Type : Receptacle Dimensions Connector Length : 33.5 MM  [1.319 INCH ] Connector Width : 21.3 MM  [.84 INCH ] Row-to-Row Spacing : 4.6 MM  [.181 INCH ] Electrical Characteristics Operating Voltage (VAC) : 250 Housing Features Centerline (Pitch) : 3.96 MM  [.155 INCH ] Housing Material : Nylon Industry Standards UL Flammability Rating : UL 94V-0 Mechanical Attachment Connector Mounting Type : Free-Hanging (In-Line) Packaging Features Packaging Method : Bag Packaging Quantity : 200 Product Type Features Connector & Contact Terminates To : Wire & Cable Connector & Housing Type : Plug Connector Product Type : Housing Connector System : Wire-to-Wire Sealable : No Usage Conditions Operating Temperature Range : -20 - 105 DEGC  [-4 - 221 DEGF ]

Body Features


  • Primary Product Color : Gray

Configuration Features


  • Number of Positions : 28
  • Number of Rows : 4

Contact Features


  • Contact Type : Receptacle

Dimensions


  • Connector Length : 33.5 MM  [1.319 INCH ]
  • Connector Width : 21.3 MM  [.84 INCH ]
  • Row-to-Row Spacing : 4.6 MM  [.181 INCH ]

Electrical Characteristics


  • Operating Voltage (VAC) : 250

Housing Features


  • Centerline (Pitch) : 3.96 MM  [.155 INCH ]
  • Housing Material : Nylon

Industry Standards


  • UL Flammability Rating : UL 94V-0

Mechanical Attachment


  • Connector Mounting Type : Free-Hanging (In-Line)

Packaging Features


  • Packaging Method : Bag
  • Packaging Quantity : 200

Product Type Features


  • Connector & Contact Terminates To : Wire & Cable
  • Connector & Housing Type : Plug
  • Connector Product Type : Housing
  • Connector System : Wire-to-Wire
  • Sealable : No

Usage Conditions


  • Operating Temperature Range : -20 - 105 DEGC  [-4 - 221 DEGF ]
Buy Now
Rectangular Connector Housings - A112740-ND - DigiKey
Thief River Falls, MN, United States
Rectangular Connector Housings
A112740-ND
Rectangular Connector Housings A112740-ND
"28 Rectangular Connectors - Housings Plug Gray 0.156"" (3.96mm)"

"28 Rectangular Connectors - Housings Plug Gray 0.156"" (3.96mm)"

Buy Now Datasheet
CONN PLUG HSG 28POS 3.96MM - 792-176763-1 - Utmel Electronic Limited
Hong Kong, China
CONN PLUG HSG 28POS 3.96MM
792-176763-1
CONN PLUG HSG 28POS 3.96MM 792-176763-1
CONN PLUG HSG 28POS 3.96MM

CONN PLUG HSG 28POS 3.96MM

Supplier's Site
Amp Lattice 28P Plug Hsg Amp - Te Connectivity - 36AC0087 - Newark, An Avnet Company
Chicago, IL, United States
Amp Lattice 28P Plug Hsg Amp - Te Connectivity
36AC0087
Amp Lattice 28P Plug Hsg Amp - Te Connectivity 36AC0087
AMP LATTICE 28P PLUG HSG

AMP LATTICE 28P PLUG HSG

Supplier's Site

Technical Specifications

  TE Connectivity DigiKey Utmel Electronic Limited Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 176763-1 A112740-ND 792-176763-1 36AC0087
Product Name Rectangular Wire & Cable Connectors & Housings Rectangular Connector Housings CONN PLUG HSG 28POS 3.96MM Amp Lattice 28P Plug Hsg Amp - Te Connectivity
Connector Type Rectangular Connectors, Heavy Duty; Wire to Wire Connector Rectangular Connectors, Heavy Duty
Unlock Full Specs
to access all available technical data

Similar Products

Ribbon Cable Connectors - 102156-9 - TE Connectivity
Specs
Connector Type Board to Board Connector
Termination Through Hole - Solder
Mounting Board Mount
View Details
4 suppliers
Circular Connector Contacts - 014-1015-20-ND - DigiKey
Specs
Connector Type Circular / Cylindrical Connectors
View Details