TE Connectivity Rectangular Wire & Cable Connectors & Housings 176761-1

Description
Body Features Primary Product Color : Gray Configuration Features Number of Positions : 28 Number of Rows : 4 Contact Features Contact Type : Receptacle Dimensions Connector Height : 34.1 MM  [1.343 INCH ] Connector Length : 62.5 MM  [2.461 INCH ] Connector Width : 37 MM  [1.457 INCH ] Row-to-Row Spacing : 4.6 MM  [.181 INCH ] Electrical Characteristics Operating Voltage (VAC) : 250 Housing Features Centerline (Pitch) : 3.96 MM  [.155 INCH ] Housing Material : Polybutylene Terephthalate (PBT) Industry Standards UL Flammability Rating : UL 94V-0 Mechanical Attachment Connector Mounting Type : Panel Mount Packaging Features Packaging Method : Box Packaging Quantity : 50 Product Type Features Connector & Contact Terminates To : Wire & Cable Connector & Housing Type : Cap Connector Product Type : Housing Connector System : Wire-to-Wire Sealable : No Usage Conditions Operating Temperature Range : -20 - 105 DEGC  [-4 - 221 DEGF ]
Request a Quote Datasheet
Description
Body Features Primary Product Color : Gray Configuration Features Number of Positions : 28 Number of Rows : 4 Contact Features Contact Type : Receptacle Dimensions Connector Height : 34.1 MM  [1.343 INCH ] Connector Length : 62.5 MM  [2.461 INCH ] Connector Width : 37 MM  [1.457 INCH ] Row-to-Row Spacing : 4.6 MM  [.181 INCH ] Electrical Characteristics Operating Voltage (VAC) : 250 Housing Features Centerline (Pitch) : 3.96 MM  [.155 INCH ] Housing Material : Polybutylene Terephthalate (PBT) Industry Standards UL Flammability Rating : UL 94V-0 Mechanical Attachment Connector Mounting Type : Panel Mount Packaging Features Packaging Method : Box Packaging Quantity : 50 Product Type Features Connector & Contact Terminates To : Wire & Cable Connector & Housing Type : Cap Connector Product Type : Housing Connector System : Wire-to-Wire Sealable : No Usage Conditions Operating Temperature Range : -20 - 105 DEGC  [-4 - 221 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rectangular Wire & Cable Connectors & Housings - 176761-1 - TE Connectivity
Berwyn, PA, United States
Rectangular Wire & Cable Connectors & Housings
176761-1
Rectangular Wire & Cable Connectors & Housings 176761-1
Body Features Primary Product Color : Gray Configuration Features Number of Positions : 28 Number of Rows : 4 Contact Features Contact Type : Receptacle Dimensions Connector Height : 34.1 MM  [1.343 INCH ] Connector Length : 62.5 MM  [2.461 INCH ] Connector Width : 37 MM  [1.457 INCH ] Row-to-Row Spacing : 4.6 MM  [.181 INCH ] Electrical Characteristics Operating Voltage (VAC) : 250 Housing Features Centerline (Pitch) : 3.96 MM  [.155 INCH ] Housing Material : Polybutylene Terephthalate (PBT) Industry Standards UL Flammability Rating : UL 94V-0 Mechanical Attachment Connector Mounting Type : Panel Mount Packaging Features Packaging Method : Box Packaging Quantity : 50 Product Type Features Connector & Contact Terminates To : Wire & Cable Connector & Housing Type : Cap Connector Product Type : Housing Connector System : Wire-to-Wire Sealable : No Usage Conditions Operating Temperature Range : -20 - 105 DEGC  [-4 - 221 DEGF ]

Body Features


  • Primary Product Color : Gray

Configuration Features


  • Number of Positions : 28
  • Number of Rows : 4

Contact Features


  • Contact Type : Receptacle

Dimensions


  • Connector Height : 34.1 MM  [1.343 INCH ]
  • Connector Length : 62.5 MM  [2.461 INCH ]
  • Connector Width : 37 MM  [1.457 INCH ]
  • Row-to-Row Spacing : 4.6 MM  [.181 INCH ]

Electrical Characteristics


  • Operating Voltage (VAC) : 250

Housing Features


  • Centerline (Pitch) : 3.96 MM  [.155 INCH ]
  • Housing Material : Polybutylene Terephthalate (PBT)

Industry Standards


  • UL Flammability Rating : UL 94V-0

Mechanical Attachment


  • Connector Mounting Type : Panel Mount

Packaging Features


  • Packaging Method : Box
  • Packaging Quantity : 50

Product Type Features


  • Connector & Contact Terminates To : Wire & Cable
  • Connector & Housing Type : Cap
  • Connector Product Type : Housing
  • Connector System : Wire-to-Wire
  • Sealable : No

Usage Conditions


  • Operating Temperature Range : -20 - 105 DEGC  [-4 - 221 DEGF ]
Buy Now
Connectors, Interconnects - Rectangular Connectors - Rectangular Connector Housings - 1377343-176761-1 - Win Source Electronics
Laguna Hills, CA, United States
Connectors, Interconnects - Rectangular Connectors - Rectangular Connector Housings
1377343-176761-1
Connectors, Interconnects - Rectangular Connectors - Rectangular Connector Housings 1377343-176761-1
Win Source Part Number: 1377343-176761-1 Category: Connectors, Interconnects - Rectangular Connectors - Rectangular Connector Housings Temperature Range - Operating: -20°C ~ 105°C Fake Threat In the Open Market: 55 pct. MSL Level: 1 (Unlimited) Mfr: TE Connectivity AMP Connectors Series: Amp Lattice Package: Bulk Product Status: Active Base Product Number: 176761 Mounting Type: Panel Mount HTSUS: 8536.69.4030 REACH Status: Vendor Undefined ECCN: EAR99 Contact Termination: Crimp Color: Gray Connector Type: Receptacle Contact Type: Male Pin Number of Positions: 28 Number of Rows: 4 Note: Contacts Not Included Pitch: 0.156" (3.96mm) Row Spacing: 0.181" (4.60mm)

Win Source Part Number: 1377343-176761-1
Category: Connectors, Interconnects - Rectangular Connectors - Rectangular Connector Housings
Temperature Range - Operating: -20°C ~ 105°C
Fake Threat In the Open Market: 55 pct.
MSL Level: 1 (Unlimited)
Mfr: TE Connectivity AMP Connectors
Series: Amp Lattice
Package: Bulk
Product Status: Active
Base Product Number: 176761
Mounting Type: Panel Mount
HTSUS: 8536.69.4030
REACH Status: Vendor Undefined
ECCN: EAR99
Contact Termination: Crimp
Color: Gray
Connector Type: Receptacle
Contact Type: Male Pin
Number of Positions: 28
Number of Rows: 4
Note: Contacts Not Included
Pitch: 0.156" (3.96mm)
Row Spacing: 0.181" (4.60mm)

Buy Now Datasheet
Singapore, Singapore
250V Electronic Connector
361-176761-1
250V Electronic Connector 361-176761-1
28 Pos Rectangular Connector, Male Pin, PBT, UL94 V-0, 250V Product overview: 176761-1 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 250V. Search-friendly keywords include connector, interconnect, header, socket, terminal block, 250V, Electronic Connector, Heavy Duty Connector Inserts, Modules. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 361-176761-1 can be used for catalog matching and distributor lookup.

28 Pos Rectangular Connector, Male Pin, PBT, UL94 V-0, 250V Product overview: 176761-1 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 250V. Search-friendly keywords include connector, interconnect, header, socket, terminal block, 250V, Electronic Connector, Heavy Duty Connector Inserts, Modules. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 361-176761-1 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Rectangular Connector Housings - 176761-1-ND - DigiKey
Thief River Falls, MN, United States
Rectangular Connector Housings
176761-1-ND
Rectangular Connector Housings 176761-1-ND
"28 Rectangular Connectors - Housings Receptacle Gray 0.156"" (3.96mm)"

"28 Rectangular Connectors - Housings Receptacle Gray 0.156"" (3.96mm)"

Buy Now Datasheet
Amp Lattice 28P Cap Hsg Amp - Te Connectivity - 17R5234 - Newark, An Avnet Company
Chicago, IL, United States
Amp Lattice 28P Cap Hsg Amp - Te Connectivity
17R5234
Amp Lattice 28P Cap Hsg Amp - Te Connectivity 17R5234
AMP LATTICE 28P CAP HSG

AMP LATTICE 28P CAP HSG

Supplier's Site
Amp Lattice 28P Cap Hsg Amp - Te Connectivity - 41AJ4589 - Newark, An Avnet Company
Chicago, IL, United States
Amp Lattice 28P Cap Hsg Amp - Te Connectivity
41AJ4589
Amp Lattice 28P Cap Hsg Amp - Te Connectivity 41AJ4589
AMP LATTICE 28P CAP HSG

AMP LATTICE 28P CAP HSG

Supplier's Site

Technical Specifications

  TE Connectivity Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 176761-1 1377343-176761-1 361-176761-1 176761-1-ND 17R5234
Product Name Rectangular Wire & Cable Connectors & Housings Connectors, Interconnects - Rectangular Connectors - Rectangular Connector Housings 250V Electronic Connector Rectangular Connector Housings Amp Lattice 28P Cap Hsg Amp - Te Connectivity
Connector Type Rectangular Connectors, Heavy Duty; Wire to Wire Connector Rectangular Connectors, Heavy Duty Rectangular Connectors, Heavy Duty
Unlock Full Specs
to access all available technical data

Similar Products

Rectangular Wire & Cable Connectors & Housings - 102241-7 - TE Connectivity
Specs
Connector Type Rectangular Connectors, Heavy Duty; Wire to Board Connector
Termination Crimp
Voltage Rating 250 volts
View Details
4 suppliers
Rectangular Connector Accessories - 1734-1937-ND - DigiKey
Specs
Connector Type Rectangular Connectors, Heavy Duty
View Details
2 suppliers
RF Connectors - 1051661-1 - TE Connectivity
Specs
Connector Type RF and Microwave Connector; Wire to Wire Connector
Gender Male / Plug
Termination Crimp
View Details
2 suppliers