TE Connectivity Rectangular Wire & Cable Connectors & Housings 176760-1

Description
Body Features Primary Product Color : Gray Configuration Features Number of Positions : 12 Number of Rows : 3 Contact Features Contact Type : Receptacle Dimensions Connector Height : 29.4 MM  [1.157 INCH ] Connector Length : 51 MM  [2.008 INCH ] Connector Width : 37 MM  [1.457 INCH ] Row-to-Row Spacing : 4.6 MM  [.181 INCH ] Electrical Characteristics Operating Voltage (VAC) : 250 Housing Features Centerline (Pitch) : 3.96 MM  [.155 INCH ] Housing Material : Polybutylene Terephthalate (PBT) Industry Standards UL Flammability Rating : UL 94V-0 Mechanical Attachment Connector Mounting Type : Panel Mount Packaging Features Packaging Method : Box Packaging Quantity : 72 Product Type Features Connector & Contact Terminates To : Wire & Cable Connector & Housing Type : Cap Connector Product Type : Housing Connector System : Wire-to-Wire Sealable : No Usage Conditions Operating Temperature Range : -20 - 105 DEGC  [-4 - 221 DEGF ]
Request a Quote Datasheet
Description
Body Features Primary Product Color : Gray Configuration Features Number of Positions : 12 Number of Rows : 3 Contact Features Contact Type : Receptacle Dimensions Connector Height : 29.4 MM  [1.157 INCH ] Connector Length : 51 MM  [2.008 INCH ] Connector Width : 37 MM  [1.457 INCH ] Row-to-Row Spacing : 4.6 MM  [.181 INCH ] Electrical Characteristics Operating Voltage (VAC) : 250 Housing Features Centerline (Pitch) : 3.96 MM  [.155 INCH ] Housing Material : Polybutylene Terephthalate (PBT) Industry Standards UL Flammability Rating : UL 94V-0 Mechanical Attachment Connector Mounting Type : Panel Mount Packaging Features Packaging Method : Box Packaging Quantity : 72 Product Type Features Connector & Contact Terminates To : Wire & Cable Connector & Housing Type : Cap Connector Product Type : Housing Connector System : Wire-to-Wire Sealable : No Usage Conditions Operating Temperature Range : -20 - 105 DEGC  [-4 - 221 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rectangular Wire & Cable Connectors & Housings - 176760-1 - TE Connectivity
Berwyn, PA, United States
Rectangular Wire & Cable Connectors & Housings
176760-1
Rectangular Wire & Cable Connectors & Housings 176760-1
Body Features Primary Product Color : Gray Configuration Features Number of Positions : 12 Number of Rows : 3 Contact Features Contact Type : Receptacle Dimensions Connector Height : 29.4 MM  [1.157 INCH ] Connector Length : 51 MM  [2.008 INCH ] Connector Width : 37 MM  [1.457 INCH ] Row-to-Row Spacing : 4.6 MM  [.181 INCH ] Electrical Characteristics Operating Voltage (VAC) : 250 Housing Features Centerline (Pitch) : 3.96 MM  [.155 INCH ] Housing Material : Polybutylene Terephthalate (PBT) Industry Standards UL Flammability Rating : UL 94V-0 Mechanical Attachment Connector Mounting Type : Panel Mount Packaging Features Packaging Method : Box Packaging Quantity : 72 Product Type Features Connector & Contact Terminates To : Wire & Cable Connector & Housing Type : Cap Connector Product Type : Housing Connector System : Wire-to-Wire Sealable : No Usage Conditions Operating Temperature Range : -20 - 105 DEGC  [-4 - 221 DEGF ]

Body Features


  • Primary Product Color : Gray

Configuration Features


  • Number of Positions : 12
  • Number of Rows : 3

Contact Features


  • Contact Type : Receptacle

Dimensions


  • Connector Height : 29.4 MM  [1.157 INCH ]
  • Connector Length : 51 MM  [2.008 INCH ]
  • Connector Width : 37 MM  [1.457 INCH ]
  • Row-to-Row Spacing : 4.6 MM  [.181 INCH ]

Electrical Characteristics


  • Operating Voltage (VAC) : 250

Housing Features


  • Centerline (Pitch) : 3.96 MM  [.155 INCH ]
  • Housing Material : Polybutylene Terephthalate (PBT)

Industry Standards


  • UL Flammability Rating : UL 94V-0

Mechanical Attachment


  • Connector Mounting Type : Panel Mount

Packaging Features


  • Packaging Method : Box
  • Packaging Quantity : 72

Product Type Features


  • Connector & Contact Terminates To : Wire & Cable
  • Connector & Housing Type : Cap
  • Connector Product Type : Housing
  • Connector System : Wire-to-Wire
  • Sealable : No

Usage Conditions


  • Operating Temperature Range : -20 - 105 DEGC  [-4 - 221 DEGF ]
Buy Now
Connectors, Interconnects - Rectangular Connectors - Rectangular Connector Housings - 1377342-176760-1 - Win Source Electronics
Laguna Hills, CA, United States
Connectors, Interconnects - Rectangular Connectors - Rectangular Connector Housings
1377342-176760-1
Connectors, Interconnects - Rectangular Connectors - Rectangular Connector Housings 1377342-176760-1
Win Source Part Number: 1377342-176760-1 Category: Connectors, Interconnects - Rectangular Connectors - Rectangular Connector Housings Temperature Range - Operating: -20°C ~ 105°C Fake Threat In the Open Market: 45 pct. MSL Level: 1 (Unlimited) Mfr: TE Connectivity AMP Connectors Series: Amp Lattice Package: Bulk Product Status: Active Base Product Number: 176760 Mounting Type: Panel Mount HTSUS: 8538.90.6000 ECCN: EAR99 Contact Termination: Crimp Color: Gray Connector Type: Receptacle Contact Type: Male Pin Number of Positions: 12 Number of Rows: 3 Note: Contacts Not Included Pitch: 0.156" (3.96mm) Row Spacing: 0.181" (4.60mm)

Win Source Part Number: 1377342-176760-1
Category: Connectors, Interconnects - Rectangular Connectors - Rectangular Connector Housings
Temperature Range - Operating: -20°C ~ 105°C
Fake Threat In the Open Market: 45 pct.
MSL Level: 1 (Unlimited)
Mfr: TE Connectivity AMP Connectors
Series: Amp Lattice
Package: Bulk
Product Status: Active
Base Product Number: 176760
Mounting Type: Panel Mount
HTSUS: 8538.90.6000
ECCN: EAR99
Contact Termination: Crimp
Color: Gray
Connector Type: Receptacle
Contact Type: Male Pin
Number of Positions: 12
Number of Rows: 3
Note: Contacts Not Included
Pitch: 0.156" (3.96mm)
Row Spacing: 0.181" (4.60mm)

Buy Now Datasheet
Rectangular Connector Housings - A112738-ND - DigiKey
Thief River Falls, MN, United States
Rectangular Connector Housings
A112738-ND
Rectangular Connector Housings A112738-ND
"12 Rectangular Connectors - Housings Receptacle Gray 0.156"" (3.96mm)"

"12 Rectangular Connectors - Housings Receptacle Gray 0.156"" (3.96mm)"

Buy Now Datasheet
Amp Lattice 12P Cap Hsg Amp - Te Connectivity - 17R5233 - Newark, An Avnet Company
Chicago, IL, United States
Amp Lattice 12P Cap Hsg Amp - Te Connectivity
17R5233
Amp Lattice 12P Cap Hsg Amp - Te Connectivity 17R5233
AMP LATTICE 12P CAP HSG

AMP LATTICE 12P CAP HSG

Supplier's Site

Technical Specifications

  TE Connectivity Win Source Electronics DigiKey Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 176760-1 1377342-176760-1 A112738-ND 17R5233
Product Name Rectangular Wire & Cable Connectors & Housings Connectors, Interconnects - Rectangular Connectors - Rectangular Connector Housings Rectangular Connector Housings Amp Lattice 12P Cap Hsg Amp - Te Connectivity
Connector Type Rectangular Connectors, Heavy Duty; Wire to Wire Connector Rectangular Connectors, Heavy Duty Rectangular Connectors, Heavy Duty
Unlock Full Specs
to access all available technical data

Similar Products