Home
Products & Services
Engineering News
Standards
Webinars
Newsletters
Engineering Forum
Products & Services
Products & Services
Engineering News
Standards Library
Reference Library
Engineering Forum
Search Products & Services
Search GlobalSpec
Expand GlobalSpec Website Search Form
Login
Sign Up
I forgot my password.
Don't have an account?
Register here.
Home
Products
Building and Construction
Data Acquisition and Signal Conditioning
Electrical and Electronics
Flow Control and Fluid Transfer
Fluid Power
Imaging and Video Equipment
Industrial and Engineering Software
Industrial Computers and Embedded Systems
Lab Equipment and Scientific Instruments
Manufacturing and Process Equipment
Material Handling and Packaging Equipment
Materials and Chemicals
Mechanical Components
Motion and Controls
Networking and Communication Equipment
Optical Components and Optics
Semiconductors
Sensors, Transducers and Detectors
Specialized Industrial Products
Test and Measurement Equipment
All Product Catalogs
Services
Building and Construction Services
Business Services
Calibration and Testing Services
Contract Manufacturing and Fabrication
Electrical and Electronic Contract Manufacturing
Engineering and Technical Services
Industrial Automation Services
Industrial Maintenance
Material Handling and Packaging Services
Specialized Industrial Services
Engineering News
Aerospace and Defense
Automotive
Building and Construction
Consumer
Electronics
Energy and Natural Resources
Environmental, Health and Safety
Food and Beverage
Life Sciences
Maritime
Materials and Chemicals
Supply Chain
Reference Library
Engineering Forum
Product Directory
Industrial Catalogs
Technical Articles
HOME
PRODUCTS & SERVICES
CATALOGS
ELECTRICAL CONNECTORS
TE CONNECTIVITY
1766879-1 -- BACKPLANE CONNECTOR CONTACTS
TE Connectivity
Backplane Connector Contacts
1766879-1
Description
Contact Silver Pin Press-Fit
DigiKey
Powell Electronics, Inc.
Done
Request a Quote
Email Supplier
Datasheet
Description
Contact Silver Pin Press-Fit
Request a Quote
Email Supplier
Datasheet
Suppliers
Company
Product
Description
Supplier Links
DigiKey
Thief River Falls, MN, United States
Backplane Connector Contacts
A117298-ND
Backplane Connector Contacts
A117298-ND
Contact Silver Pin Press-Fit
Contact Silver Pin Press-Fit
Buy Now
Datasheet
Powell Electronics, Inc.
Swedesboro, NJ, United States
Contacts
1766879-1
Contacts
1766879-1
CONTACT,PIN,#2,LK
CONTACT,PIN,#2,LK
Buy Now
Technical Specifications
DigiKey
Powell Electronics, Inc.
Product Category
Electrical Connectors
Electrical Connectors
Product Number
A117298-ND
1766879-1
Product Name
Backplane Connector Contacts
Contacts
Unlock Full Specs
to access all available technical data
Related Documents
Other
Amphenol Products Overview Catalog
Similar Products
Amphenol Communications Solutions
Chameleon
026-6A03-KHB
Specs
Gender
Male / Plug
Termination
BGA
Voltage Rating
750 volts
View Details
Altech Corp.
Headers, Plugs and Sockets
37.006
Specs
Geometry
Straight; 180°
Mounting
Free Hanging (In-Line)
Current Rating
12.0 amps
View Details
2
suppliers
Advantech
Sqf 2.5" Ssd 640-C 128G 3D Bics4 (0~70°C) Advantech
SQF-S25V2-128GCSBC
View Details
WAGO
Terminal Block Jumpers
2000-404/000-006
View Details
2
suppliers