Body Features Primary Product Material : Steel
Packaging Features Packaging Method : Package Packaging Quantity : 1
Product Type Features Connector Hardware Accessory Type : Screw Hardware Accessory Function : Mounting, Latching, Locking & Retention
TE Connectivity
Done
Request a Quote
Email Supplier
Description
Body Features Primary Product Material : Steel
Packaging Features Packaging Method : Package Packaging Quantity : 1
Product Type Features Connector Hardware Accessory Type : Screw Hardware Accessory Function : Mounting, Latching, Locking & Retention
Body Features Primary Product Material : Steel
Packaging Features Packaging Method : Package Packaging Quantity : 1
Product Type Features Connector Hardware Accessory Type : Screw Hardware Accessory Function : Mounting, Latching, Locking & Retention
Body Features
Primary Product Material : Steel
Packaging Features
Packaging Method : Package
Packaging Quantity : 1
Product Type Features
Connector Hardware Accessory Type : Screw
Hardware Accessory Function : Mounting, Latching, Locking & Retention