TE Connectivity PCB Headers & Receptacles 1766719-1

Description
Body Features Primary Product Color : Black Configuration Features Board-to-Board Configuration : Co-Planar Number of Positions : 32 Number of Power Positions : 8 Number of Rows : 3 Number of Signal Positions : 24 PCB Mount Orientation : Right Angle Contact Features Contact Base Material : Phosphor Bronze, Copper Alloy Contact Current Rating (Max) (AMP) : 3, 35 Contact Layout : Matrix Contact Mating Area Plating Material : Gold (Au) Contact Mating Area Plating Material Thickness : .76 MICM  [30 MICIN ] Contact Type : Blade, Pin Contact Underplating Material : Nickel Contact Underplating Material Thickness : 1.27 MICM  [50 MICIN ] Mating Square Post Dimension : .64 MM  [.025 INCH ] Mating Tab Thickness : 1.25 MM  [.049 INCH ] Mating Tab Width : 7 MM  [.275 INCH ] PCB Contact Termination Area Plating Material : Tin PCB Contact Termination Area Plating Material Thickness : 3.05 MICM  [120 MICIN ] Dimensions Connector Height : 14 MM  [.551 INCH ] Connector Length : 99.5 MM  [3.92 INCH ] Connector Width : 14 MM  [.551 INCH ] PCB Thickness (Recommended) : 1.57 - 3.18 MM  [.062 - .125 INCH ] Row-to-Row Spacing : 2.5 MM  [.098 INCH ] Electrical Characteristics Operating Voltage (VAC) : 250 Operating Voltage (VDC) : 250 Housing Features Centerline (Pitch) : 2.5 MM , 7.5 MM  [.098 INCH , .295 INCH ] Housing Material : Thermoplastic Glass Reinforced Industry Standards Glow Wire Rating : Standard Part - Not Glow Wire UL Flammability Rating : UL 94V-0 Mechanical Attachment Connector Mounting Type : Board Mount Mating Alignment : Without PCB Mount Alignment : Without PCB Mount Retention : With PCB Mount Retention Type : Flange w/Mounting Holes Operation/Applicatio n Circuit Application : Power & Signal Packaging Features Packaging Method : Package Packaging Quantity : 1 Product Type Features Connector & Contact Terminates To : Printed Circuit Board Connector Product Type : Connector Assembly Connector Shape : Rectangular Connector System : Board-to-Board Mixed & Hybrid Header : Yes PCB Connector Type : PCB Mount Plug Sealable : No Termination Features Termination Method to PCB : Through Hole - Solder Termination Post & Tail Length : 3.02 MM  [.119 INCH ] Usage Conditions Operating Temperature (Max) : 105 DEGC  [221 DEGF ] Operating Temperature Range : -40 - 105 DEGC  [-40 - 221 DEGF ]
Request a Quote
Description
Body Features Primary Product Color : Black Configuration Features Board-to-Board Configuration : Co-Planar Number of Positions : 32 Number of Power Positions : 8 Number of Rows : 3 Number of Signal Positions : 24 PCB Mount Orientation : Right Angle Contact Features Contact Base Material : Phosphor Bronze, Copper Alloy Contact Current Rating (Max) (AMP) : 3, 35 Contact Layout : Matrix Contact Mating Area Plating Material : Gold (Au) Contact Mating Area Plating Material Thickness : .76 MICM  [30 MICIN ] Contact Type : Blade, Pin Contact Underplating Material : Nickel Contact Underplating Material Thickness : 1.27 MICM  [50 MICIN ] Mating Square Post Dimension : .64 MM  [.025 INCH ] Mating Tab Thickness : 1.25 MM  [.049 INCH ] Mating Tab Width : 7 MM  [.275 INCH ] PCB Contact Termination Area Plating Material : Tin PCB Contact Termination Area Plating Material Thickness : 3.05 MICM  [120 MICIN ] Dimensions Connector Height : 14 MM  [.551 INCH ] Connector Length : 99.5 MM  [3.92 INCH ] Connector Width : 14 MM  [.551 INCH ] PCB Thickness (Recommended) : 1.57 - 3.18 MM  [.062 - .125 INCH ] Row-to-Row Spacing : 2.5 MM  [.098 INCH ] Electrical Characteristics Operating Voltage (VAC) : 250 Operating Voltage (VDC) : 250 Housing Features Centerline (Pitch) : 2.5 MM , 7.5 MM  [.098 INCH , .295 INCH ] Housing Material : Thermoplastic Glass Reinforced Industry Standards Glow Wire Rating : Standard Part - Not Glow Wire UL Flammability Rating : UL 94V-0 Mechanical Attachment Connector Mounting Type : Board Mount Mating Alignment : Without PCB Mount Alignment : Without PCB Mount Retention : With PCB Mount Retention Type : Flange w/Mounting Holes Operation/Applicatio n Circuit Application : Power & Signal Packaging Features Packaging Method : Package Packaging Quantity : 1 Product Type Features Connector & Contact Terminates To : Printed Circuit Board Connector Product Type : Connector Assembly Connector Shape : Rectangular Connector System : Board-to-Board Mixed & Hybrid Header : Yes PCB Connector Type : PCB Mount Plug Sealable : No Termination Features Termination Method to PCB : Through Hole - Solder Termination Post & Tail Length : 3.02 MM  [.119 INCH ] Usage Conditions Operating Temperature (Max) : 105 DEGC  [221 DEGF ] Operating Temperature Range : -40 - 105 DEGC  [-40 - 221 DEGF ]
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
PCB Headers & Receptacles - 1766719-1 - TE Connectivity
Berwyn, PA, United States
PCB Headers & Receptacles
1766719-1
PCB Headers & Receptacles 1766719-1
Body Features Primary Product Color : Black Configuration Features Board-to-Board Configuration : Co-Planar Number of Positions : 32 Number of Power Positions : 8 Number of Rows : 3 Number of Signal Positions : 24 PCB Mount Orientation : Right Angle Contact Features Contact Base Material : Phosphor Bronze, Copper Alloy Contact Current Rating (Max) (AMP) : 3, 35 Contact Layout : Matrix Contact Mating Area Plating Material : Gold (Au) Contact Mating Area Plating Material Thickness : .76 MICM  [30 MICIN ] Contact Type : Blade, Pin Contact Underplating Material : Nickel Contact Underplating Material Thickness : 1.27 MICM  [50 MICIN ] Mating Square Post Dimension : .64 MM  [.025 INCH ] Mating Tab Thickness : 1.25 MM  [.049 INCH ] Mating Tab Width : 7 MM  [.275 INCH ] PCB Contact Termination Area Plating Material : Tin PCB Contact Termination Area Plating Material Thickness : 3.05 MICM  [120 MICIN ] Dimensions Connector Height : 14 MM  [.551 INCH ] Connector Length : 99.5 MM  [3.92 INCH ] Connector Width : 14 MM  [.551 INCH ] PCB Thickness (Recommended) : 1.57 - 3.18 MM  [.062 - .125 INCH ] Row-to-Row Spacing : 2.5 MM  [.098 INCH ] Electrical Characteristics Operating Voltage (VAC) : 250 Operating Voltage (VDC) : 250 Housing Features Centerline (Pitch) : 2.5 MM , 7.5 MM  [.098 INCH , .295 INCH ] Housing Material : Thermoplastic Glass Reinforced Industry Standards Glow Wire Rating : Standard Part - Not Glow Wire UL Flammability Rating : UL 94V-0 Mechanical Attachment Connector Mounting Type : Board Mount Mating Alignment : Without PCB Mount Alignment : Without PCB Mount Retention : With PCB Mount Retention Type : Flange w/Mounting Holes Operation/Applicatio n Circuit Application : Power & Signal Packaging Features Packaging Method : Package Packaging Quantity : 1 Product Type Features Connector & Contact Terminates To : Printed Circuit Board Connector Product Type : Connector Assembly Connector Shape : Rectangular Connector System : Board-to-Board Mixed & Hybrid Header : Yes PCB Connector Type : PCB Mount Plug Sealable : No Termination Features Termination Method to PCB : Through Hole - Solder Termination Post & Tail Length : 3.02 MM  [.119 INCH ] Usage Conditions Operating Temperature (Max) : 105 DEGC  [221 DEGF ] Operating Temperature Range : -40 - 105 DEGC  [-40 - 221 DEGF ]

Body Features


  • Primary Product Color : Black

Configuration Features


  • Board-to-Board Configuration : Co-Planar
  • Number of Positions : 32
  • Number of Power Positions : 8
  • Number of Rows : 3
  • Number of Signal Positions : 24
  • PCB Mount Orientation : Right Angle

Contact Features


  • Contact Base Material : Phosphor Bronze, Copper Alloy
  • Contact Current Rating (Max) (AMP) : 3, 35
  • Contact Layout : Matrix
  • Contact Mating Area Plating Material : Gold (Au)
  • Contact Mating Area Plating Material Thickness : .76 MICM  [30 MICIN ]
  • Contact Type : Blade, Pin
  • Contact Underplating Material : Nickel
  • Contact Underplating Material Thickness : 1.27 MICM  [50 MICIN ]
  • Mating Square Post Dimension : .64 MM  [.025 INCH ]
  • Mating Tab Thickness : 1.25 MM  [.049 INCH ]
  • Mating Tab Width : 7 MM  [.275 INCH ]
  • PCB Contact Termination Area Plating Material : Tin
  • PCB Contact Termination Area Plating Material Thickness : 3.05 MICM  [120 MICIN ]

Dimensions


  • Connector Height : 14 MM  [.551 INCH ]
  • Connector Length : 99.5 MM  [3.92 INCH ]
  • Connector Width : 14 MM  [.551 INCH ]
  • PCB Thickness (Recommended) : 1.57 - 3.18 MM  [.062 - .125 INCH ]
  • Row-to-Row Spacing : 2.5 MM  [.098 INCH ]

Electrical Characteristics


  • Operating Voltage (VAC) : 250
  • Operating Voltage (VDC) : 250

Housing Features


  • Centerline (Pitch) : 2.5 MM , 7.5 MM  [.098 INCH , .295 INCH ]
  • Housing Material : Thermoplastic Glass Reinforced

Industry Standards


  • Glow Wire Rating : Standard Part - Not Glow Wire
  • UL Flammability Rating : UL 94V-0

Mechanical Attachment


  • Connector Mounting Type : Board Mount
  • Mating Alignment : Without
  • PCB Mount Alignment : Without
  • PCB Mount Retention : With
  • PCB Mount Retention Type : Flange w/Mounting Holes

Operation/Application


  • Circuit Application : Power & Signal

Packaging Features


  • Packaging Method : Package
  • Packaging Quantity : 1

Product Type Features


  • Connector & Contact Terminates To : Printed Circuit Board
  • Connector Product Type : Connector Assembly
  • Connector Shape : Rectangular
  • Connector System : Board-to-Board
  • Mixed & Hybrid Header : Yes
  • PCB Connector Type : PCB Mount Plug
  • Sealable : No

Termination Features


  • Termination Method to PCB : Through Hole - Solder
  • Termination Post & Tail Length : 3.02 MM  [.119 INCH ]

Usage Conditions


  • Operating Temperature (Max) : 105 DEGC  [221 DEGF ]
  • Operating Temperature Range : -40 - 105 DEGC  [-40 - 221 DEGF ]
Buy Now

Technical Specifications

  TE Connectivity
Product Category IC Interconnect Components
Product Number 1766719-1
Product Name PCB Headers & Receptacles
Mounting Through-Hole; Board Mount
Voltage Rating 250 volts
Current Rating 3 to 35 amps
Operating Temperature -40 to 105 C (-40 to 221 F)
Unlock Full Specs
to access all available technical data

Similar Products

Headers & Wire Housings - 102394-1 - Powell Electronics, Inc.
Specs
Product Type IC Headers
View Details
Headers & Wire Housings - 102322-4 - Powell Electronics, Inc.
Specs
Product Type IC Headers
View Details
Headers & Wire Housings - 102142-9 - Powell Electronics, Inc.
Specs
Product Type IC Headers
View Details
PCB Headers & Receptacles - 102972-1 - TE Connectivity
Specs
Product Type IC Headers
Mounting Board Mount
Current Rating 3 amps
View Details
2 suppliers