TE Connectivity Backplane Connectors - 1766501-1 1766501-1

Description
Manufacturer: TE Connectivity Win Source Part Number: 854166-1766501-1 Features: Connector Package: Tube Part Status: Obsolete Family Name: 1766501 Categories: Connectors ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 50 pct. Supply and Demand Status: Limited Quantity per package: 11 MSL Level: 1 (Unlimited) REACH Status: Vendor Undefined HTSUS: 8536.69.4040 Other Part Number: 17665011, -1766501-1-SI, 2266-1766501-1, -1766501-1-CSI
Request a Quote Datasheet
Description
Manufacturer: TE Connectivity Win Source Part Number: 854166-1766501-1 Features: Connector Package: Tube Part Status: Obsolete Family Name: 1766501 Categories: Connectors ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 50 pct. Supply and Demand Status: Limited Quantity per package: 11 MSL Level: 1 (Unlimited) REACH Status: Vendor Undefined HTSUS: 8536.69.4040 Other Part Number: 17665011, -1766501-1-SI, 2266-1766501-1, -1766501-1-CSI
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Backplane Connectors - 1766501-1 - 854166-1766501-1 - Win Source Electronics
Laguna Hills, CA, United States
Backplane Connectors - 1766501-1
854166-1766501-1
Backplane Connectors - 1766501-1 854166-1766501-1
Manufacturer: TE Connectivity Win Source Part Number: 854166-1766501-1 Features: Connector Package: Tube Part Status: Obsolete Family Name: 1766501 Categories: Connectors ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 50 pct. Supply and Demand Status: Limited Quantity per package: 11 MSL Level: 1 (Unlimited) REACH Status: Vendor Undefined HTSUS: 8536.69.4040 Other Part Number: 17665011, -1766501-1-SI, 2266-1766501-1, -1766501-1-CSI

Manufacturer: TE Connectivity
Win Source Part Number: 854166-1766501-1
Features: Connector
Package: Tube
Part Status: Obsolete
Family Name: 1766501
Categories: Connectors
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 50 pct.
Supply and Demand Status: Limited
Quantity per package: 11
MSL Level: 1 (Unlimited)
REACH Status: Vendor Undefined
HTSUS: 8536.69.4040
Other Part Number: 17665011, -1766501-1-SI, 2266-1766501-1, -1766501-1-CSI

Buy Now Datasheet
Singapore, Singapore
Electronic Connector
407-1766501-1
Electronic Connector 407-1766501-1
CONN RCPT ATCA 34POS PCB Product overview: 1766501-1 from TE Connectivity AMP Connectors is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Specialized Backplane Connectors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 407-1766501-1 can be used for catalog matching and distributor lookup.

CONN RCPT ATCA 34POS PCB Product overview: 1766501-1 from TE Connectivity AMP Connectors is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Specialized Backplane Connectors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 407-1766501-1 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Atca Connector, Receptacle, 30 Position; Product Range Amp - Te Connectivity - 36M2651 - Newark, An Avnet Company
Chicago, IL, United States
Atca Connector, Receptacle, 30 Position; Product Range Amp - Te Connectivity
36M2651
Atca Connector, Receptacle, 30 Position; Product Range Amp - Te Connectivity 36M2651
ATCA CONNECTOR, RECEPTACLE, 30 POSITION; Product Range:-; No. of Contacts:30Contacts; Pitch Spacing:4.5mm; Gender:Receptacle; Contact Termination Type:Press Fit; No. of Rows:-; Row Pitch:-; Contact Material:Copper Alloy RoHS Compliant: Yes

ATCA CONNECTOR, RECEPTACLE, 30 POSITION; Product Range:-; No. of Contacts:30Contacts; Pitch Spacing:4.5mm; Gender:Receptacle; Contact Termination Type:Press Fit; No. of Rows:-; Row Pitch:-; Contact Material:Copper Alloy RoHS Compliant: Yes

Supplier's Site Datasheet
Specialized - 1766501-1 - ODG (Origin Data Global)
Shenzhen, China
Specialized
1766501-1
Specialized 1766501-1
CONN RCPT ATCA 34POS PCB

CONN RCPT ATCA 34POS PCB

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company ODG (Origin Data Global)
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 854166-1766501-1 407-1766501-1 36M2651 1766501-1
Product Name Backplane Connectors - 1766501-1 Electronic Connector Atca Connector, Receptacle, 30 Position; Product Range Amp - Te Connectivity Specialized
Termination Press-Fit Press Fit Press-Fit
Unlock Full Specs
to access all available technical data

Similar Products

PC Pin, Single Post Connectors - 36-1360-2-ND - DigiKey
Specs
Connector Type Board Mount Connector
Mounting Through Hole
View Details
ARINC 628 Connectors: Signal and Power Plastic Circular Connectors -  - Smiths Interconnect, a Molex company
Specs
Connector Type Circular / Cylindrical Connectors
View Details