TE Connectivity Product Range Amp - Te Connectivity 1766501-1.

Description
Product Range:-; No. of Contacts:30Contacts; Pitch Spacing:4.5mm; Gender:Receptacle; Contact Termination Type:Press Fit; No. of Rows:-; Row Pitch:-; Contact Material:Copper Alloy; Contact Plating:Gold Plated Contacts RoHS Compliant: Yes
Description
Product Range:-; No. of Contacts:30Contacts; Pitch Spacing:4.5mm; Gender:Receptacle; Contact Termination Type:Press Fit; No. of Rows:-; Row Pitch:-; Contact Material:Copper Alloy; Contact Plating:Gold Plated Contacts RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Product Range Amp - Te Connectivity - 15AC1466 - Newark, An Avnet Company
Chicago, IL, United States
Product Range Amp - Te Connectivity
15AC1466
Product Range Amp - Te Connectivity 15AC1466
Product Range:-; No. of Contacts:30Contacts; Pitch Spacing:4.5mm; Gender:Receptacle; Contact Termination Type:Press Fit; No. of Rows:-; Row Pitch:-; Contact Material:Copper Alloy; Contact Plating:Gold Plated Contacts RoHS Compliant: Yes

Product Range:-; No. of Contacts:30Contacts; Pitch Spacing:4.5mm; Gender:Receptacle; Contact Termination Type:Press Fit; No. of Rows:-; Row Pitch:-; Contact Material:Copper Alloy; Contact Plating:Gold Plated Contacts RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 15AC1466
Product Name Product Range Amp - Te Connectivity
Termination Press Fit
Unlock Full Specs
to access all available technical data