(1766500-1) Assembly, Right Angle, Advance Product overview: 1766500-1 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Free Hanging & Panel Mount. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 316-1766500-1 can be used for catalog matching and distributor lookup.
Manufacturer: TE Connectivity
Win Source Part Number: 854165-1766500-1
Features: Connector
Package: Tube
Part Status: Obsolete
Family Name: 1766500
Categories: Connectors
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 45 pct.
Supply and Demand Status: Limited
Quantity per package: 11
MSL Level: 1 (Unlimited)
REACH Status: Vendor Undefined
HTSUS: 8536.69.4040
Other Part Number: 17665001, -1766500-1-SI, 2266-1766500-1
CONN PLUG ATCA 34POS PCB
ATCA CONNECTOR, PLUG, 30POS; Product Range:-; No. of Contacts:30Contacts;
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Utmel Electronic Limited | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | 316-1766500-1 | 854165-1766500-1 | 792-1766500-1 | 68X3642 |
| Product Name | Electronic Connector | Backplane Connectors - 1766500-1 | CONN PLUG ATCA 34POS PCB | Atca Connector, Plug, 30Pos; Product Range Amp - Te Connectivity |
| Termination | Press-Fit | Press-Fit | Through Hole |