TE Connectivity Atca Connector, Plug, 30 Position; Product Range Te Connectivity 1766500-1.

Description
ATCA CONNECTOR, PLUG, 30 POSITION; Product Range:-; No. of Contacts:30Contacts; Pitch Spacing:4.5mm; Gender:Header; Contact Termination Type:Press Fit; No. of Rows:-; Row Pitch:-; Contact Material:Copper Alloy; Connector Type:ATCA RoHS Compliant: Yes
Description
ATCA CONNECTOR, PLUG, 30 POSITION; Product Range:-; No. of Contacts:30Contacts; Pitch Spacing:4.5mm; Gender:Header; Contact Termination Type:Press Fit; No. of Rows:-; Row Pitch:-; Contact Material:Copper Alloy; Connector Type:ATCA RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Atca Connector, Plug, 30 Position; Product Range Te Connectivity - 30AC3504 - Newark, An Avnet Company
Chicago, IL, United States
Atca Connector, Plug, 30 Position; Product Range Te Connectivity
30AC3504
Atca Connector, Plug, 30 Position; Product Range Te Connectivity 30AC3504
ATCA CONNECTOR, PLUG, 30 POSITION; Product Range:-; No. of Contacts:30Contacts; Pitch Spacing:4.5mm; Gender:Header; Contact Termination Type:Press Fit; No. of Rows:-; Row Pitch:-; Contact Material:Copper Alloy; Connector Type:ATCA RoHS Compliant: Yes

ATCA CONNECTOR, PLUG, 30 POSITION; Product Range:-; No. of Contacts:30Contacts; Pitch Spacing:4.5mm; Gender:Header; Contact Termination Type:Press Fit; No. of Rows:-; Row Pitch:-; Contact Material:Copper Alloy; Connector Type:ATCA RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category IC Interconnect Components
Product Number 30AC3504
Product Name Atca Connector, Plug, 30 Position; Product Range Te Connectivity
Product Type IC Headers
Unlock Full Specs
to access all available technical data

Similar Products

Elastomeric PCB Connectors - ZEBRA® Solid Self Supported Connector - Fujipoly® America Corp.
Specs
Product Type Elastomeric Connectors
Insulation Resistance 1.00E7 Mohms
Dielectric Withstanding Voltage 0.5000 kilovolts
View Details
Galileo Test Socket: Low-profile Test Socket -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Product Type IC Socket
Socket Type LGA; Test
View Details
DDR4 Ultra Low Profile - 10129206-1201113LF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Product Type IC Socket
Mounting Through-Hole
Voltage Rating 29.9 volts
View Details
PCB Headers & Receptacles - 102792-1 - TE Connectivity
Specs
Product Type IC Headers
Mounting Board Mount
Current Rating 3 amps
View Details