TE Connectivity Bus Bar Connectors 1766484-2

Description
Body Features Bus Bar Contact Plating Material : Gold Cable Connector Orientation : Right Angle Contact Features Bus Bar Contact Size : 8 Bus Bar Contact Style : CROWN BAND Contact Base Material : Copper Alloy Contact Current Rating (Max) (AMP) : 50 Contact Plating Thickness : 5.07 MICM  [30 MICIN ] Dimensions Width (INCH) : .5, .019 Wire Size (AWG) : 6 Wire Size (CMA) : 26240 Electrical Characteristics Operating Voltage (VAC) : 250 Voltage Drop (MILV) : 35 Housing Features Housing Color : Red Housing Material : Thermoplastic Mechanical Attachment Bus Bar Connector Mounting Retention : With Connector Mounting Type : Cable Mount (Free-Hanging) Operation/Applicatio n Circuit Application : Power Packaging Features Packaging Method : Box Product Type Features Connector & Contact Terminates To : Wire & Cable Connector System : Wire-to-Bus Bar Product Type : Socket Sealable : No Termination Features Termination Method to Wire & Cable : Crimp
Request a Quote
Description
Body Features Bus Bar Contact Plating Material : Gold Cable Connector Orientation : Right Angle Contact Features Bus Bar Contact Size : 8 Bus Bar Contact Style : CROWN BAND Contact Base Material : Copper Alloy Contact Current Rating (Max) (AMP) : 50 Contact Plating Thickness : 5.07 MICM  [30 MICIN ] Dimensions Width (INCH) : .5, .019 Wire Size (AWG) : 6 Wire Size (CMA) : 26240 Electrical Characteristics Operating Voltage (VAC) : 250 Voltage Drop (MILV) : 35 Housing Features Housing Color : Red Housing Material : Thermoplastic Mechanical Attachment Bus Bar Connector Mounting Retention : With Connector Mounting Type : Cable Mount (Free-Hanging) Operation/Applicatio n Circuit Application : Power Packaging Features Packaging Method : Box Product Type Features Connector & Contact Terminates To : Wire & Cable Connector System : Wire-to-Bus Bar Product Type : Socket Sealable : No Termination Features Termination Method to Wire & Cable : Crimp
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Bus Bar Connectors - 1766484-2 - TE Connectivity
Berwyn, PA, United States
Bus Bar Connectors
1766484-2
Bus Bar Connectors 1766484-2
Body Features Bus Bar Contact Plating Material : Gold Cable Connector Orientation : Right Angle Contact Features Bus Bar Contact Size : 8 Bus Bar Contact Style : CROWN BAND Contact Base Material : Copper Alloy Contact Current Rating (Max) (AMP) : 50 Contact Plating Thickness : 5.07 MICM  [30 MICIN ] Dimensions Width (INCH) : .5, .019 Wire Size (AWG) : 6 Wire Size (CMA) : 26240 Electrical Characteristics Operating Voltage (VAC) : 250 Voltage Drop (MILV) : 35 Housing Features Housing Color : Red Housing Material : Thermoplastic Mechanical Attachment Bus Bar Connector Mounting Retention : With Connector Mounting Type : Cable Mount (Free-Hanging) Operation/Applicatio n Circuit Application : Power Packaging Features Packaging Method : Box Product Type Features Connector & Contact Terminates To : Wire & Cable Connector System : Wire-to-Bus Bar Product Type : Socket Sealable : No Termination Features Termination Method to Wire & Cable : Crimp

Body Features


  • Bus Bar Contact Plating Material : Gold
  • Cable Connector Orientation : Right Angle

Contact Features


  • Bus Bar Contact Size : 8
  • Bus Bar Contact Style : CROWN BAND
  • Contact Base Material : Copper Alloy
  • Contact Current Rating (Max) (AMP) : 50
  • Contact Plating Thickness : 5.07 MICM  [30 MICIN ]

Dimensions


  • Width (INCH) : .5, .019
  • Wire Size (AWG) : 6
  • Wire Size (CMA) : 26240

Electrical Characteristics


  • Operating Voltage (VAC) : 250
  • Voltage Drop (MILV) : 35

Housing Features


  • Housing Color : Red
  • Housing Material : Thermoplastic

Mechanical Attachment


  • Bus Bar Connector Mounting Retention : With
  • Connector Mounting Type : Cable Mount (Free-Hanging)

Operation/Application


  • Circuit Application : Power

Packaging Features


  • Packaging Method : Box

Product Type Features


  • Connector & Contact Terminates To : Wire & Cable
  • Connector System : Wire-to-Bus Bar
  • Product Type : Socket
  • Sealable : No

Termination Features


  • Termination Method to Wire & Cable : Crimp
Buy Now
Jumper Crn Skt,#8 W/#6 Crimp,red Te Connectivity - 97X7643 - Newark, An Avnet Company
Chicago, IL, United States
Jumper Crn Skt,#8 W/#6 Crimp,red Te Connectivity
97X7643
Jumper Crn Skt,#8 W/#6 Crimp,red Te Connectivity 97X7643
JUMPER CRN SKT,#8 W/#6 CRIMP,RED

JUMPER CRN SKT,#8 W/#6 CRIMP,RED

Supplier's Site

Technical Specifications

  TE Connectivity Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number 1766484-2 97X7643
Product Name Bus Bar Connectors Jumper Crn Skt,#8 W/#6 Crimp,red Te Connectivity
Termination Crimp
Unlock Full Specs
to access all available technical data

Similar Products