TE Connectivity Contact, Crimp, Pin, 4Awg, Crimp; Product Range Te Connectivity 1766271-1

Description
CONTACT, CRIMP, PIN, 4AWG, CRIMP; Product Range:ELCON Series; Contact Plating:Silver Plated Contacts; Contact Material:Copper Alloy; Contact Gender:-; Contact Termination Type:Crimp; Wire Size AWG Min:-; Wire Size AWG Max:- RoHS Compliant: Yes
Description
CONTACT, CRIMP, PIN, 4AWG, CRIMP; Product Range:ELCON Series; Contact Plating:Silver Plated Contacts; Contact Material:Copper Alloy; Contact Gender:-; Contact Termination Type:Crimp; Wire Size AWG Min:-; Wire Size AWG Max:- RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Contact, Crimp, Pin, 4Awg, Crimp; Product Range Te Connectivity - 41T5501 - Newark, An Avnet Company
Chicago, IL, United States
Contact, Crimp, Pin, 4Awg, Crimp; Product Range Te Connectivity
41T5501
Contact, Crimp, Pin, 4Awg, Crimp; Product Range Te Connectivity 41T5501
CONTACT, CRIMP, PIN, 4AWG, CRIMP; Product Range:ELCON Series; Contact Plating:Silver Plated Contacts; Contact Material:Copper Alloy; Contact Gender:-; Contact Termination Type:Crimp; Wire Size AWG Min:-; Wire Size AWG Max:- RoHS Compliant: Yes

CONTACT, CRIMP, PIN, 4AWG, CRIMP; Product Range:ELCON Series; Contact Plating:Silver Plated Contacts; Contact Material:Copper Alloy; Contact Gender:-; Contact Termination Type:Crimp; Wire Size AWG Min:-; Wire Size AWG Max:- RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Electrodes and Electrode Materials
Product Number 41T5501
Product Name Contact, Crimp, Pin, 4Awg, Crimp; Product Range Te Connectivity
Type Contact
Unlock Full Specs
to access all available technical data

Similar Products

Battery Electrode Materials - PolyGrid® - Dexmet® Corporation, a part of PPG’s engineered materials division
Dexmet® Corporation, a part of PPG’s engineered materials division
Specs
OD / Width 12 to 48 inch (305 to 1219 mm)
Thickness 0.0020 to 0.0400 inch (0.0508 to 1.02 mm)
View Details
Automotive Terminals - 1-1563229-3 - TE Connectivity
Specs
Type Contact
Plating / Coating Tin; Tin (Sn)
Applications Motor or Generator
View Details
PLATINODE® Platinized Titanium Anodes - PLATINODE® Platinized Titanium Anodes - Umicore Metal Deposition Solutions
Specs
Type Anode / Anode Material
Applications Hard chrome plating, Precious and non- precious metal electroplating, Electronics and semiconductor industry, Chemical process engineering
View Details
2 suppliers