TE Connectivity Contact, Pin, Through Hole Vertical; Product Range Te Connectivity 1766222-1

Description
CONTACT, PIN, THROUGH HOLE VERTICAL; Product Range:ELCON Series; Contact Plating:-; Contact Material:-; Contact Gender:-; Contact Termination Type:-; Wire Size AWG Min:20AWG; Wire Size AWG Max:16AWG; Connector Type:Contact, Solder RoHS Compliant: Yes
Datasheet
Description
CONTACT, PIN, THROUGH HOLE VERTICAL; Product Range:ELCON Series; Contact Plating:-; Contact Material:-; Contact Gender:-; Contact Termination Type:-; Wire Size AWG Min:20AWG; Wire Size AWG Max:16AWG; Connector Type:Contact, Solder RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Contact, Pin, Through Hole Vertical; Product Range Te Connectivity - 41T5499 - Newark, An Avnet Company
Chicago, IL, United States
Contact, Pin, Through Hole Vertical; Product Range Te Connectivity
41T5499
Contact, Pin, Through Hole Vertical; Product Range Te Connectivity 41T5499
CONTACT, PIN, THROUGH HOLE VERTICAL; Product Range:ELCON Series; Contact Plating:-; Contact Material:-; Contact Gender:-; Contact Termination Type:-; Wire Size AWG Min:20AWG; Wire Size AWG Max:16AWG; Connector Type:Contact, Solder RoHS Compliant: Yes

CONTACT, PIN, THROUGH HOLE VERTICAL; Product Range:ELCON Series; Contact Plating:-; Contact Material:-; Contact Gender:-; Contact Termination Type:-; Wire Size AWG Min:20AWG; Wire Size AWG Max:16AWG; Connector Type:Contact, Solder RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrodes and Electrode Materials
Product Number 41T5499
Product Name Contact, Pin, Through Hole Vertical; Product Range Te Connectivity
Type Contact
Unlock Full Specs
to access all available technical data

Similar Products

Battery Electrode Materials - MicroGrid® - Dexmet® Corporation, a part of PPG’s engineered materials division
Dexmet® Corporation, a part of PPG’s engineered materials division
Specs
Type Anode / Anode Material; Cathode / Cathode Material
Material Aluminum (optional feature); Titanium (optional feature); Zinc (optional feature); Cu (optional feature)
Applications Battery or Fuel Cell (optional feature)
View Details
Automotive Terminals - 1-2141859-3 - TE Connectivity
Specs
Type Contact
Plating / Coating Silver; Silver (Ag)
Applications Motor or Generator
View Details
Resistance Welding Electrodes -  - Plansee SE
Specs
Material Molybdenum; Tungsten
Shape / Form Custom / Application Specific; Bar Stock (optional feature); Rod Stock (optional feature)
Length 19.69 to 118 inch (500 to 3000 mm)
View Details