TE Connectivity Contact, Crimp, Pin, 12Awg, Crimp; Product Range Elcon Te Connectivity 1766195-1

Description
CONTACT, CRIMP, PIN, 12AWG, CRIMP; Product Range:ELCON Series; Contact Plating:Silver Plated Contacts; Contact Material:Copper Alloy; Contact Gender:-; Contact Termination Type:Crimp; Wire Size AWG Min:14AWG; Wire Size AWG Max:12AWG RoHS Compliant: Yes
Description
CONTACT, CRIMP, PIN, 12AWG, CRIMP; Product Range:ELCON Series; Contact Plating:Silver Plated Contacts; Contact Material:Copper Alloy; Contact Gender:-; Contact Termination Type:Crimp; Wire Size AWG Min:14AWG; Wire Size AWG Max:12AWG RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Contact, Crimp, Pin, 12Awg, Crimp; Product Range Elcon Te Connectivity - 40P8799 - Newark, An Avnet Company
Chicago, IL, United States
Contact, Crimp, Pin, 12Awg, Crimp; Product Range Elcon Te Connectivity
40P8799
Contact, Crimp, Pin, 12Awg, Crimp; Product Range Elcon Te Connectivity 40P8799
CONTACT, CRIMP, PIN, 12AWG, CRIMP; Product Range:ELCON Series; Contact Plating:Silver Plated Contacts; Contact Material:Copper Alloy; Contact Gender:-; Contact Termination Type:Crimp; Wire Size AWG Min:14AWG; Wire Size AWG Max:12AWG RoHS Compliant: Yes

CONTACT, CRIMP, PIN, 12AWG, CRIMP; Product Range:ELCON Series; Contact Plating:Silver Plated Contacts; Contact Material:Copper Alloy; Contact Gender:-; Contact Termination Type:Crimp; Wire Size AWG Min:14AWG; Wire Size AWG Max:12AWG RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Electrodes and Electrode Materials
Product Number 40P8799
Product Name Contact, Crimp, Pin, 12Awg, Crimp; Product Range Elcon Te Connectivity
Type Contact
Unlock Full Specs
to access all available technical data

Similar Products

Automotive Terminals - 1-2208459-3 - TE Connectivity
Specs
Type Contact
Plating / Coating Silver; Silver (Ag)
Applications Motor or Generator
View Details
Battery Electrode Materials - MicroGrid® - Dexmet® Corporation, a part of PPG’s engineered materials division
Dexmet® Corporation, a part of PPG’s engineered materials division
Specs
Type Anode / Anode Material; Cathode / Cathode Material
Material Aluminum (optional feature); Titanium (optional feature); Zinc (optional feature); Cu (optional feature)
Applications Battery or Fuel Cell (optional feature)
View Details
Bellows Electrical Contact - SK-18649 - Servometer®, an MW Industries company
Servometer®, an MW Industries company
Specs
Type Contact
Material Base Metal
Shape / Form Bellows
View Details