TE Connectivity Product Range Elcon Te Connectivity 1766195-1.

Description
Product Range:ELCON Series; Contact Plating:Silver Plated Contacts; Contact Material:Copper Alloy; Contact Gender:-; Contact Termination Type:Crimp; Wire Size AWG Min:14AWG; Wire Size AWG Max:12AWG; Connector Type:Contact, Crimp RoHS Compliant: Yes
Description
Product Range:ELCON Series; Contact Plating:Silver Plated Contacts; Contact Material:Copper Alloy; Contact Gender:-; Contact Termination Type:Crimp; Wire Size AWG Min:14AWG; Wire Size AWG Max:12AWG; Connector Type:Contact, Crimp RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Product Range Elcon Te Connectivity - 16AC0545 - Newark, An Avnet Company
Chicago, IL, United States
Product Range Elcon Te Connectivity
16AC0545
Product Range Elcon Te Connectivity 16AC0545
Product Range:ELCON Series; Contact Plating:Silver Plated Contacts; Contact Material:Copper Alloy; Contact Gender:-; Contact Termination Type:Crimp; Wire Size AWG Min:14AWG; Wire Size AWG Max:12AWG; Connector Type:Contact, Crimp RoHS Compliant: Yes

Product Range:ELCON Series; Contact Plating:Silver Plated Contacts; Contact Material:Copper Alloy; Contact Gender:-; Contact Termination Type:Crimp; Wire Size AWG Min:14AWG; Wire Size AWG Max:12AWG; Connector Type:Contact, Crimp RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Electrodes and Electrode Materials
Product Number 16AC0545
Product Name Product Range Elcon Te Connectivity
Material Cu
Unlock Full Specs
to access all available technical data

Similar Products

RFI and EMI - Contacts, Fingerstock and Gaskets - 1201-FNG-0010 - Quarktwin Technology Ltd.
Specs
Type Contact; Gasket
OD / Width 0.0390 inch (0.9906 mm)
View Details
Battery Electrode Materials - PolyGrid® - Dexmet® Corporation, a part of PPG’s engineered materials division
Dexmet® Corporation, a part of PPG’s engineered materials division
Specs
OD / Width 12 to 48 inch (305 to 1219 mm)
Thickness 0.0020 to 0.0400 inch (0.0508 to 1.02 mm)
View Details
Erosion Electrodes - SPARKAL® - Plansee SE
Specs
Type EDM Electrode
Material Tungsten
Shape / Form Custom / Application Specific
View Details