TE Connectivity Contact, Pin, 8Awg, Crimp; Product Range Elcon Te Connectivity 1766192-1

Description
CONTACT, PIN, 8AWG, CRIMP; Product Range:ELCON Series; Contact Plating:Silver Plated Contacts; Contact Material:Copper Alloy; Contact Gender:Pin; Contact Termination Type:Crimp; Wire Size AWG Min:10AWG; Wire Size AWG Max:8AWG RoHS Compliant: Yes
Datasheet
Description
CONTACT, PIN, 8AWG, CRIMP; Product Range:ELCON Series; Contact Plating:Silver Plated Contacts; Contact Material:Copper Alloy; Contact Gender:Pin; Contact Termination Type:Crimp; Wire Size AWG Min:10AWG; Wire Size AWG Max:8AWG RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Contact, Pin, 8Awg, Crimp; Product Range Elcon Te Connectivity - 40P8798 - Newark, An Avnet Company
Chicago, IL, United States
Contact, Pin, 8Awg, Crimp; Product Range Elcon Te Connectivity
40P8798
Contact, Pin, 8Awg, Crimp; Product Range Elcon Te Connectivity 40P8798
CONTACT, PIN, 8AWG, CRIMP; Product Range:ELCON Series; Contact Plating:Silver Plated Contacts; Contact Material:Copper Alloy; Contact Gender:Pin; Contact Termination Type:Crimp; Wire Size AWG Min:10AWG; Wire Size AWG Max:8AWG RoHS Compliant: Yes

CONTACT, PIN, 8AWG, CRIMP; Product Range:ELCON Series; Contact Plating:Silver Plated Contacts; Contact Material:Copper Alloy; Contact Gender:Pin; Contact Termination Type:Crimp; Wire Size AWG Min:10AWG; Wire Size AWG Max:8AWG RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrodes and Electrode Materials
Product Number 40P8798
Product Name Contact, Pin, 8Awg, Crimp; Product Range Elcon Te Connectivity
Type Contact
Unlock Full Specs
to access all available technical data

Similar Products

Automotive Terminals - 1-1670195-3 - TE Connectivity
Specs
Type Contact
Plating / Coating Tin; Tin (Sn)
Applications Motor or Generator
View Details
Battery Electrode Materials - PolyGrid® - Dexmet® Corporation, a part of PPG’s engineered materials division
Dexmet® Corporation, a part of PPG’s engineered materials division
Specs
OD / Width 12 to 48 inch (305 to 1219 mm)
Thickness 0.0020 to 0.0400 inch (0.0508 to 1.02 mm)
View Details
Mini Mate™ Wire-to-Board System Discrete Wire Crimp Contact - CC79R Series - Samtec Inc.
Specs
Type Contact
Shape / Form Socket or Receptacle
Plating / Coating Tin
View Details