TE Connectivity Housings, Boots 176498-1

Description
"2 Position Housing Connector Female, Receptacle Natural 0.187"" (4.75mm)"
Request a Quote Datasheet
Description
"2 Position Housing Connector Female, Receptacle Natural 0.187"" (4.75mm)"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Housings, Boots - A106916-ND - DigiKey
Thief River Falls, MN, United States
Housings, Boots
A106916-ND
Housings, Boots A106916-ND
"2 Position Housing Connector Female, Receptacle Natural 0.187"" (4.75mm)"

"2 Position Housing Connector Female, Receptacle Natural 0.187"" (4.75mm)"

Buy Now Datasheet
Connectors, Interconnects - Terminals - Housings, Boots - 1363686-176498-1 - Win Source Electronics
Laguna Hills, CA, United States
Connectors, Interconnects - Terminals - Housings, Boots
1363686-176498-1
Connectors, Interconnects - Terminals - Housings, Boots 1363686-176498-1
Win Source Part Number: 1363686-176498-1 Category: Connectors, Interconnects - Terminals - Housings, Boots Fake Threat In the Open Market: 38 pct. MSL Level: 1 (Unlimited) Mfr: TE Connectivity AMP Connectors Series: Mark II Package: Bulk Product Status: Active Base Product Number: 176498 Mounting Type: Free Hanging (In-Line) HTSUS: 8538.90.6000 ECCN: EAR99 Style: Housing Color: Natural Number of Positions: 2 Note: Contacts Not Included Terminal Type: Quick Connect, Disconnect Gender: Female, Receptacle For Use With/Related Products: 0.187" (4.75mm) Quick Connects Terminal Size: 0.187" (4.75mm) Stacking Direction: Side to Side Material: Nylon

Win Source Part Number: 1363686-176498-1
Category: Connectors, Interconnects - Terminals - Housings, Boots
Fake Threat In the Open Market: 38 pct.
MSL Level: 1 (Unlimited)
Mfr: TE Connectivity AMP Connectors
Series: Mark II
Package: Bulk
Product Status: Active
Base Product Number: 176498
Mounting Type: Free Hanging (In-Line)
HTSUS: 8538.90.6000
ECCN: EAR99
Style: Housing
Color: Natural
Number of Positions: 2
Note: Contacts Not Included
Terminal Type: Quick Connect, Disconnect
Gender: Female, Receptacle
For Use With/Related Products: 0.187" (4.75mm) Quick Connects
Terminal Size: 0.187" (4.75mm)
Stacking Direction: Side to Side
Material: Nylon

Buy Now Datasheet
Singapore, Singapore
Electronic Connector
340-176498-1
Electronic Connector 340-176498-1
2 Pos Rectangular Wire Housing, 15mm Pitch, Crimp, Cable Mount, Nylon Product overview: 176498-1 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Rectangular Connector Accessories. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 340-176498-1 can be used for catalog matching and distributor lookup.

2 Pos Rectangular Wire Housing, 15mm Pitch, Crimp, Cable Mount, Nylon Product overview: 176498-1 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Rectangular Connector Accessories. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 340-176498-1 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Positive Lock 2P Hsg Rohs Compliant Amp - Te Connectivity - 11H9757 - Newark, An Avnet Company
Chicago, IL, United States
Positive Lock 2P Hsg Rohs Compliant Amp - Te Connectivity
11H9757
Positive Lock 2P Hsg Rohs Compliant Amp - Te Connectivity 11H9757
POSITIVE LOCK 2P HSG ROHS COMPLIANT: YES

POSITIVE LOCK 2P HSG ROHS COMPLIANT: YES

Supplier's Site
Housings, Boots - 176498-1 - ODG (Origin Data Global)
Shenzhen, China
Housings, Boots
176498-1
Housings, Boots 176498-1
CONN RCPT HSG 0.187 2POS NATURAL

CONN RCPT HSG 0.187 2POS NATURAL

Supplier's Site Datasheet

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company ODG (Origin Data Global)
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number A106916-ND 1363686-176498-1 340-176498-1 11H9757 176498-1
Product Name Housings, Boots Connectors, Interconnects - Terminals - Housings, Boots Electronic Connector Positive Lock 2P Hsg Rohs Compliant Amp - Te Connectivity Housings, Boots
Gender Female / Jack Male / Plug
Unlock Full Specs
to access all available technical data

Similar Products