TE Connectivity Rectangular Wire & Cable Connectors & Housings 176392-7

Description
Body Features Primary Product Color : Natural Configuration Features Number of Positions : 7 Number of Rows : 1 Contact Features Contact Current Rating (Max) (AMP) : 2 Housing Features Centerline (Pitch) : 2 MM  [.079 INCH ] Housing Material : PBT GF Mechanical Attachment Connector Mounting Type : Cable Mount (Free-Hanging) Mating Retention : Without Operation/Applicatio n Circuit Application : Power & Signal Product Type Features Connector & Contact Terminates To : Wire & Cable Connector & Housing Type : Receptacle Connector Product Type : Connector Assembly Connector System : Wire-to-Wire Sealable : No Termination Features Termination Method to Wire & Cable : Insulation Displacement (IDC) Usage Conditions Operating Temperature Range : -30 - 105 DEGC  [-22 - 221 DEGF ]
Request a Quote
Description
Body Features Primary Product Color : Natural Configuration Features Number of Positions : 7 Number of Rows : 1 Contact Features Contact Current Rating (Max) (AMP) : 2 Housing Features Centerline (Pitch) : 2 MM  [.079 INCH ] Housing Material : PBT GF Mechanical Attachment Connector Mounting Type : Cable Mount (Free-Hanging) Mating Retention : Without Operation/Applicatio n Circuit Application : Power & Signal Product Type Features Connector & Contact Terminates To : Wire & Cable Connector & Housing Type : Receptacle Connector Product Type : Connector Assembly Connector System : Wire-to-Wire Sealable : No Termination Features Termination Method to Wire & Cable : Insulation Displacement (IDC) Usage Conditions Operating Temperature Range : -30 - 105 DEGC  [-22 - 221 DEGF ]
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Rectangular Wire & Cable Connectors & Housings - 176392-7 - TE Connectivity
Berwyn, PA, United States
Rectangular Wire & Cable Connectors & Housings
176392-7
Rectangular Wire & Cable Connectors & Housings 176392-7
Body Features Primary Product Color : Natural Configuration Features Number of Positions : 7 Number of Rows : 1 Contact Features Contact Current Rating (Max) (AMP) : 2 Housing Features Centerline (Pitch) : 2 MM  [.079 INCH ] Housing Material : PBT GF Mechanical Attachment Connector Mounting Type : Cable Mount (Free-Hanging) Mating Retention : Without Operation/Applicatio n Circuit Application : Power & Signal Product Type Features Connector & Contact Terminates To : Wire & Cable Connector & Housing Type : Receptacle Connector Product Type : Connector Assembly Connector System : Wire-to-Wire Sealable : No Termination Features Termination Method to Wire & Cable : Insulation Displacement (IDC) Usage Conditions Operating Temperature Range : -30 - 105 DEGC  [-22 - 221 DEGF ]

Body Features


  • Primary Product Color : Natural

Configuration Features


  • Number of Positions : 7
  • Number of Rows : 1

Contact Features


  • Contact Current Rating (Max) (AMP) : 2

Housing Features


  • Centerline (Pitch) : 2 MM  [.079 INCH ]
  • Housing Material : PBT GF

Mechanical Attachment


  • Connector Mounting Type : Cable Mount (Free-Hanging)
  • Mating Retention : Without

Operation/Application


  • Circuit Application : Power & Signal

Product Type Features


  • Connector & Contact Terminates To : Wire & Cable
  • Connector & Housing Type : Receptacle
  • Connector Product Type : Connector Assembly
  • Connector System : Wire-to-Wire
  • Sealable : No

Termination Features


  • Termination Method to Wire & Cable : Insulation Displacement (IDC)

Usage Conditions


  • Operating Temperature Range : -30 - 105 DEGC  [-22 - 221 DEGF ]
Buy Now

Technical Specifications

  TE Connectivity
Product Category Electrical Connectors
Product Number 176392-7
Product Name Rectangular Wire & Cable Connectors & Housings
Connector Type Rectangular Connectors, Heavy Duty; Wire to Wire Connector
Unlock Full Specs
to access all available technical data

Similar Products

Data Connectivity Housings - 1-1452483-3 - TE Connectivity
Specs
Connector Type Wire to Wire Connector
Geometry Straight; 180
Termination Crimp
View Details
Rectangular Connector Accessories - 1734-1028-013-0805-ND - DigiKey
Specs
Connector Type Rectangular Connectors, Heavy Duty
View Details