TE Connectivity Rcpt Housing, 6Pos, Polyester, Black; Product Range Amp Te Connectivity 176346-8

Description
RCPT HOUSING, 6POS, POLYESTER, BLACK; Product Range:Dynamic 3000 Series; Gender:Receptacle; No. of Positions:6Positions ; Pitch Spacing:3.81mm; For Use With:AMP Dynamic 3000 Series Socket Contacts RoHS Compliant: Yes
Description
RCPT HOUSING, 6POS, POLYESTER, BLACK; Product Range:Dynamic 3000 Series; Gender:Receptacle; No. of Positions:6Positions ; Pitch Spacing:3.81mm; For Use With:AMP Dynamic 3000 Series Socket Contacts RoHS Compliant: Yes
Datasheet
Datasheet Summary
Powered by GS/AI

The Rcpt Housing, part number 02C6556, is a receptacle housing designed for use with AMP Dynamic 3000 Series socket contacts. It features six positions and is constructed from black polyester, providing durability and resistance to environmental factors. The pitch spacing for this housing is 3.81 mm, making it suitable for various applications requiring reliable electrical connections. This product is RoHS compliant, ensuring it meets environmental standards. It is ideal for engineers looking for a robust and compliant connector housing for their projects.

Datasheet Summary
Powered by GS/AI

The Rcpt Housing, part number 02C6556, is a receptacle housing designed for use with AMP Dynamic 3000 Series socket contacts. It features six positions and is constructed from black polyester, providing durability and resistance to environmental factors. The pitch spacing for this housing is 3.81 mm, making it suitable for various applications requiring reliable electrical connections. This product is RoHS compliant, ensuring it meets environmental standards. It is ideal for engineers looking for a robust and compliant connector housing for their projects.

Suppliers

Company
Product
Description
Supplier Links
Rcpt Housing, 6Pos, Polyester, Black; Product Range Amp Te Connectivity - 02C6556 - Newark, An Avnet Company
Chicago, IL, United States
Rcpt Housing, 6Pos, Polyester, Black; Product Range Amp Te Connectivity
02C6556
Rcpt Housing, 6Pos, Polyester, Black; Product Range Amp Te Connectivity 02C6556
RCPT HOUSING, 6POS, POLYESTER, BLACK; Product Range:Dynamic 3000 Series; Gender:Receptacle; No. of Positions:6Positions ; Pitch Spacing:3.81mm; For Use With:AMP Dynamic 3000 Series Socket Contacts RoHS Compliant: Yes

RCPT HOUSING, 6POS, POLYESTER, BLACK; Product Range:Dynamic 3000 Series; Gender:Receptacle; No. of Positions:6Positions; Pitch Spacing:3.81mm; For Use With:AMP Dynamic 3000 Series Socket Contacts RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Bearing Rings, Housings, and Flanges
Product Number 02C6556
Product Name Rcpt Housing, 6Pos, Polyester, Black; Product Range Amp Te Connectivity
Unlock Full Specs
to access all available technical data

Similar Products

.687 in. ID, .623 in. OD Anodized Aluminum Outer Ring Bearing Spacer - BHAOTR-687873062 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Material Aluminum
View Details
Self-Aligning Bearing Housing - UNI™ - GGB
Specs
Housing Type 4-Bolt Flange; Pillow / Plummer Block (One-piece); Horizontal and Vertical Attachments and a Spheric Bearing
Housing Bore / Bearing O.D. 10 to 100 mm (0.3937 to 3.94 inch)
Material GGG40
View Details
Specs
Housing Type Needle Bearing Inner Ring
Housing Bore / Bearing O.D. 22.22 mm (0.8750 inch)
Bearing Bore / Ring O.D. 0.6250 inch (15.87 mm)
View Details
Bearing housings - Split plummer block housings – SNLN 30 series - SNLN 3024 -  - FHD Bearings Co., Ltd.
Specs
Housing Bore / Bearing O.D. 180 mm (7.09 inch)
View Details