TE Connectivity Connector Housing, Rcpt, 10Pos, 3.96Mm; Product Range Amp Te Connectivity 176288-1

Description
CONNECTOR HOUSING, RCPT, 10POS, 3.96MM; Product Range:Universal Power Series; Gender:Receptacle; No. of Positions:10Position s; Pitch Spacing:3.96mm; For Use With:AMP 175151, 175152 Socket & 175149, 175150 Pin Contacts RoHS Compliant: Yes
Description
CONNECTOR HOUSING, RCPT, 10POS, 3.96MM; Product Range:Universal Power Series; Gender:Receptacle; No. of Positions:10Position s; Pitch Spacing:3.96mm; For Use With:AMP 175151, 175152 Socket & 175149, 175150 Pin Contacts RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Connector Housing, Rcpt, 10Pos, 3.96Mm; Product Range Amp Te Connectivity - 70AH7176 - Newark, An Avnet Company
Chicago, IL, United States
Connector Housing, Rcpt, 10Pos, 3.96Mm; Product Range Amp Te Connectivity
70AH7176
Connector Housing, Rcpt, 10Pos, 3.96Mm; Product Range Amp Te Connectivity 70AH7176
CONNECTOR HOUSING, RCPT, 10POS, 3.96MM; Product Range:Universal Power Series; Gender:Receptacle; No. of Positions:10Position s; Pitch Spacing:3.96mm; For Use With:AMP 175151, 175152 Socket & 175149, 175150 Pin Contacts RoHS Compliant: Yes

CONNECTOR HOUSING, RCPT, 10POS, 3.96MM; Product Range:Universal Power Series; Gender:Receptacle; No. of Positions:10Positions; Pitch Spacing:3.96mm; For Use With:AMP 175151, 175152 Socket & 175149, 175150 Pin Contacts RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Bearing Rings, Housings, and Flanges
Product Number 70AH7176
Product Name Connector Housing, Rcpt, 10Pos, 3.96Mm; Product Range Amp Te Connectivity
Unlock Full Specs
to access all available technical data

Similar Products

Self-Aligning Bearing Housing - MINI™ - GGB
Specs
Housing Type 2-Bolt Flange; Pillow / Plummer Block (One-piece); Spheric Bearing
Housing Bore / Bearing O.D. 8 to 15 mm (0.3150 to 0.5906 inch)
Material AlMgSi12
View Details
Specs
Housing Type Needle Bearing Inner Ring
Housing Bore / Bearing O.D. 22.22 mm (0.8750 inch)
Bearing Bore / Ring O.D. 0.6250 inch (15.87 mm)
View Details