TE Connectivity Product Range Amp Te Connectivity 176282-1.

Description
Product Range:-; Gender:Receptacle; No. of Positions:2Positions ; Pitch Spacing:-; For Use With:175150, 175149 Tab Socket Contacts RoHS Compliant: Yes
Description
Product Range:-; Gender:Receptacle; No. of Positions:2Positions ; Pitch Spacing:-; For Use With:175150, 175149 Tab Socket Contacts RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Product Range Amp Te Connectivity - 30AC3501 - Newark, An Avnet Company
Chicago, IL, United States
Product Range Amp Te Connectivity
30AC3501
Product Range Amp Te Connectivity 30AC3501
Product Range:-; Gender:Receptacle; No. of Positions:2Positions ; Pitch Spacing:-; For Use With:175150, 175149 Tab Socket Contacts RoHS Compliant: Yes

Product Range:-; Gender:Receptacle; No. of Positions:2Positions; Pitch Spacing:-; For Use With:175150, 175149 Tab Socket Contacts RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Bearing Rings, Housings, and Flanges
Product Number 30AC3501
Product Name Product Range Amp Te Connectivity
Unlock Full Specs
to access all available technical data

Similar Products

Self-Aligning Bearing Housing - EXALIGN™ - GGB
Specs
Housing Type 2-Bolt Flange; Pillow / Plummer Block (One-piece); Square With a Spheric Bearing
Housing Bore / Bearing O.D. 10 to 100 mm (0.3937 to 3.94 inch)
Material Cast Iron
View Details
Specs
Housing Type Needle Bearing Inner Ring
Housing Bore / Bearing O.D. 19 mm (0.7480 inch)
Bearing Bore / Ring O.D. 0.5906 inch (15 mm)
View Details
Bearing housings - Split plummer block housings – SONL series - SONL 217-517 -  - FHD Bearings Co., Ltd.
Specs
Housing Bore / Bearing O.D. 150 mm (5.91 inch)
View Details