TE Connectivity Connector Housing, Rcpt, 2Pos, 3.96Mm; Product Range Amp Te Connectivity 176282-1

Description
CONNECTOR HOUSING, RCPT, 2POS, 3.96MM; Product Range:Universal Power Series; Gender:Receptacle; No. of Positions:2Ways; Pitch Spacing:3.96mm; For Use With:AMP Universal Power Series 175149 & 175150 Pin Contacts; SVHC:No SVHC RoHS Compliant: Yes
Description
CONNECTOR HOUSING, RCPT, 2POS, 3.96MM; Product Range:Universal Power Series; Gender:Receptacle; No. of Positions:2Ways; Pitch Spacing:3.96mm; For Use With:AMP Universal Power Series 175149 & 175150 Pin Contacts; SVHC:No SVHC RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Connector Housing, Rcpt, 2Pos, 3.96Mm; Product Range Amp Te Connectivity - 18AH0013 - Newark, An Avnet Company
Chicago, IL, United States
Connector Housing, Rcpt, 2Pos, 3.96Mm; Product Range Amp Te Connectivity
18AH0013
Connector Housing, Rcpt, 2Pos, 3.96Mm; Product Range Amp Te Connectivity 18AH0013
CONNECTOR HOUSING, RCPT, 2POS, 3.96MM; Product Range:Universal Power Series; Gender:Receptacle; No. of Positions:2Ways; Pitch Spacing:3.96mm; For Use With:AMP Universal Power Series 175149 & 175150 Pin Contacts; SVHC:No SVHC RoHS Compliant: Yes

CONNECTOR HOUSING, RCPT, 2POS, 3.96MM; Product Range:Universal Power Series; Gender:Receptacle; No. of Positions:2Ways; Pitch Spacing:3.96mm; For Use With:AMP Universal Power Series 175149 & 175150 Pin Contacts; SVHC:No SVHC RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Bearing Rings, Housings, and Flanges
Product Number 18AH0013
Product Name Connector Housing, Rcpt, 2Pos, 3.96Mm; Product Range Amp Te Connectivity
Unlock Full Specs
to access all available technical data

Similar Products

Self-Aligning Bearing Housing - MINI™ - GGB
Specs
Housing Type 2-Bolt Flange; Pillow / Plummer Block (One-piece); Spheric Bearing
Housing Bore / Bearing O.D. 8 to 15 mm (0.3150 to 0.5906 inch)
Material AlMgSi12
View Details
Specs
Housing Type Needle Bearing Inner Ring
Housing Bore / Bearing O.D. 24 mm (0.9449 inch)
Bearing Bore / Ring O.D. 0.7874 inch (20 mm)
View Details