TE Connectivity Connector Housing, Plug, 10Pos, 3.96Mm; Product Range Amp Te Connectivity 176277-1

Description
CONNECTOR HOUSING, PLUG, 10POS, 3.96MM; Product Range:Universal Power Series; Gender:Plug; No. of Positions:10Position s; Pitch Spacing:3.96mm; For Use With:AMP 175151, 175152 Socket & 175149, 175150 Pin Contacts RoHS Compliant: Yes
Description
CONNECTOR HOUSING, PLUG, 10POS, 3.96MM; Product Range:Universal Power Series; Gender:Plug; No. of Positions:10Position s; Pitch Spacing:3.96mm; For Use With:AMP 175151, 175152 Socket & 175149, 175150 Pin Contacts RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Connector Housing, Plug, 10Pos, 3.96Mm; Product Range Amp Te Connectivity - 69AH9987 - Newark, An Avnet Company
Chicago, IL, United States
Connector Housing, Plug, 10Pos, 3.96Mm; Product Range Amp Te Connectivity
69AH9987
Connector Housing, Plug, 10Pos, 3.96Mm; Product Range Amp Te Connectivity 69AH9987
CONNECTOR HOUSING, PLUG, 10POS, 3.96MM; Product Range:Universal Power Series; Gender:Plug; No. of Positions:10Position s; Pitch Spacing:3.96mm; For Use With:AMP 175151, 175152 Socket & 175149, 175150 Pin Contacts RoHS Compliant: Yes

CONNECTOR HOUSING, PLUG, 10POS, 3.96MM; Product Range:Universal Power Series; Gender:Plug; No. of Positions:10Positions; Pitch Spacing:3.96mm; For Use With:AMP 175151, 175152 Socket & 175149, 175150 Pin Contacts RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Bearing Rings, Housings, and Flanges
Product Number 69AH9987
Product Name Connector Housing, Plug, 10Pos, 3.96Mm; Product Range Amp Te Connectivity
Unlock Full Specs
to access all available technical data

Similar Products

.250 in. ID, .375 in. OD Anodized Aluminum Inner Ring Bearing Spacer - BHAINR-250375125 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Material Aluminum
View Details
Self-Aligning Bearing Housing - UNI™ - GGB
Specs
Housing Type 4-Bolt Flange; Pillow / Plummer Block (One-piece); Horizontal and Vertical Attachments and a Spheric Bearing
Housing Bore / Bearing O.D. 10 to 100 mm (0.3937 to 3.94 inch)
Material GGG40
View Details
Specs
Housing Type Needle Bearing Inner Ring
Housing Bore / Bearing O.D. 28 mm (1.1 inch)
Bearing Bore / Ring O.D. 0.7874 inch (20 mm)
View Details