TE Connectivity Connector Housing, Plug, 8Pos, 3.96Mm; Product Range Amp Te Connectivity 176275-1

Description
CONNECTOR HOUSING, PLUG, 8POS, 3.96MM; Product Range:Universal Power Series; Gender:Plug; No. of Positions:8Positions ; Pitch Spacing:3.96mm; For Use With:AMP 175151, 175152 Socket & 175149, 175150 Pin Contacts RoHS Compliant: Yes
Description
CONNECTOR HOUSING, PLUG, 8POS, 3.96MM; Product Range:Universal Power Series; Gender:Plug; No. of Positions:8Positions ; Pitch Spacing:3.96mm; For Use With:AMP 175151, 175152 Socket & 175149, 175150 Pin Contacts RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Connector Housing, Plug, 8Pos, 3.96Mm; Product Range Amp Te Connectivity - 69AH9985 - Newark, An Avnet Company
Chicago, IL, United States
Connector Housing, Plug, 8Pos, 3.96Mm; Product Range Amp Te Connectivity
69AH9985
Connector Housing, Plug, 8Pos, 3.96Mm; Product Range Amp Te Connectivity 69AH9985
CONNECTOR HOUSING, PLUG, 8POS, 3.96MM; Product Range:Universal Power Series; Gender:Plug; No. of Positions:8Positions ; Pitch Spacing:3.96mm; For Use With:AMP 175151, 175152 Socket & 175149, 175150 Pin Contacts RoHS Compliant: Yes

CONNECTOR HOUSING, PLUG, 8POS, 3.96MM; Product Range:Universal Power Series; Gender:Plug; No. of Positions:8Positions; Pitch Spacing:3.96mm; For Use With:AMP 175151, 175152 Socket & 175149, 175150 Pin Contacts RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Bearing Rings, Housings, and Flanges
Product Number 69AH9985
Product Name Connector Housing, Plug, 8Pos, 3.96Mm; Product Range Amp Te Connectivity
Unlock Full Specs
to access all available technical data

Similar Products

Self-Aligning Bearing Housing - EXALIGN™ - GGB
Specs
Housing Type 2-Bolt Flange; Pillow / Plummer Block (One-piece); Square With a Spheric Bearing
Housing Bore / Bearing O.D. 10 to 100 mm (0.3937 to 3.94 inch)
Material Cast Iron
View Details
Specs
Housing Type Needle Bearing Inner Ring
Housing Bore / Bearing O.D. 19 mm (0.7480 inch)
Bearing Bore / Ring O.D. 0.5906 inch (15 mm)
View Details