TE Connectivity Plug Housing, 2Pos, Pa 6/6, Natural; Product Range Amp Te Connectivity 176271-1

Description
PLUG HOUSING, 2POS, PA 6/6, NATURAL; Product Range:Universal Power Series; Gender:Plug; No. of Positions:2Positions ; Pitch Spacing:3.96mm; For Use With:AMP Universal Power Series 175152 & 175151 Socket Contacts RoHS Compliant: Yes
Datasheet
Description
PLUG HOUSING, 2POS, PA 6/6, NATURAL; Product Range:Universal Power Series; Gender:Plug; No. of Positions:2Positions ; Pitch Spacing:3.96mm; For Use With:AMP Universal Power Series 175152 & 175151 Socket Contacts RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Plug Housing, 2Pos, Pa 6/6, Natural; Product Range Amp Te Connectivity - 96B0023 - Newark, An Avnet Company
Chicago, IL, United States
Plug Housing, 2Pos, Pa 6/6, Natural; Product Range Amp Te Connectivity
96B0023
Plug Housing, 2Pos, Pa 6/6, Natural; Product Range Amp Te Connectivity 96B0023
PLUG HOUSING, 2POS, PA 6/6, NATURAL; Product Range:Universal Power Series; Gender:Plug; No. of Positions:2Positions ; Pitch Spacing:3.96mm; For Use With:AMP Universal Power Series 175152 & 175151 Socket Contacts RoHS Compliant: Yes

PLUG HOUSING, 2POS, PA 6/6, NATURAL; Product Range:Universal Power Series; Gender:Plug; No. of Positions:2Positions; Pitch Spacing:3.96mm; For Use With:AMP Universal Power Series 175152 & 175151 Socket Contacts RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Bearing Rings, Housings, and Flanges
Product Number 96B0023
Product Name Plug Housing, 2Pos, Pa 6/6, Natural; Product Range Amp Te Connectivity
Unlock Full Specs
to access all available technical data

Similar Products

Self-Aligning Bearing Housing - MINI™ - GGB
Specs
Housing Type 2-Bolt Flange; Pillow / Plummer Block (One-piece); Spheric Bearing
Housing Bore / Bearing O.D. 8 to 15 mm (0.3150 to 0.5906 inch)
Material AlMgSi12
View Details
Specs
Housing Type Needle Bearing Inner Ring
Housing Bore / Bearing O.D. 100 mm (3.94 inch)
Bearing Bore / Ring O.D. 3.54 inch (90 mm)
View Details
Bearing housings - Split plummer block housings – SONL series - SONL 217-517 -  - FHD Bearings Co., Ltd.
Specs
Housing Bore / Bearing O.D. 150 mm (5.91 inch)
View Details