TE Connectivity SAS & MiniSAS 1761987-1

Description
Body Features Primary Product Color : Black Configuration Features Number of Ports : 1 Number of Positions : 26 Number of Rows : 2 PCB Mount Orientation : Right Angle Contact Features Contact Base Material : Phosphor Bronze Contact Current Rating (Max) (AMP) : .5 Contact Mating Area Plating Material : Gold (Au) Contact Mating Area Plating Material Thickness : .762 MICM  [30 MICIN ] Contact Underplating Material : Nickel PCB Contact Termination Area Plating Material : Tin Dimensions Profile Height from PCB : 5.35 MM  [.211 INCH ] Housing Features Centerline (Pitch) : .8 MM  [.031 INCH ] Housing Material : Liquid Crystal Polymer (LCP) Industry Standards UL Flammability Rating : UL 94V-0 Mechanical Attachment Connector Mounting Type : Board Mount PCB Mount Retention : Without Operation/Applicatio n Circuit Application : Signal Packaging Features Packaging Method : Box & Tube Packaging Quantity : 39 Product Type Features Connector & Contact Terminates To : Printed Circuit Board Connector & Housing Type : Receptacle Connector System : Cable-to-Board SAS Connector Type : Mini-SAS Shell : Without Termination Features Termination Method to PCB : Surface Mount Usage Conditions High Temperature Housing : Yes Operating Temperature Range : -55 - 105 DEGC  [-67 - 221 DEGF ]
Request a Quote Datasheet
Description
Body Features Primary Product Color : Black Configuration Features Number of Ports : 1 Number of Positions : 26 Number of Rows : 2 PCB Mount Orientation : Right Angle Contact Features Contact Base Material : Phosphor Bronze Contact Current Rating (Max) (AMP) : .5 Contact Mating Area Plating Material : Gold (Au) Contact Mating Area Plating Material Thickness : .762 MICM  [30 MICIN ] Contact Underplating Material : Nickel PCB Contact Termination Area Plating Material : Tin Dimensions Profile Height from PCB : 5.35 MM  [.211 INCH ] Housing Features Centerline (Pitch) : .8 MM  [.031 INCH ] Housing Material : Liquid Crystal Polymer (LCP) Industry Standards UL Flammability Rating : UL 94V-0 Mechanical Attachment Connector Mounting Type : Board Mount PCB Mount Retention : Without Operation/Applicatio n Circuit Application : Signal Packaging Features Packaging Method : Box & Tube Packaging Quantity : 39 Product Type Features Connector & Contact Terminates To : Printed Circuit Board Connector & Housing Type : Receptacle Connector System : Cable-to-Board SAS Connector Type : Mini-SAS Shell : Without Termination Features Termination Method to PCB : Surface Mount Usage Conditions High Temperature Housing : Yes Operating Temperature Range : -55 - 105 DEGC  [-67 - 221 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SAS & MiniSAS - 1761987-1 - TE Connectivity
Berwyn, PA, United States
SAS & MiniSAS
1761987-1
SAS & MiniSAS 1761987-1
Body Features Primary Product Color : Black Configuration Features Number of Ports : 1 Number of Positions : 26 Number of Rows : 2 PCB Mount Orientation : Right Angle Contact Features Contact Base Material : Phosphor Bronze Contact Current Rating (Max) (AMP) : .5 Contact Mating Area Plating Material : Gold (Au) Contact Mating Area Plating Material Thickness : .762 MICM  [30 MICIN ] Contact Underplating Material : Nickel PCB Contact Termination Area Plating Material : Tin Dimensions Profile Height from PCB : 5.35 MM  [.211 INCH ] Housing Features Centerline (Pitch) : .8 MM  [.031 INCH ] Housing Material : Liquid Crystal Polymer (LCP) Industry Standards UL Flammability Rating : UL 94V-0 Mechanical Attachment Connector Mounting Type : Board Mount PCB Mount Retention : Without Operation/Applicatio n Circuit Application : Signal Packaging Features Packaging Method : Box & Tube Packaging Quantity : 39 Product Type Features Connector & Contact Terminates To : Printed Circuit Board Connector & Housing Type : Receptacle Connector System : Cable-to-Board SAS Connector Type : Mini-SAS Shell : Without Termination Features Termination Method to PCB : Surface Mount Usage Conditions High Temperature Housing : Yes Operating Temperature Range : -55 - 105 DEGC  [-67 - 221 DEGF ]

Body Features


  • Primary Product Color : Black

Configuration Features


  • Number of Ports : 1
  • Number of Positions : 26
  • Number of Rows : 2
  • PCB Mount Orientation : Right Angle

Contact Features


  • Contact Base Material : Phosphor Bronze
  • Contact Current Rating (Max) (AMP) : .5
  • Contact Mating Area Plating Material : Gold (Au)
  • Contact Mating Area Plating Material Thickness : .762 MICM  [30 MICIN ]
  • Contact Underplating Material : Nickel
  • PCB Contact Termination Area Plating Material : Tin

Dimensions


  • Profile Height from PCB : 5.35 MM  [.211 INCH ]

Housing Features


  • Centerline (Pitch) : .8 MM  [.031 INCH ]
  • Housing Material : Liquid Crystal Polymer (LCP)

Industry Standards


  • UL Flammability Rating : UL 94V-0

Mechanical Attachment


  • Connector Mounting Type : Board Mount
  • PCB Mount Retention : Without

Operation/Application


  • Circuit Application : Signal

Packaging Features


  • Packaging Method : Box & Tube
  • Packaging Quantity : 39

Product Type Features


  • Connector & Contact Terminates To : Printed Circuit Board
  • Connector & Housing Type : Receptacle
  • Connector System : Cable-to-Board
  • SAS Connector Type : Mini-SAS
  • Shell : Without

Termination Features


  • Termination Method to PCB : Surface Mount

Usage Conditions


  • High Temperature Housing : Yes
  • Operating Temperature Range : -55 - 105 DEGC  [-67 - 221 DEGF ]
Buy Now
I/O Connectors - 1761987-1 - Powell Electronics, Inc.
Swedesboro, NJ, United States
I/O Connectors
1761987-1
I/O Connectors 1761987-1
recpt conn assy ra 26pos smt sff

recpt conn assy ra 26pos smt sff

Buy Now
Recpt Conn Assy Ra 26Pos Smt Sff Te Connectivity - 77R2907 - Newark, An Avnet Company
Chicago, IL, United States
Recpt Conn Assy Ra 26Pos Smt Sff Te Connectivity
77R2907
Recpt Conn Assy Ra 26Pos Smt Sff Te Connectivity 77R2907
RECPT CONN ASSY RA 26POS SMT SFF

RECPT CONN ASSY RA 26POS SMT SFF

Supplier's Site
Pluggable Connectors - 1761987-1 - Lingto Electronic Limited
Shenzhen, China
Pluggable Connectors
1761987-1
Pluggable Connectors 1761987-1
CONN MINI SAS RCP 26P SLD RA SMD

CONN MINI SAS RCP 26P SLD RA SMD

Supplier's Site Datasheet

Technical Specifications

  TE Connectivity Powell Electronics, Inc. Newark, An Avnet Company Lingto Electronic Limited
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 1761987-1 1761987-1 77R2907 1761987-1
Product Name SAS & MiniSAS I/O Connectors Recpt Conn Assy Ra 26Pos Smt Sff Te Connectivity Pluggable Connectors
Connector Type Wire to Board Connector
Unlock Full Specs
to access all available technical data

Similar Products

Mechanical Connectors - 009272-000 - TE Connectivity
Specs
Mounting Shear Bolt
View Details
Compression Connectors - 005128-000 - TE Connectivity
Specs
Mounting Compression
View Details
3A Electronic Connector - 316-103639-1 - ERSAELECTRONICS PTE. LTD.
Specs
Gender Male / Plug
Termination Crimp
Current Rating 3.0 amps
View Details
3 suppliers