TE Connectivity MRJ21 Connectors 1761715-1

Description
Body Features Modular Jack Latch Orientation : Standard - Latch Down Shield Material : Brass Shield Plating Material : Tin over Nickel Configuration Features Connector Contact Density : Standard Number of Loaded Positions : 48 Number of PCB Ground Tabs : 7 Number of Positions : 48 PCB Mount Orientation : Right Angle Port Configuration : Single Port Port Matrix Configuration : 1 x 1 Contact Features Contact Base Material : Phosphor Bronze Contact Current Rating (Max) (AMP) : .5 Contact Underplating Material : Nickel PCB Contact Termination Area Plating Material : Tin Dimensions Connector Height : 13.56 MM  [.534 INCH ] PCB Thickness (Recommended) : 3.81 MM  [.15 INCH ] Housing Features Centerline (Pitch) : 2.5 MM  [.098 INCH ] Housing Color : Black Housing Material : Thermoplastic Mating Entry Location : Side Industry Standards Performance Category : Cat 5e UL Flammability Rating : UL 94V-0 Mechanical Attachment Connector Mounting Type : Board Mount, Panel Mount Panel Mount Feature : With Operation/Applicatio n Circuit Application : Signal Shielded : Yes Product Type Features Connector & Contact Terminates To : Printed Circuit Board Connector System : Cable-to-Board Grounding Options : PCB Ground Modular Connector Style : Jack Modular Jacks & Plugs Products : MRJ21 Termination Features Termination Method to PCB : Through Hole - Solder Termination Post & Tail Length : 4.5 MM  [.177 INCH ] Usage Conditions Operating Temperature Range : -55 - 85 DEGC  [-67 - 185 DEGF ]
Request a Quote Datasheet
Description
Body Features Modular Jack Latch Orientation : Standard - Latch Down Shield Material : Brass Shield Plating Material : Tin over Nickel Configuration Features Connector Contact Density : Standard Number of Loaded Positions : 48 Number of PCB Ground Tabs : 7 Number of Positions : 48 PCB Mount Orientation : Right Angle Port Configuration : Single Port Port Matrix Configuration : 1 x 1 Contact Features Contact Base Material : Phosphor Bronze Contact Current Rating (Max) (AMP) : .5 Contact Underplating Material : Nickel PCB Contact Termination Area Plating Material : Tin Dimensions Connector Height : 13.56 MM  [.534 INCH ] PCB Thickness (Recommended) : 3.81 MM  [.15 INCH ] Housing Features Centerline (Pitch) : 2.5 MM  [.098 INCH ] Housing Color : Black Housing Material : Thermoplastic Mating Entry Location : Side Industry Standards Performance Category : Cat 5e UL Flammability Rating : UL 94V-0 Mechanical Attachment Connector Mounting Type : Board Mount, Panel Mount Panel Mount Feature : With Operation/Applicatio n Circuit Application : Signal Shielded : Yes Product Type Features Connector & Contact Terminates To : Printed Circuit Board Connector System : Cable-to-Board Grounding Options : PCB Ground Modular Connector Style : Jack Modular Jacks & Plugs Products : MRJ21 Termination Features Termination Method to PCB : Through Hole - Solder Termination Post & Tail Length : 4.5 MM  [.177 INCH ] Usage Conditions Operating Temperature Range : -55 - 85 DEGC  [-67 - 185 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
MRJ21 Connectors - 1761715-1 - TE Connectivity
Berwyn, PA, United States
MRJ21 Connectors
1761715-1
MRJ21 Connectors 1761715-1
Body Features Modular Jack Latch Orientation : Standard - Latch Down Shield Material : Brass Shield Plating Material : Tin over Nickel Configuration Features Connector Contact Density : Standard Number of Loaded Positions : 48 Number of PCB Ground Tabs : 7 Number of Positions : 48 PCB Mount Orientation : Right Angle Port Configuration : Single Port Port Matrix Configuration : 1 x 1 Contact Features Contact Base Material : Phosphor Bronze Contact Current Rating (Max) (AMP) : .5 Contact Underplating Material : Nickel PCB Contact Termination Area Plating Material : Tin Dimensions Connector Height : 13.56 MM  [.534 INCH ] PCB Thickness (Recommended) : 3.81 MM  [.15 INCH ] Housing Features Centerline (Pitch) : 2.5 MM  [.098 INCH ] Housing Color : Black Housing Material : Thermoplastic Mating Entry Location : Side Industry Standards Performance Category : Cat 5e UL Flammability Rating : UL 94V-0 Mechanical Attachment Connector Mounting Type : Board Mount, Panel Mount Panel Mount Feature : With Operation/Applicatio n Circuit Application : Signal Shielded : Yes Product Type Features Connector & Contact Terminates To : Printed Circuit Board Connector System : Cable-to-Board Grounding Options : PCB Ground Modular Connector Style : Jack Modular Jacks & Plugs Products : MRJ21 Termination Features Termination Method to PCB : Through Hole - Solder Termination Post & Tail Length : 4.5 MM  [.177 INCH ] Usage Conditions Operating Temperature Range : -55 - 85 DEGC  [-67 - 185 DEGF ]

Body Features


  • Modular Jack Latch Orientation : Standard - Latch Down
  • Shield Material : Brass
  • Shield Plating Material : Tin over Nickel

Configuration Features


  • Connector Contact Density : Standard
  • Number of Loaded Positions : 48
  • Number of PCB Ground Tabs : 7
  • Number of Positions : 48
  • PCB Mount Orientation : Right Angle
  • Port Configuration : Single Port
  • Port Matrix Configuration : 1 x 1

Contact Features


  • Contact Base Material : Phosphor Bronze
  • Contact Current Rating (Max) (AMP) : .5
  • Contact Underplating Material : Nickel
  • PCB Contact Termination Area Plating Material : Tin

Dimensions


  • Connector Height : 13.56 MM  [.534 INCH ]
  • PCB Thickness (Recommended) : 3.81 MM  [.15 INCH ]

Housing Features


  • Centerline (Pitch) : 2.5 MM  [.098 INCH ]
  • Housing Color : Black
  • Housing Material : Thermoplastic
  • Mating Entry Location : Side

Industry Standards


  • Performance Category : Cat 5e
  • UL Flammability Rating : UL 94V-0

Mechanical Attachment


  • Connector Mounting Type : Board Mount, Panel Mount
  • Panel Mount Feature : With

Operation/Application


  • Circuit Application : Signal
  • Shielded : Yes

Product Type Features


  • Connector & Contact Terminates To : Printed Circuit Board
  • Connector System : Cable-to-Board
  • Grounding Options : PCB Ground
  • Modular Connector Style : Jack
  • Modular Jacks & Plugs Products : MRJ21

Termination Features


  • Termination Method to PCB : Through Hole - Solder
  • Termination Post & Tail Length : 4.5 MM  [.177 INCH ]

Usage Conditions


  • Operating Temperature Range : -55 - 85 DEGC  [-67 - 185 DEGF ]
Buy Now
Modular Connectors / Ethernet Connectors - 1761715-1 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Modular Connectors / Ethernet Connectors
1761715-1
Modular Connectors / Ethernet Connectors 1761715-1
MRJ21 48POS RCPT ASSY,INULATIO

MRJ21 48POS RCPT ASSY,INULATIO

Buy Now
Mrj21 48Pos Rcpt Assy,inulatio Te Connectivity - 97X7610 - Newark, An Avnet Company
Chicago, IL, United States
Mrj21 48Pos Rcpt Assy,inulatio Te Connectivity
97X7610
Mrj21 48Pos Rcpt Assy,inulatio Te Connectivity 97X7610
MRJ21 48POS RCPT ASSY,INULATIO

MRJ21 48POS RCPT ASSY,INULATIO

Supplier's Site
Modular Connectors / Ethernet Connectors - 1761715-1 - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
Modular Connectors / Ethernet Connectors
1761715-1
Modular Connectors / Ethernet Connectors 1761715-1
Modular Connectors / Ethernet Connectors MRJ21 48POS RCPT ASY INULATION TAPE

Modular Connectors / Ethernet Connectors MRJ21 48POS RCPT ASY INULATION TAPE

Buy Now Datasheet

Technical Specifications

  TE Connectivity Powell Electronics, Inc. Newark, An Avnet Company VAST STOCK CO., LIMITED
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 1761715-1 1761715-1 97X7610 1761715-1
Product Name MRJ21 Connectors Modular Connectors / Ethernet Connectors Mrj21 48Pos Rcpt Assy,inulatio Te Connectivity Modular Connectors / Ethernet Connectors
Connector Type Modular Connector and RJ Connector; Wire to Board Connector Modular Connector and RJ Connector Modular Connector and RJ Connector
Unlock Full Specs
to access all available technical data

Similar Products

Connector Systems Amp - Te Connectivity - 28AC6877 - Newark, An Avnet Company
Specs
Connector Type Wire to Board Connector
Termination Through Hole Straight
View Details
Modular/Ethernet Connector Accessories - A31780-ND - DigiKey
Specs
Connector Type Modular Connector and RJ Connector
View Details
3 suppliers