TE Connectivity Headers & Wire Housings 1761609-3

Description
IDC LOW PRO HDR 10P RA SHT LAT
Request a Quote Datasheet
Description
IDC LOW PRO HDR 10P RA SHT LAT
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Headers & Wire Housings - 1761609-3 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Headers & Wire Housings
1761609-3
Headers & Wire Housings 1761609-3
IDC LOW PRO HDR 10P RA SHT LAT

IDC LOW PRO HDR 10P RA SHT LAT

Buy Now
Connector, Header, 10Pos, 2Row, 2.54Mm; Pitch Spacing Amp Te Connectivity - 18AH0011 - Newark, An Avnet Company
Chicago, IL, United States
Connector, Header, 10Pos, 2Row, 2.54Mm; Pitch Spacing Amp Te Connectivity
18AH0011
Connector, Header, 10Pos, 2Row, 2.54Mm; Pitch Spacing Amp Te Connectivity 18AH0011
CONNECTOR, HEADER, 10POS, 2ROW, 2.54MM; Pitch Spacing:2.54mm; No. of Contacts:10Contacts; Gender:Header; Product Range:AMP-LATCH Series; Contact Termination Type:Through Hole; No. of Rows:2Rows; Contact Plating:Gold Plated Contacts; RoHS Compliant: Yes

CONNECTOR, HEADER, 10POS, 2ROW, 2.54MM; Pitch Spacing:2.54mm; No. of Contacts:10Contacts; Gender:Header; Product Range:AMP-LATCH Series; Contact Termination Type:Through Hole; No. of Rows:2Rows; Contact Plating:Gold Plated Contacts; RoHS Compliant: Yes

Supplier's Site
Headers, Male Pins - 1761609-3 - ODG (Origin Data Global)
Shenzhen, China
Headers, Male Pins
1761609-3
Headers, Male Pins 1761609-3
CONN HEADER R/A 10POS 2.54MM

CONN HEADER R/A 10POS 2.54MM

Supplier's Site Datasheet

Technical Specifications

  Powell Electronics, Inc. Newark, An Avnet Company ODG (Origin Data Global)
Product Category IC Interconnect Components IC Interconnect Components IC Interconnect Components
Product Number 1761609-3 18AH0011 1761609-3
Product Name Headers & Wire Housings Connector, Header, 10Pos, 2Row, 2.54Mm; Pitch Spacing Amp Te Connectivity Headers, Male Pins
Product Type IC Headers IC Headers IC Headers; Header
RoHS Compliant RoHS Compliant
Mounting Through-Hole; Through Hole Through-Hole; Solder; Through Hole, Right Angle
Contact Plating Gold; Gold Plated Contacts
Number of Contacts 10 10
Unlock Full Specs
to access all available technical data

Similar Products

Elastomeric PCB Connectors - ZEBRA® Dummy Elastomeric Connector - Fujipoly® America Corp.
Specs
Product Type Elastomeric Connectors
View Details
DIL Sockets - 1613509 - RS Components, Ltd.
RS Components, Ltd.
Specs
Product Type IC Socket
RoHS Compliant RoHS Compliant
Socket Type 1
View Details
Mini SIM Card PCB Mount Socket - 80440GFH-081-117L - Rego Electronics Inc.
Specs
Product Type IC Socket
Features Hinge
Number of Contacts 8
View Details
680 Series QFP Devices Dual Pinch -  - Sensata Technologies
Specs
Product Type IC Socket
Insulation Resistance 5000 Mohms
Contact Resistance 50 milliohms
View Details