TE Connectivity Headers & Wire Housings 1761608-3

Description
IDC LOW PRO HDR 10P VERT SHT L
Request a Quote Datasheet
Description
IDC LOW PRO HDR 10P VERT SHT L
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Headers & Wire Housings - 1761608-3 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Headers & Wire Housings
1761608-3
Headers & Wire Housings 1761608-3
IDC LOW PRO HDR 10P VERT SHT L

IDC LOW PRO HDR 10P VERT SHT L

Buy Now
Headers & Wire Housings - 1761608-3 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Headers & Wire Housings
1761608-3
Headers & Wire Housings 1761608-3
IDC HDRS 501 W & W/O

IDC HDRS 501 W & W/O

Buy Now
Headers, Male Pins - 1761608-3 - ODG (Origin Data Global)
Shenzhen, China
Headers, Male Pins
1761608-3
Headers, Male Pins 1761608-3
CONN HEADER VERT 10POS 2.54MM

CONN HEADER VERT 10POS 2.54MM

Supplier's Site Datasheet
Wtb Conn, Header, 10Pos, 2Row, 2.54Mm; Pitch Spacing Amp Te Connectivity - 18AH0010 - Newark, An Avnet Company
Chicago, IL, United States
Wtb Conn, Header, 10Pos, 2Row, 2.54Mm; Pitch Spacing Amp Te Connectivity
18AH0010
Wtb Conn, Header, 10Pos, 2Row, 2.54Mm; Pitch Spacing Amp Te Connectivity 18AH0010
WTB CONN, HEADER, 10POS, 2ROW, 2.54MM; Pitch Spacing:2.54mm; No. of Contacts:10Contacts; Gender:Header; Product Range:AMP-LATCH Series; Contact Termination Type:Through Hole; No. of Rows:2Rows; Contact Plating:Gold Plated Contacts; RoHS Compliant: Yes

WTB CONN, HEADER, 10POS, 2ROW, 2.54MM; Pitch Spacing:2.54mm; No. of Contacts:10Contacts; Gender:Header; Product Range:AMP-LATCH Series; Contact Termination Type:Through Hole; No. of Rows:2Rows; Contact Plating:Gold Plated Contacts; RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Powell Electronics, Inc. ODG (Origin Data Global) Newark, An Avnet Company
Product Category IC Interconnect Components IC Interconnect Components IC Interconnect Components
Product Number 1761608-3 1761608-3 18AH0010
Product Name Headers & Wire Housings Headers, Male Pins Wtb Conn, Header, 10Pos, 2Row, 2.54Mm; Pitch Spacing Amp Te Connectivity
Product Type IC Headers IC Headers; Header IC Headers
Mounting Through-Hole; Solder; Through Hole Through-Hole; Through Hole
Features Keying Slot
Voltage Rating 250 volts
Current Rating 1 amps
Unlock Full Specs
to access all available technical data

Similar Products

Elastomeric PCB Connectors - ZEBRA® Connector, Gold 8000 - Fujipoly® America Corp.
Specs
Product Type Elastomeric Connectors
Military Standards MIL-STD-202E; MIL-STD-202E, MIL-STD-202E, MIL-STD-202E
Current Rating 0.3500 amps
View Details
Galileo Test Socket: Low-profile Test Socket -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Product Type IC Socket
Socket Type LGA; Test
View Details
Backplane Conn, Header, 150Pos, 15Row; Product Range Amphenol Communications Solutions - 80X2564 - Newark, An Avnet Company
Specs
Product Type IC Headers
RoHS Compliant RoHS Compliant
Mounting Press-fit / Solderless Technology; Press Fit
View Details
Headers & Wire Housings - 102155-9 - Powell Electronics, Inc.
Specs
Product Type IC Headers
View Details