TE Connectivity ™ Electronic Connector 1761505-1

Description
CONN SOCKET PGA ZIF 604POS GOLD Product overview: 1761505-1 from TE Connectivity AMP Connectors is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, IC Sockets. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 409-1761505-1 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
CONN SOCKET PGA ZIF 604POS GOLD Product overview: 1761505-1 from TE Connectivity AMP Connectors is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, IC Sockets. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 409-1761505-1 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
Electronic Connector
409-1761505-1
Electronic Connector 409-1761505-1
CONN SOCKET PGA ZIF 604POS GOLD Product overview: 1761505-1 from TE Connectivity AMP Connectors is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, IC Sockets. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 409-1761505-1 can be used for catalog matching and distributor lookup.

CONN SOCKET PGA ZIF 604POS GOLD Product overview: 1761505-1 from TE Connectivity AMP Connectors is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, IC Sockets. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 409-1761505-1 can be used for catalog matching and distributor lookup.

Supplier's Site
Sockets for ICs, Transistors - 1761505-1 - 810963-1761505-1 - Win Source Electronics
Laguna Hills, CA, United States
Sockets for ICs, Transistors - 1761505-1
810963-1761505-1
Sockets for ICs, Transistors - 1761505-1 810963-1761505-1
Manufacturer: TE Connectivity AMP Connectors Win Source Part Number: 810963-1761505-1 Type: PGA, ZIF (ZIP) Mounting Style: SMD Features: Open Frame Number of Positions or Pins (Grid): 604 (25 x 31) Pitch - Mating: 0.050" (1.27mm) Contact Finish - Mating: Gold Contact Finish Thickness - Mating: 30.0μin (0.76μm) Part Status: Obsolete (End Of Life) Popularity: Medium Fake Threat In the Open Market: 65 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 220 MSL Level: 1 (Unlimited)

Manufacturer: TE Connectivity AMP Connectors
Win Source Part Number: 810963-1761505-1
Type: PGA, ZIF (ZIP)
Mounting Style: SMD
Features: Open Frame
Number of Positions or Pins (Grid): 604 (25 x 31)
Pitch - Mating: 0.050" (1.27mm)
Contact Finish - Mating: Gold
Contact Finish Thickness - Mating: 30.0μin (0.76μm)
Part Status: Obsolete (End Of Life)
Popularity: Medium
Fake Threat In the Open Market: 65 pct.
Supply and Demand Status: Limited
Manufacturer Pack Quantity: 220
MSL Level: 1 (Unlimited)

Buy Now
Sockets for ICs, Transistors - 1761505-1 - Lingto Electronic Limited
Shenzhen, China
Sockets for ICs, Transistors
1761505-1
Sockets for ICs, Transistors 1761505-1
CONN SOCKET PGA ZIF 604POS GOLD

CONN SOCKET PGA ZIF 604POS GOLD

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics Lingto Electronic Limited
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 409-1761505-1 810963-1761505-1 1761505-1
Product Name Electronic Connector Sockets for ICs, Transistors - 1761505-1 Sockets for ICs, Transistors
Mounting SMD
Unlock Full Specs
to access all available technical data

Similar Products

RJ45 INLINE COUPLER, 8 PIN, CROSSED - BB-RJ45FF8PC - Advantech
Specs
Connector Type Modular Connector and RJ Connector
Coupling / Adapter Coupling / Adapter
View Details
3-Prong Straight Connector, 15 Amp 125 Volt 5-15R Orange - 5602 - Suzhou Ele Mfg Co., Ltd.
Specs
Geometry Straight
Voltage Rating 125 volts
Current Rating 15.0 amps
View Details
Connector - 2 Pin 2.5mm Right Angle Pogo Pin Female -  - Shenzhen QH Industrial Co., Ltd
Specs
Geometry Right Angle
View Details