TE Connectivity HSSDC2 Connectors 1761070-1

Description
Body Features Spring Plating Material : Tin Configuration Features Number of Positions : 7 Contact Features Contact Current Rating (Max) (AMP) : .5 Dimensions Compatible Cable Diameter Range : 5.46 - 6.22 MM  [.215 - .245 INCH ] Housing Features Housing Material : Die Cast Metal Housing Plating Material : Tin Other Spring Material : Phosphor Bronze Product Type Features Connector & Housing Type : Plug Connector System : Cable-to-Board Usage Conditions Operating Temperature Range : -10 - 60 DEGC  [14 - 140 DEGF ]
Request a Quote
Description
Body Features Spring Plating Material : Tin Configuration Features Number of Positions : 7 Contact Features Contact Current Rating (Max) (AMP) : .5 Dimensions Compatible Cable Diameter Range : 5.46 - 6.22 MM  [.215 - .245 INCH ] Housing Features Housing Material : Die Cast Metal Housing Plating Material : Tin Other Spring Material : Phosphor Bronze Product Type Features Connector & Housing Type : Plug Connector System : Cable-to-Board Usage Conditions Operating Temperature Range : -10 - 60 DEGC  [14 - 140 DEGF ]
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
HSSDC2 Connectors - 1761070-1 - TE Connectivity
Berwyn, PA, United States
HSSDC2 Connectors
1761070-1
HSSDC2 Connectors 1761070-1
Body Features Spring Plating Material : Tin Configuration Features Number of Positions : 7 Contact Features Contact Current Rating (Max) (AMP) : .5 Dimensions Compatible Cable Diameter Range : 5.46 - 6.22 MM  [.215 - .245 INCH ] Housing Features Housing Material : Die Cast Metal Housing Plating Material : Tin Other Spring Material : Phosphor Bronze Product Type Features Connector & Housing Type : Plug Connector System : Cable-to-Board Usage Conditions Operating Temperature Range : -10 - 60 DEGC  [14 - 140 DEGF ]

Body Features


  • Spring Plating Material : Tin

Configuration Features


  • Number of Positions : 7

Contact Features


  • Contact Current Rating (Max) (AMP) : .5

Dimensions


  • Compatible Cable Diameter Range : 5.46 - 6.22 MM  [.215 - .245 INCH ]

Housing Features


  • Housing Material : Die Cast Metal
  • Housing Plating Material : Tin

Other


  • Spring Material : Phosphor Bronze

Product Type Features


  • Connector & Housing Type : Plug
  • Connector System : Cable-to-Board

Usage Conditions


  • Operating Temperature Range : -10 - 60 DEGC  [14 - 140 DEGF ]
Buy Now
I/O Connectors - 1761070-1 - Powell Electronics, Inc.
Swedesboro, NJ, United States
I/O Connectors
1761070-1
I/O Connectors 1761070-1
KIT,HSSDC2,PLUG,INFI NIBAND

KIT,HSSDC2,PLUG,INFINIBAND

Buy Now
Kit,hssdc2,plug,infiniband Amp - Te Connectivity - 17R5149 - Newark, An Avnet Company
Chicago, IL, United States
Kit,hssdc2,plug,infiniband Amp - Te Connectivity
17R5149
Kit,hssdc2,plug,infiniband Amp - Te Connectivity 17R5149
KIT,HSSDC2,PLUG,INFI NIBAND

KIT,HSSDC2,PLUG,INFINIBAND

Supplier's Site

Technical Specifications

  TE Connectivity Powell Electronics, Inc. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 1761070-1 1761070-1 17R5149
Product Name HSSDC2 Connectors I/O Connectors Kit,hssdc2,plug,infiniband Amp - Te Connectivity
Connector Type Wire to Board Connector
Unlock Full Specs
to access all available technical data

Similar Products

Circular Connector Contacts - 1508-006-0912-12-ND - DigiKey
Specs
Connector Type Circular / Cylindrical Connectors
Contact Size (AWG) 12 to 16 AWG
View Details
Eurocard Connectors - 024069-E - TE Connectivity
Specs
Connector Type Board to Board Connector; PC Card Connector
Mounting Board Mount
View Details
2 suppliers
3A Electronic Connector - 316-103638-2 - ERSAELECTRONICS PTE. LTD.
Specs
Gender Male / Plug
Termination Crimp
Voltage Rating 267 volts
View Details
3 suppliers