TE Connectivity Electronic Connector 175976-2

Description
28 Pos 2.5mm RA Solder Thru-Hole Connector Product overview: 175976-2 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Free Hanging & Panel Mount. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 316-175976-2 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
28 Pos 2.5mm RA Solder Thru-Hole Connector Product overview: 175976-2 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Free Hanging & Panel Mount. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 316-175976-2 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
Electronic Connector
316-175976-2
Electronic Connector 316-175976-2
28 Pos 2.5mm RA Solder Thru-Hole Connector Product overview: 175976-2 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Free Hanging & Panel Mount. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 316-175976-2 can be used for catalog matching and distributor lookup.

28 Pos 2.5mm RA Solder Thru-Hole Connector Product overview: 175976-2 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Free Hanging & Panel Mount. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 316-175976-2 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Rectangular Connectors - 175976-2 - 848680-175976-2 - Win Source Electronics
Laguna Hills, CA, United States
Rectangular Connectors - 175976-2
848680-175976-2
Rectangular Connectors - 175976-2 848680-175976-2
Manufacturer: TE Connectivity Win Source Part Number: 848680-175976-2 Series: Multi-Lock Features: Connector Header position Package: Bulk Family Name: 175976 Categories: Connectors ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 77 pct. Supply and Demand Status: Limited Quantity per package: 4500 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 17 Weeks REACH Status: REACH Unaffected HTSUS: 8536.69.4040 Other Part Number: -175976-2-CSI, -175976-2-SI, -175976-2-LSI

Manufacturer: TE Connectivity
Win Source Part Number: 848680-175976-2
Series: Multi-Lock
Features: Connector Header position
Package: Bulk
Family Name: 175976
Categories: Connectors
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 77 pct.
Supply and Demand Status: Limited
Quantity per package: 4500
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 17 Weeks
REACH Status: REACH Unaffected
HTSUS: 8536.69.4040
Other Part Number: -175976-2-CSI, -175976-2-SI, -175976-2-LSI

Buy Now Datasheet
Wire Housings & Plugs - 7200888P - RS Components, Ltd.
Corby, Northants, United Kingdom
Wire Housings & Plugs
7200888P
Wire Housings & Plugs 7200888P
TE Connectivity 175976-2

TE Connectivity 175976-2

Supplier's Site
Wire Housings & Plugs - 7200888 - RS Components, Ltd.
Corby, Northants, United Kingdom
Wire Housings & Plugs
7200888
Wire Housings & Plugs 7200888
TE Connectivity 175976-2

TE Connectivity 175976-2

Supplier's Site
Wire Housings & Plugs - 1358457 - RS Components, Ltd.
Corby, Northants, United Kingdom
Wire Housings & Plugs
1358457
Wire Housings & Plugs 1358457
TE Connectivity 175976-2

TE Connectivity 175976-2

Supplier's Site
.040 Mlc-2 Cap Ass'y 28P (H) Rohs Compliant Amp - Te Connectivity - 11H9523 - Newark, An Avnet Company
Chicago, IL, United States
.040 Mlc-2 Cap Ass'y 28P (H) Rohs Compliant Amp - Te Connectivity
11H9523
.040 Mlc-2 Cap Ass'y 28P (H) Rohs Compliant Amp - Te Connectivity 11H9523
.040 MLC-2 CAP ASS'Y 28P (H) ROHS COMPLIANT: YES

.040 MLC-2 CAP ASS'Y 28P (H) ROHS COMPLIANT: YES

Supplier's Site
Automotive Conn, R/a Hdr, 28Pos, Solder Rohs Compliant Amp - Te Connectivity - 70AH4172 - Newark, An Avnet Company
Chicago, IL, United States
Automotive Conn, R/a Hdr, 28Pos, Solder Rohs Compliant Amp - Te Connectivity
70AH4172
Automotive Conn, R/a Hdr, 28Pos, Solder Rohs Compliant Amp - Te Connectivity 70AH4172
AUTOMOTIVE CONN, R/A HDR, 28POS, SOLDER ROHS COMPLIANT: YES

AUTOMOTIVE CONN, R/A HDR, 28POS, SOLDER ROHS COMPLIANT: YES

Supplier's Site
.040 Mlc-2 Cap Ass Y 28P (H) Amp - Te Connectivity - 41AJ4524 - Newark, An Avnet Company
Chicago, IL, United States
.040 Mlc-2 Cap Ass Y 28P (H) Amp - Te Connectivity
41AJ4524
.040 Mlc-2 Cap Ass Y 28P (H) Amp - Te Connectivity 41AJ4524
.040 MLC-2 CAP ASS Y 28P (H)

.040 MLC-2 CAP ASS Y 28P (H)

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics RS Components, Ltd. RS Components, Ltd. RS Components, Ltd. Newark, An Avnet Company Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 316-175976-2 848680-175976-2 7200888P 7200888 1358457 11H9523 70AH4172
Product Name Electronic Connector Rectangular Connectors - 175976-2 Wire Housings & Plugs Wire Housings & Plugs Wire Housings & Plugs .040 Mlc-2 Cap Ass'y 28P (H) Rohs Compliant Amp - Te Connectivity Automotive Conn, R/a Hdr, 28Pos, Solder Rohs Compliant Amp - Te Connectivity
Gender Male / Plug Female / Jack Male / Plug; Female / Jack Male / Plug; Female / Jack
Unlock Full Specs
to access all available technical data

Similar Products

Subminiature D-type Connector, 9 Pins, In-Vacuum, Female Pins - A2375-1-CN - MPF Products, INC.
Specs
Connector Type D-Sub Connector
Gender Female / Jack
View Details
75 Ohm BNC HD Straight Bulkhead Jack - 110783 - PIC Wire & Cable
Specs
Connector Type Circular / Cylindrical Connectors; Coaxial Connector
Geometry Straight
Mounting Bulkhead
View Details