Win Source Part Number: 1168697-175975-2
Category: Connectors, Interconnects>Rectan
Series: Multi-Lock
Number of Positions: 20
Features: Mounting Flange
Contact Type: Tab
Number of Positions Loaded: All
Number of Rows: 2
Termination: Solder
Fastening Type: Locking Ramp
Package: Tube
Contact Material: Brass
Applications: Automotive, General Purpose
Standard Package: 600
Insulation Material: Polybutylene Terephthalate (PBT)
Style: Board to Cable/Wire
Pitch - Mating: 0.098" (2.50mm)
Contact Finish - Mating: Tin
Contact Finish - Post: Tin
Insulation Color: Black
Mounting Type: Through Hole, Right Angle
Shrouding: Shrouded - 4 Wall
Row Spacing - Mating: 0.205" (5.20mm)
Contact Length - Post: 0.146" (3.70mm)
Insulation Height: 0.665" (16.90mm)
Contact Shape: Rectangular
Temperature Range - Operating: -30°C ~ 105°C
Contact Length - Mating: 0.276" (7.00mm)
ECCN: EAR99
Fake Threat In the Open Market: 51 pct.
MSL Level: 1 (Unlimited)
Current Rating (Amps): Varies by Wire Gauge
REACH Status: Vendor Undefined
HTSUS: 8536.69.4040
Mfr: TE Connectivity AMP Connectors
Other Names: 2266-175975-2,-17597
Base Product Number: 175975
CONNECTOR, HEADER, 20POS, 2ROW, 2.5MM; Pitch Spacing:2.5mm; No. of Contacts:20Contacts;
| Win Source Electronics | Powell Electronics, Inc. | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | IC Interconnect Components | IC Interconnect Components | IC Interconnect Components |
| Product Number | 1168697-175975-2 | 175975-2 | 38AC2957 |
| Product Name | Connectors, Interconnects - Rectangular Connectors - Headers, Male Pins | Headers & Wire Housings | Connector, Header, 20Pos, 2Row, 2.5Mm; Pitch Spacing Amp Te Connectivity |
| Product Type | IC Headers | IC Headers | IC Headers |
| Mounting | Through-Hole; Through Hole, Right Angle | Through-Hole; Through Hole | |
| Operating Temperature | -30 to 105 C (-22 to 221 F) | ||
| Contact Plating | Tin | Tin Plated Contacts |